The PIC17C44T-33E/PQ is a high-performance 8-bit CMOS microcontroller featuring 8K of program memory and a maximum operating speed of 33 MHz. It supports a wide operating voltage range from 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode.
This microcontroller includes a variety of integrated peripherals such as two 16-bit timer/counters, a universal synchronous/asynchro
IC MCU 8BIT 16KB OTP 44MQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 44-MQFP (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44T-33E/PQ | PIC17C44T-33E/PQ |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 33 MHz | |
| RAM | 0.4540 KB |