Microchip Technology, Inc. PIC18C801

Description
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C801 features a 'C" compiler friendly development environment, External Memory Addressing to 2Mega Bytes, 2 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F86J11 Additional Features 2 MB EMA Bootloader RAM 2 PWM 10-Bit 25 MHz Max. Speed
Datasheet
Description
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C801 features a 'C" compiler friendly development environment, External Memory Addressing to 2Mega Bytes, 2 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F86J11 Additional Features 2 MB EMA Bootloader RAM 2 PWM 10-Bit 25 MHz Max. Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18C801 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C801 features a 'C" compiler friendly development environment, External Memory Addressing to 2Mega Bytes, 2 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Please consider this device PIC18F86J11 Additional Features 2 MB EMA Bootloader RAM 2 PWM 10-Bit 25 MHz Max. Speed

This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices and thus providing a seamless migration path of software code to higher levels of hardware integration while offering the customer the flexibility to add external FLASH or EPROM program memory. This allows the customer to expand and fit the program/data memory to their specific application. The PIC18C801 features a 'C" compiler friendly development environment, External Memory Addressing to 2Mega Bytes, 2 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Please consider this device PIC18F86J11

Additional Features

  • 2 MB EMA
  • Bootloader RAM
  • 2 PWM 10-Bit
  • 25 MHz Max. Speed
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18C801
Bits Other; 10-bit
Number 8
RAM 1.54 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details