Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C756A-16/L PIC17C756A-16/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 792065-PIC17C756A-16 /L Series: PIC 17C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 16MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C756 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): PIC17C756AT-16/L; PIC18F6520T-I/PT; PIC18F6520-I/PT; PIC17C756A-16E/LG; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792065-PIC17C756A-16 /L Series: PIC 17C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 16MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C756 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): PIC17C756AT-16/L; PIC18F6520T-I/PT; PIC18F6520-I/PT; PIC17C756A-16E/LG; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C756A-16/L - 792065-PIC17C756A-16/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756A-16/L
792065-PIC17C756A-16/L
Embedded - Embedded - Microcontrollers - PIC17C756A-16/L 792065-PIC17C756A-16/L
Manufacturer: Microchip Technology Win Source Part Number: 792065-PIC17C756A-16 /L Series: PIC 17C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 16MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C756 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24.23x24.23) Alternative Parts (Cross-Reference): PIC17C756AT-16/L; PIC18F6520T-I/PT; PIC18F6520-I/PT; PIC17C756A-16E/LG; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792065-PIC17C756A-16/L
Series: PIC 17C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC17C756
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): PIC17C756AT-16/L; PIC18F6520T-I/PT; PIC18F6520-I/PT; PIC17C756A-16E/LG;
Introduction Date: July 31, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756A-16/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756A-16/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756A-16/L
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-16/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-16/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16/L can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC17C756A-16/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756A-16/L-ND
Microcontrollers PIC17C756A-16/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C756A-16/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C756A-16/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C756A-16/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site
Microcontrollers - PIC17C756A-16/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C756A-16/L
Microcontrollers PIC17C756A-16/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC17C756A-16/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756A-16/L
Embedded - Microcontrollers PIC17C756A-16/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756A-16/L
8-bit Microcontrollers - MCU PIC17C756A-16/L
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet
Microcontrollers - PIC17C756A-16/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756A-16/L
Microcontrollers PIC17C756A-16/L
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic17, 16Mhz, Plcc-68; Product Range Microchip - 23C5973 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic17, 16Mhz, Plcc-68; Product Range Microchip
23C5973
Microcontroller Mcu, 8 Bit, Pic17, 16Mhz, Plcc-68; Product Range Microchip 23C5973
MICROCONTROLLER MCU, 8 BIT, PIC17, 16MHZ, PLCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:902Byte; No. of Pins:68Pins; MCU Case Style:LCC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC17, 16MHZ, PLCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:32KB; RAM Memory Size:902Byte; No. of Pins:68Pins; MCU Case Style:LCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792065-PIC17C756A-16/L 685-PIC17C756A-16/L PIC17C756A-16/L-ND PIC17C756A-16/L PIC17C756A-16/L PIC17C756A-16/L PIC17C756A-16/L PIC17C756A-16/L 23C5973
Product Name Embedded - Embedded - Microcontrollers - PIC17C756A-16/L 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic17, 16Mhz, Plcc-68; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 0.9020 KB 0.9020 KB 902 KB 0.9020 KB 0.9020 KB 0.9020 KB
ROM Type OTP; One Time Programmable(OTP) EPROM; EPROM OTP OTP; OTP OTP; OTP
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details