PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
IC MCU 8BIT 16KB FLASH 14SOIC
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F04Q41T-I/SLDKR-ND | PIC18F04Q41T-I/SL | PIC18F04Q41T-I/SL | PIC18F04Q41T-I/SL | PIC18F04Q41T-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 11x12b; D/A 2x8b | ||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |