PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 18-PDIP
IC MCU 8BIT 8KB FLASH 18DIP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 18-PDIP
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O
IC MCU 8BIT 8KB FLASH 18DIP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1320-E/P-ND | PIC18F1320-E/P | PIC18F1320-E/P | PIC18F1320-E/P | PIC18F1320-E/P |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | Other; A/D 7x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB |