Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F1320-I/P PIC18F1320-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 038468-PIC18F1320-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038468-PIC18F1320-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F1320-I/P - 038468-PIC18F1320-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1320-I/P
038468-PIC18F1320-I/P
Embedded - Embedded - Microcontrollers - PIC18F1320-I/P 038468-PIC18F1320-I/P
Manufacturer: Microchip Technology Win Source Part Number: 038468-PIC18F1320-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 038468-PIC18F1320-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - 4671965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671965
Microcontrollers 4671965
Microcontroller,PIC1 8F1320-I/P 40MHz

Microcontroller,PIC18F1320-I/P 40MHz

Supplier's Site
Microcontrollers - 4671965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671965P
Microcontrollers 4671965P
Microcontroller,PIC1 8F1320-I/P 40MHz

Microcontroller,PIC18F1320-I/P 40MHz

Supplier's Site
Microcontrollers - 1449161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449161
Microcontrollers 1449161
Microcontroller,PIC1 8F1320-I/P 40MHz

Microcontroller,PIC18F1320-I/P 40MHz

Supplier's Site
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1320-I/P
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP Product overview: PIC18F1320-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 18DIP Product overview: PIC18F1320-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1320-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F1320-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1320-I/P-ND
Microcontrollers PIC18F1320-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F1320-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1320-I/P
Microcontrollers PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP

IC MCU 8BIT 8KB FLASH 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1320-I/P
8-bit Microcontrollers - MCU PIC18F1320-I/P
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip - 92C2431 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip
92C2431
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip 92C2431
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Family PIC18F13xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Family PIC18F13xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F1320-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1320-I/P
Microcontrollers PIC18F1320-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F1320-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F1320-I/P
Embedded - Microcontrollers PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP

IC MCU 8BIT 8KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1320-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1320-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP

IC MCU 8BIT 8KB FLASH 18DIP

Supplier's Site
IC MCU 8BIT 8KB FLASH 18DIP - 536-PIC18F1320-I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 18DIP
536-PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP 536-PIC18F1320-I/P
IC MCU 8BIT 8KB FLASH 18DIP

IC MCU 8BIT 8KB FLASH 18DIP

Supplier's Site
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP - 70045657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP
70045657
Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP 70045657
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038468-PIC18F1320-I/P 4671965 4671965P 685-PIC18F1320-I/P PIC18F1320-I/P-ND PIC18F1320-I/P PIC18F1320-I/P 92C2431 PIC18F1320-I/P PIC18F1320-I/P PIC18F1320-I/P 536-PIC18F1320-I/P 70045657
Product Name Embedded - Embedded - Microcontrollers - PIC18F1320-I/P Microcontrollers Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 18DIP Microcontroller; 8 KB Flash; 256 RAM; 256 EEPROM; 16 I/O; 18-Pin-PDIP
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 20 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 256 KB 8 KB 0.2560 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details