The PIC17C762-16E/PT is an 8-bit CMOS microcontroller featuring a high-performance architecture with a maximum operating speed of 33 MHz and an instruction cycle time of 121 ns. It supports 58 single-word instructions, all of which execute in a single cycle, except for program branches and table reads/writes, which take two cycles. The device includes an 8 x 8 single-cycle hardware multiplier, a 10-bit multi-channel analog-to-digital converter, and up to 66 I/O pins with individual direction control. Memory specifications include 8 KB of program memory and 678 bytes of data memory. The microcontroller is equipped with various peripherals, including four capture input pins, three PWM outputs, and multiple timer/counter options. Communication capabilities are enhanced with two USARTs and a synchronous serial port supporting SPI,Ñ¢ and I²C,Ñ¢ modes. The PIC17C762-16E/PT operates within a voltage range of 3.0V to 5.5V and features low power consumption, making it suitable for battery-operated devices. It also includes built-in safety features such as a power-on reset, watchdog timer, and brown-out reset. The device is available in an 84-pin PLCC package, making it versatile for various applications.
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
IC MCU 8BIT 16KB OTP 80TQFP
IC MCU 8BIT 16KB OTP 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C762-16E/PT-ND | PIC17C762-16E/PT | PIC17C762-16E/PT | PIC17C762-16E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 0.6780 KB | 0.6780 KB | 678 KB | |
| ROM | 16 KB |