Radwell International Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| () PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (0552024) MINI FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1401093) MINI FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1402788) MINI GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.2 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 15, COLOR: GREEN-YELLOW. | |
| (1413010), MINI FEED-THROUGH TERMINAL BLOCK, 2 POLE, GREY, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| (1704033) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1704059) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1705016) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1706196) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1707218) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1708026) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1708042) PCB TERMINAL BLOCK, 8A, 200V, 3.81MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| (1708068) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1711084) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1711123) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1712193) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1712724) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1712737) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1714735) PCB TERMINAL BLOCK, 24A, 3POS. FREE 2 YEAR RADWELL WARRANTY | |
| (1715747) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1715750) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 5, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1717091) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1718401) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1721029) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1721032) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF ROWS: 2, NUMBER OF POSITIONS PER ROW: 3, PRODUCT... | |
| (1721731) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1724013) PCB TERMINAL BLOCK, NOMINAL CURRENT 15 AMP, RATED VOLTAGE III/2, 400 V, 5.08 MM PITCH, 2 POS. SCREW CONNECTION, W/ TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1725041) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1725669) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1725708) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1726053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1726066) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 2, NUMBER OF POSITIONS... | |
| (1727010) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727036) FIXED TERMINAL BLOCKS, 4 POSITION, 3.81 MM, 90DEG, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| (1727049) PCB TERMINAL BLOCK, 5 POSITION, 3.81 MM PITCH, 1 ROW, 160V, 13.5A, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| (1727052) TERMINAL BLOCK, 6 POSITION, 1 ROW, 13.5A, 200V, 3.81MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| (1727065) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1727078) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727081) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 9, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1727094) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729063) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729092) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729102) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 11, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729131) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729144) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1729186) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1729199) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 9, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1730049) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1730159) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1730450) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751248) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751251) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751264) PCB TERMINAL BLOCK, 13.5A, 200V, 1 ROW, 4 POSITION, 3.5 MM PITCH, 16-30 AWG, THROUGH HOLE, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| (1751280) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751303) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1751387) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 16, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1757002) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1773976) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1774137) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 16 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1780112) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1827143) TERMINAL BLOCK, 4 POS, 3.81MM PITCH, 2.5 KV, 160-320V, 8A, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1837269) CABLE HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| (1837382) CABLE HOUSING, PITCH: 0 MM, NUMBER OF POSITIONS: 9, DIMENSION A: 70.98 MM, COLOR: GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| (1868076) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1871047) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1929517) MKDSP 10HV/ 2-10 16. FREE 2 YEAR RADWELL WARRANTY | |
| (1929533) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1985836) MKDS 1/ 3-3 81 HT BK. FREE 2 YEAR RADWELL WARRANTY | |
| (1985991) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (1SNK905310R0000), JUMPER BAR, 10 POLE, 5.2 MM SPACING, 32A, 1W POWER LOSS, ORANGE POLYAMIDE BODY, SLOT MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| (2713599) DIN RAIL HOUSING, COMPLETE HOUSING, WITH METAL FOOT CATCH, TALL DESIGN, WITH VENTS, WIDTH: 17.6 MM, HEIGHT: 99 MM, DEPTH: 113.65 MM, COLOR: LIGHT GREY (7035), CROSS CONNECTION: DIN... | |
| (2854092) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (2906759), COMPONENT HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| (2909413) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| (3244067) MINI FEED-THROUGH TERMINAL BLOCK, MOUNTING IN CONJUNCTION, WITH FLANGE OR SECURING PIN TERMINAL, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS... | |
| (3244232) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2... | |
| (3244258) MINI FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3248100),MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 1.5 MM², CROSS SECTION: 0.14 MM² - 1.5 MM²,... | |
| (PRICE PER EACH) TERMINAL BLOCK, SINGLE LEVEL, 12 - 2 AWG, 115 A, 600V, . FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/ PK OF 10) KONNECT-IT SINGLE-LEVEL TERMINAL BLOCK, 12-2 AWG, GRAY, 115A, 600V RATED (UL). WORKS WITH JUMPERS KN-2J2, KN-3J2, KN-4J2 OR KN-10J2. 10 PIECES PER PACKAGE.. FREE 2 YEAR... | |
| (PRICE/ PK OF 100) KONNECT-IT SINGLE-LEVEL TERMINAL BLOCK, 26-10 AWG, GREEN, 30A, 300V RATED (UL). WORKS WITH JUMPERS KN-2J10, KN-3J10, KN-4J10 AND KN-10J10. 100 PIECES PER PACKAGE.. FREE 2 YEAR... | |
| (PRICE/PK OF 25) KONNECT-IT SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 26 - 12 AWG, RED, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. FOR USE WITH JUMPERS KN-2J12, KN-3J12, KN-4J12... | |
| (PRICE/PK OF 25) KONNECT-IT SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 26 - 12 AWG, WHITE, 20A, 600V RATED (UL), 35MM DIN RAIL MOUNT. FOR USE WITH JUMPERS KN-2J12, KN-3J12, KN-4J12... | |
| ***INCORRECT PART NUMBER***. FREE 2 YEAR RADWELL WARRANTY | |
| 1415076, TERMINAL BLOCK, MINI, FEED-THROUGH, 32AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| 1704936 WIRE-TO-BOARD TERMINAL BLOCK, 7.62 MM, 3 POSITIONS, 24 AWG, 10 AWG, 4 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1706170, PCB TERMINAL BLOCK, 2 POSITION, GREN / ORANGE, DISPLACEMENT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1711725, PCB TERMINAL BLOCK, 2POSITION, SIDE ENTRY, 24AMP, 250V, 5.08MM PITCH, GREEN, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| 1714971, TERMINAL BLOCK, 2 POSITION, WIRE TO BOARD, HORIZONTAL WITH BOARD, 9.53MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1714984 PCB TERMINAL BLOCK, 32A, 1000V, 3 POSITIONS, 9.52MM PITCH, 5MM SOLDER PIN, 1.3MM HOLE DIAMETER, SCREW CONNECTION WITH TENSION SLEEVE, LINEAR PINNING. FREE 2 YEAR RADWELL WARRANTY | |
| 1715080 PCB TERMINAL BLOCK, 8 POSITION, HORIZONTAL TO BOARD, 5MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1725737 10 POSITION, WIRE TO BOARD TERMINAL BLOCK, HORIZONTAL WITH BOARD, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1727272 PCB TERMINAL BLOCK, 6 POS, SIDE ENTRY, 3.81MM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| 1729018 WIRE-TO-BOARD TERMINAL BLOCK, 5 MM, 2 POSITIONS, 26 AWG, 16 AWG, 1.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1729173 PCB TERMINAL BLOCK, 7 POSITION, 5.08 MM, SIDE ENTRY, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1729209 BARRIER STRIP TERMINAL BLOCK, 10 POSITION, 13.5A, 1.5MM2, 1 ROW(S), 1 DECK(S), THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1729212 BARRIER STRIP TERMINAL BLOCK, 11 POSITION, 13.5A, 1.5MM2, 1 ROW(S), 1 DECK(S), THROUGH HOLE, 5.08MM. FREE 2 YEAR RADWELL WARRANTY | |
| 1803468, TERMINAL BLOCK, HEADER, 3.81 MM, 6 POSITIONS, 8 A, 160 V, THROUGH HOLE VERTICAL. FREE 2 YEAR RADWELL WARRANTY | |
| 1803497 TERMINAL BLOCK, HEADER, 3.81 MM, 9 POSITIONS, 8 A, 160 V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1803565, TERMINAL BLOCK, GREEN, 16POSITION, 3.81PITCH, PLUGGABLE, 8AMP, 250V, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| 1836228 TERMINAL BLOCK, HEADER, 6 POS, 90 DEG, 5.08MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1856139, FIXED TERMINAL BLOCKS, 3 POSITION, 17.5 MM LEADSPACING, STRAIGHT THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1902547, BARRIER STRIP TERMINAL BLOCK, 32A, 4MM2, 2 POSITION, 1 ROW(S), 1 DECK(S). FREE 2 YEAR RADWELL WARRANTY | |
| 1902547, PCB TERMINAL BLOCK, GREEN, 2 POSITION, 32AMP, 1 ROW. FREE 2 YEAR RADWELL WARRANTY | |
| 1904150 PCB TERMINAL BLOCK, 3 POSITION, HORIZONTAL WITH BOARD 0.375" (9.53MM) THROUGH HOLE, SIDE ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| 1904150 PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 1000 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS... | |
| 1907429 WIRE-TO-BOARD TERMINAL BLOCK, 9.52 MM, 3 POSITIONS, 24 AWG, 10 AWG, 4 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| 1907432 TERMINAL BLOCK, 2 POS, SIDE ENTRY, HORIZONTAL TO BOARD, 9.53MM. FREE 2 YEAR RADWELL WARRANTY | |
| 250V CLASS H BLOCK 30A 3 POLE, AMPS(30)--VOLTS(250V AC). FREE 2 YEAR RADWELL WARRANTY | |
| 250V CLASS R BLOCK 60A 1 POLE, AMPS(60)--VOLTS(250V AC). FREE 2 YEAR RADWELL WARRANTY | |
| 6-POLE TERMINAL BLOCK, CONTROL AND POWER WIRE TERMINATION., SHORT CIRCUITING VERSIONS FOR METER SERVICING, CT TAP CHANGING, UL AND CUL RECOGNIZED (E241554), 600 VAC NON-SHORTING STYLE, 300 VAC SHORTING STYLE. | |
| 600V CLASS J BLOCK WITH INDICATION, AMPS(30)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY | |
| 600V CLASS R BLOCK 30A 1P BOX LUG TERM, AMPS(30)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY | |
| 600V CLASS R BLOCK 60A 1P BOX LUG TERM, AMPS(60)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY | |
| 600V CLASS T BLOCK 30A 2 POLE P PLATE, AMPS(30)--VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER TERMINAL BLOCK, TESYS LRD, FOR SEPARATE MOUNTING OF LRD15 AND LR3D15. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER TERMINAL BLOCK, TESYS LRD, SEPERATING MOUNTING, FOR LRD04L-D32L LR3D04L-D32L LR9D01-D32. FREE 2 YEAR RADWELL WARRANTY | |
| AL MECH (P)2X500-4 (S)4/0-6 T URCSA 1 SIDE PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI, M4/8.SN1, M48SN1, TERMINAL BLOCK, GREY, 630V,. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATION DIRECT, KN-T12SP, KNT12SP, TERMINAL BLOCK, 26-12AWG GREY, 20A, 600V, PRICE PER EACH,. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, 2POS, 169°F (76°C) MAX, NEMA TYPE 2, 24VAC/DC, 10' PLENUM RATED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE ACTUATOR, SMARTX SERIES, 24 V, 2.3/2.5 AMP, 50/60 HZ, 2.3/2.4 WATT, FLOATING NON SPRING RETURN, 10 INCH PLENUM RATED CABLE, W/TIME OUT. FREE 2 YEAR RADWELL WARRANTY | |
| BARRIER TERMINAL BLOCK, 175A, BOLT-IN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BASE MODULE, AS-I FLAT, CABLE PIERCING. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BUS ADAPTER / DIN RAIL, FOR ME AND ME-MAX, DESIGN WIDTH: 22.5 MM, 5 PARALLEL POSITIONS, COLOR: LIGHT GRAY, (2201756). FREE 2 YEAR RADWELL WARRANTY | |
| BUS BAR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BUS TERMINAL EXTENSION, RJ45 PLUG, 24 V, END TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| BUSSMANN Panel Accessories KUXSC4 | |
| BUSSMANN, KT4-BK, KT4BK, FUSE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, (1834424) PITCH: 3.81 MM, NUMBER OF POSITION:10, COLOR GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 0 MM PITCH, 5 POSITIONS, FOR USE WITH: COMBICON PC PLUGS, COLOR: GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 0 MM PITCH, 6 POSITION, 47.52 MM, GREEN, 1837256. FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 10 POSITIONS, 50 MM, GREEN, (1783740). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 12 POSITIONS, 0MM PITCH, GREEN, (1783818). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 3 POSITION, 0 MM PITCH, GREEN, (1803947). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, 3 POSITION, 3.81 MM PITCH, GREEN, (1834356). FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, PITCH: 0 MM, NUMBER OF POSITIONS: 3, DIMENSION A: 24.66 MM, COLOR: GREEN, 1837324 . FREE 2 YEAR RADWELL WARRANTY | |
| CABLE HOUSING, PLASTIC, GREEN, 16 POSITIONS, 80 MM DIMENSION. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER MID TERMINAL SHIELD 3P L-FRAME. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK HOLDER, BLACK, (1SFA616601R1100). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK MINIATURE N/C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK MINIATURE N/O. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 2 NORMANLLY OPEN, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 2 POLE, 4 AMP, 240 VAC, SPRING CLAMP CONNECTION, FRONT FASTENING, -25 TO +70 DEGREES C, IP20, (107899). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 230-500 V AC RATING, 24-200 V DC RATING, 1 N.C., SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 500 VOLTS, 6 AMP, 1 POLE, 1 NORMALLY OPEN, CAGE CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, C-H CONTROL BLOCK, SCREW TERM, 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, M22 SERIES, 3 AMP, 230/500 VAC, 1NO, SCREW TERMINAL, SPST-NO, BASE MOUNT, (216380). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, M22 SERIES, 4 AMP, 500 VAC, 220 VDC, CAGE CLAMP, FRONT FIXING, SPST, 1 N/C, -25 TO +70 DEGREES C IP20, 216385. FREE 2 YEAR RADWELL WARRANTY | |
| CONVERTEAM/CEGELEC,M AE-96-10,PC BOARD RTD TERMINATION PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| COVER PLATE, CONNECTOR TERMINAL BLOCK ENDPLATE, RAIL TYPE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Panel Accessories M22-CK01 | |
| CUTLER HAMMER Panel Accessories M22-CK10 | |
| CUTLER HAMMER Panel Accessories M22-CK20 | |
| CUTLER HAMMER Panel Accessories M22-K01D | |
| CUTLER HAMMER Panel Accessories M22-KC01 | |
| CUTLER HAMMER Panel Accessories M22-KC10 | |
| DIN RAIL CONNECTOR (TBUS), 5-POS.,FOR BRIDGING THE SUPPLY VOLTAGE, CAN BE SNAPPED ONTO NS 35/, GREY, 2695439. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL CONNECTOR FOR DIN RAIL MOUNTING, UNIVERSAL FOR TBUS HOUSING, GOLD-PLATED CONTACTS, 5-POSITIONS, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL CONNECTOR, POSITIONS 5, PITCH 3.81MM, (2707437) . FREE 2 YEAR RADWELL WARRANTY | |
| DIN RAIL HOUSING, TALL DESIGN, WITHOUT VENTS, WIDTH: 17.6 MM, CROSS CONNECTION: WITHOUT BUS CONNECTOR, COLOR: GREEN (6021), NUMBER OF POSITIONS CROSS CONNECTOR: NOT RELEVANT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONNECT TERMINAL BLOCK, MINIATURE, FEED-THROUGH, 2 CONNECTIONS/1 ROW, 6 KV SURGE VOLTAGE, 1.02 WATT DISS, M3 SCREW THREAD/9 MM, 16 AMP NOMINAL/MAX, 500 V NOMINAL VOLTAGE, 4MM NOMINAL CROSS SECTION,... | |
| DISCONNECT TERMINAL BLOCK,M6/8.STA SCREW CLAMP TERMINAL BLOCKS,TEST DISCONNECT WITH A SCREWDRIVER SLIDING LINK,GREY,MAIN CIRCUIT 30 AMP,500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER ,TERMINAL BLOCK SWITCH, W/DISCONNECT BLADE,15A,100V 6MM2, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2018, RELAY, SNAP TERMINAL, 6 AMP, 24 VDC, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 30/09/2016, RELAY MODULE, MICRO SERIES, 6 AMP, 12 VDC, 1 CONTACT, SCREW CONNECTOR, DIN RAIL MOUNT, 8556070000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (1402018) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 61 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM 2 -10 MM 2,... | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY TERMINAL STRIP, BARRIER STYLE, 13 TERMINAL, 14 AWG, *** 1 PIECE **. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY TERMINAL STRIP, BARRIER STYLE, 13 TERMINAL, 14 AWG, **QTY: 2 PER PACKAGE**. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY TERMINAL STRIP, FIELD CONTROL SERIES, QTY 2, BARRIER STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUSBAR SUPPLY BLOCK AND TERMINAL, INCOMING TERMINAL BLOCK, 3 BLADED TERMINAL, 64 AMP, 690 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM TERMINAL BLOCK, DELTAV SERIES, ANALOG OUTPUT, 4-20 MA, HART. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM TERMINAL BLOCK, DELTAV SERIES, DISCRETE OUTPUT, HIGH-SIDE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHARM TERMINAL, FUSED, 2 AMP, 250VAC, TEMP: -40 TO 70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CREDIT CARD READER, VX805,160MB SC 3SAM STD KEYPAD, W/CTL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEVICENET, TERMINAL BLOCK, 32 VDC, 500 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT TERMINAL MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DOUBLE-LEVEL TERMINAL BLOCK, 26-12 AWG, 20 AMPS, 300 VOLTS, FOR JUMPERS: KN-J212/KN-3J12/KN-4 J12/KN-10J2, PLASTIC, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTERNAL TERMINALS, S5 SERIES, 400 A, FOR MOLDED CASE CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FEED THROUGH TERMINAL BLOCK, KONNECT-IT SRIES, SINGLE LEVEL, 26-8 AWG WIRE SIZE, 50A, 300V RATED, FOR USE WITH JUMPERS: KN-2J8/KN-3J8/KN-4J8 /KN-10J8, 100 KASCCR, 35MM DIN RAIL MOUNT,... | |
| DISCONTINUED BY MANUFACTURER, FIELDBUS H1, TERMINAL BLOCK WITH INTEGRATED POWER SIMPLEX, LOCAL BUS RATING / 300MA / 12VDC, FIELD CIRCUIT RATING / 400MA/PORT / 28-30VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 9158330001, W/O LED, 6.3AMP, 500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GROUND TERMINAL BLOCK, FEED THROUGH, SCREW CLAMP, 6 MM SPACING, 10 AWG, YELLOW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O BASE, BARRIER STYLE TERMINAL, 32 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O MODULE ACCESSORY, I/O TERMINAL BOARD ASSEMBLIES, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOC, I/O BASE, W/ BOX TERMINALS, HOT INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOCK, I/O BASE, W/ BARRIER TERMINALS, HOT INSERTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 12 POSITION, SPRING STYLE, INPUT, QUANTITY 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 12 POSITION, SPRING STYLE, INPUT, QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 12 POSITION, SPRING STYLE, OUTPUT, QUANTITY 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 12 POSITION, SPRING STYLE, OUTPUT, QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER BAR, 3 POSITIONS, JUMPER FRO PDB 210, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER BAR, JUMPER FOR PDB 160, 2 POSITIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MASS TERMINAL BLOCK, 40 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PICK-OFF PLUG, 800 V, 24 A NOMINAL CURRENT, NUMBER OF POSITIONS: 1, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2- 4 MM2,... | |
| DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION BLOCK, LD SERIES, 3 POLE, 600V, 335A, SCREW TERMINATIONS, 6 MOUNTING POINTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER TERMINAL STRIP, 8 POSITION, SPRING STYLE, QUANTITY 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRINTED-CIRCUIT BOARD CONNECTOR, FEMALE, NOMINAL CROSS SECTION: 2.5 MM2, NUMBER OF POSITIONS PER ROW: 5, PITCH: 5.08 MM, COLOR: GRAY, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE,... | |
| DISCONTINUED BY MANUFACTURER, PROFIBUS DP, TERMINAL BLOCK, 100MA, 5VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RESISTOR BOARD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCREW CLAMP TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID DRIVER, DIN RAIL MOUNT, 5-34 VOLTS DC, 10 AMP MAX VOLT DC INPUT, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL ASSEMBLY OUTLET MODULE, 120 VAC, 125 VDC/24VDC, 1 AMP, GREEN LED INDICATOR LIGHT, 15-GSE5-TR TERMINAL CONNECTIONS, 14- GSED5 TERMINAL CONNECTIONS, 1-FUSE HOLDER. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK 32AMP 800VAC 22-12AWG BLUE, M4/6D21N, ORDER CODE 0125 126.03. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK FUSE HOLDER, DOUBLE-DECK, GREY, 6.3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK SCREW-CLAMP, GRAY, 10 AMPS, 160 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK UNIVERSAL, 30-12AWG, 6.2MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 125V RATING, 12 SCREW TERMINALS, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 1518340000, 6.3 AMPS, 60-150 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 16 CHANNEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5MM, 14AWG, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 24-10 AWG, 25 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 25 AMP, 600 VAC, 24-10 AWG, 6 MM, FEED THROUGH, M46SCRW CLAMP, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 25 AMP, 600 VAC, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 32-CHANNEL, 2-SLOT CARRIER, 8 AMP, 30 VDC, 500-700 MA, 12P0679X012. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 40CONTACT, 6 PER PACKAGE, SERIES 90/70. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 40CONTACT, QTY 1, SERIES 90/70. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4MM, 12-24AWG, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 750 V/900 V, DOUBLE DECK, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 8-POLE, STRAIGHT, W/ WHITE MARKER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, BLUE, 1000 V RATED, 32 AMP, SCREW CLAMP, M4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, CONTROL TESYS, U SERIES, 1.5 MM, 2 250 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FIELDBUS H, 500MA, 32VDC, 5-16HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GRAY, 15 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PCB MOUNT, 30A, 9.52MM, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PLUGGABLE, 8 POSITION, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PM2,5/D-161, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PM2,5/D-61, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, REDUNDANT SLS, 30 VDC RATING, 30 MA MAX CURRENT (PER CHANNEL). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SCREW CLAMP, 500 VAC, 4 MM, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SCREW CLAMP, FEED-THROUGH TYPE, BLUE, SIDE WIRE ENTRY, DIN RAIL MOUNT, IP20 PROTECTION, 3 POLLUTION DEGREE, 1 WATT POWER LOSS, 600 VOLT, 25 AMP, 24-10... | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SCREW CLAMP, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SHORTING STYLE, 30AMP, 4POLE, 300VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, RED,... | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, YELLOW,... | |
| DISCONTINUED BY MANUFACTURER, TERMINAL EXTENSION, 3 POLE, AF145B, (1SFN074710R1000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL RELAY, 4 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL STRIP SET, SPRING STYLE, DEVICENET NIU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL STRIP SET, SPRING STYLE, RELAY ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL STRIP, 25 AMP, 6 POLE, 300V, 2.5MM CROSS-SECTION, SCREW CONNECTION, DIRECT MOUNTING, MEDIUM YELLOW, 0140620000. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TX TERMINAL BLOCK, 4 WIRE, 32MA, 30 VDC, 250 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WIRING TERMINAL LUG SET, 3 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,VERTICA L PLUG CONNECTOR, WIRE-TO-BOARD TERMINAL BLOCK,9 POSITION, PITCH SPACING 3.5 MM,10AMP,160V . FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, WITH GROUND, 26-12 AWG, GRAY, 20 AMP, 300V RATED (UL), 35MM DIN RAIL MOUNT, 100 KA SCCR, WORKS WITH JUMPERS KN-2JTL12 / KN-3JTL12 / KN-4JTL12 AND KN-10JTL12,... | |
| EATON KIT INTERPHASE BARRIER. FREE 2 YEAR RADWELL WARRANTY | |
| EMI POWER LINE FILTER, 10A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:10A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT:... | |
| END BLOCK ASSEMBLY, 4/5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| END BRACKET, FOR AVK DIN RAIL TERMINAL BLOCKS, 495059. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, 18885. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, RIGHT HANDED, NPT THREAD, WITH SUPPLY AIR/EXHAUST AIR, INTERNAL/EXTERNAL PILOT AIR SUPPLY, (18881). FREE 2 YEAR RADWELL WARRANTY | |
| ENSTO Panel Accessories KE62 | |
| ENTRELEC Panel Accessories M4/6.D2 | |
| ENTRELEC Panel Accessories MA2.5/5-CPE | |
| ENTRELEC Panel Accessories MA2.5/5N | |
| ENTRELEC Panel Accessories ML10/13.SFL | |
| FEED-THROUGH TERMINAL BLOCK, 250A, 4P, FLAT/ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER MONOBLOCK BANDPASS 50OHM 902-928MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE FLANGE CABLE, 60-INCH LENGTH, T6. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE BLOCK, 600V CLASS T BLOCK 100A 3 POLE, AMPS(100)--VOLTS(600 VAC). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE HOLDER, 250V, 30A, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE HOLDER, 600V, CLASS R BLOCK, 30AMP, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| FUSED TERMINAL BLOCK, GRAY, MA SERIES, 2 POSITION, 6.3 AMP MAIN CIRCUIT, SCREW CLAMP, DIN RAIL MOUNT, 1SNA115657R2500, 011565725. FREE 2 YEAR RADWELL WARRANTY | |
| GROUNDING MINI TERMINAL BLOCK, GREEN AND YELLOW, 26-10 AWG, 15MM DIN RAIL MOUNT, 100KA SCCR, USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES TO 15MM DIN RAIL THROUGH THE SNAP-ONCLAMPING FOOT,... | |
| HOT SURFACE IGNITOR, UNIVERSAL USE, CERAMIC BLOCK, FURNACE IGNITER. FREE 2 YEAR RADWELL WARRANTY | |
| I/O TERMINAL BLOCK W/CONNECTOR FOR IC693MDL940. FREE 2 YEAR RADWELL WARRANTY | |
| IM-M/IMF MIL/FCN CONNECTOR TERMINAL BLOCK, FOR CONTROL PANEL, 40 ELECTRODES, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| INSTRUMENT TRANSFORMERS INC Panel Accessories IKU8SC | |
| INTERFACE CONVERTER, ASYNC RS232 TO RS422/48, DB9 TO TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| INTERPOSING TERMINAL BLOCK BASE FOR IC693MDL654/655/752/ 753, TBQC BASE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR 3 UNITS OF PDB-160 3 X JUMPER FOR PDB 160. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, SNK SERIES, ORANGE, 32 AMP, 4-POLE, . FREE 2 YEAR RADWELL WARRANTY | |
| JUNCTION BLOCK, ALUMINUM ALLOY, NUMBER OF PORTS: 4, NUMBER OF PINS: 5, MIN SIZE I 10 PIN, RECEPTACLES, NO CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| KDKS, 500 V FUSED DIN RAIL TERMINAL, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| KONNECT-IT FUSE TERMINAL BLOCK, NO INDICATOR, 26-8 AWG, GRAY, 6.3A, 300V RATED (UL). ACCEPTS 5MM X 20MM FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| KONNECT-IT FUSE TERMINAL BLOCK, WITH 110 VDC LED, 26-8 AWG, GRAY, 6.3 AMP, 300V RATED (UL). ACCEPTS 5MM X 20MM FUSES, ** 25 PIECES PER PACKAGE.**. FREE 2 YEAR RADWELL... | |
| KONNECT-IT GROUNDING TERMINAL BLOCK, 26-10 AWG, GREEN AND YELLOW. USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES TO 35MM DIN RAIL THROUGH THE SCREW-DOWNCLAMPING FOOT. FREE 2 YEAR RADWELL WARRANTY | |
| KONNECT-IT SCREW DOUBLE-LEVEL FEEDTHROUGH TERMINAL BLOCK, CONNECTED BETWEEN LEVELS AND DIODE, ACCEPTS WIRE SIZE 26-12 AWG, GRAY, 20A, 35MM DIN RAIL MOUNT, 100KA SCCR. PACKAGE OF 20. FOR USE WITH... | |
| KONNECT-IT SCREW FUSE TERMINAL BLOCK, KN-F10, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 26-8 AWG, GRAY, 6.3A, 300V RATED (UL), 24 VDC LED INDICATOR, 35MM DIN RAIL MOUNT, 100KA SCCR, PRICED... | |
| KONNECT-IT SCREW GROUNDING TERMINAL BLOCK, ACCEPTS WIRE SIZE 26-10 AWG, GREEN AND YELLOW, 35MM DIN RAIL MOUNT, 100KA SCCR. PACKAGE OF 10. USE TO MECHANICALLY AND ELECTRICALLY CONNECT WIRES TO... | |
| KONNECT-IT TRIPLE-LEVEL TERMINAL BLOCK, FOR SENSORS, 24-12 AWG, GRAY, 24A, 300V RATED (UL). WORKS WITH JUMPERS . FREE 2 YEAR RADWELL WARRANTY | |
| KULKA Panel Accessories MIK5 | |
| LAMP BLOCK 380V AC WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| LD26 ADDITIONAL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LD40 ADDITIONAL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR ACTUATOR, SINGLE LONG BLOCK, TYPE A, BALL SCREW, 6MM LEAD, 8MM SCREW SHAFT DIAMETER, 150MM STROKE, WITHOUT COVER . FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE BLOCK, C-LUBE, NON-INTERCHANGEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE STANDARD BALL CARRIAGE PROFILE RAIL - SERIES: LW, FLANGED BLOCK, 21 MM RAIL SIZE, 58.8 MM WIDE, LOAD CAPACITY: 6450 N. FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE STANDARD BALL CARRIAGE PROFILE RAIL - SERIES: LW, FLANGED BLOCK, 27 MM RAIL SIZE, 74 MM WIDE, LOAD CAPACITY: 12800 N. FREE 2 YEAR RADWELL WARRANTY | |
| LOOP-POWERED ISOLATOR, 2-CHANNEL INPUT LOOP-POWERED 2-WAY ISOLATOR, W/ PLUG-IN CONNECTION TECHNOLOGY, FOR THE ELECTRICAL ISOLATION OF ANALOG SIGNALS, INPUT SIGNAL = OUTPUT SIGNAL: 4-20 MA. FREE 2 YEAR RADWELL WARRANTY... | |
| M4/6.DD, SCREW CLAMP TERMINAL BLOCKS, COMPONENT HOLDER, GREY (011516823),(1SNA115 168R2300). FREE 2 YEAR RADWELL WARRANTY | |
| M4/6.RS SPRING LOADED SCREW CLAMP TERMINAL BLOCK, FEED-THROUGH,GREY,MA IN CIRCUIT 32AMP,RATED CROSS-SECTION 4MM,SPACING 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD BLOCK ASSEMBLY, MFLD ISO SERIES, VV82*. FREE 2 YEAR RADWELL WARRANTY | |
| MASS TERMINATION BLOCK, 16 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO BLOCK 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO BLOCK, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| MINI FEED-THROUGH TERMINAL BLOCK, 2 LEVELS, SCEW CONNECTION, NS 15 - NS 35/7.5 - NS 35/15 MOUNTING, 500V, 24A, GRAY, (1414103). FREE 2 YEAR RADWELL WARRANTY | |
| MINI FEED-THROUGH TERMINAL BLOCK, 250 VOLTS, 24 AMPS, SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 2.5 MM SQUARED, MOUNTING TYPE: NS 15, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2,... | |
| MINI FEED-THROUGH TERMINAL BLOCK, SCREW CONNECTION, 2 LEVELS, NS 15 - NS 35/7.5 - NS 35/15 MOUNTING, 500V, 24A, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| MINI FEED-THROUGH TERMINAL BLOCK, VOLTAGE 250V, CURRENT 24 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 2.5 MM², AWG: 24 - 14, WIDTH: 5.2 MM,... | |
| MINI GROUND TERMINAL BLOCK, 2 CONNECTIONS, N5-15 MOUTING,YELLOW/GREN. FREE 2 YEAR RADWELL WARRANTY | |
| MINI GROUND TERMINAL BLOCK, 2 CONNECTIONS, PUSH-IN CONNECTION, 1 LEVEL, 0.14 MM - 1.5 MM CROSS SECTION, NS 15 MOUNTING, GREEN-YELLOW, (3248110). FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR-CONNECTION TERMINAL, W SERIES, 24 AMP, 500 V, 2.5 MM CROSS SECTION, 7 SCREW CONNECTION, 26-12 AWG WIRE SIZE, DIN RAIL MOUNT, -25 TO +55 DEGREE C, 1615270000. FREE 2... | |
| NO LONGER AVAILABLE NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| NON-ADHESIVE LABEL.POLYESTER,6.35 MM/0.25IN,BLACK ON WHITE, 5.5M. FREE 2 YEAR RADWELL WARRANTY | |
| OPERATING MECHANISM, FORCABLE OPERATION DISC SWITCH, OS100J. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Panel Accessories KN-T12RED | |
| PARALLEL WIRING MODULE, FOR MOTOR STARTER TESYS U, 1 MA, PLUG IN FRONT MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| PCB CONNECTOR, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 1.5 MM, NUMBER OF POSITIONS: 5, PITCH: 3.81 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE,... | |
| PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION, L SLOTTED SCREW HEAD, 1.5MM^2 NOMINAL CROSS SECTION, 160V, 8A, (1827224). FREE 2 YEAR RADWELL WARRANTY... | |
| PCB HEADER, 8A, 160V, 4 POSITION, 1 ROW, 3.81MM PITCH, TIN CONTACT SURFACE, MALE, LINEAR PINNING, COMBICON, GREEN, (1803442). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 1 POSITION, 57 AMP, 250 V, 10 MM PITCH, LINEAR PINNING, SCREW CONNECTION, GREEN, -40 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 15 AMP, 300 V, 2 POSITION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5 AMP NOMINAL, 400 V, 2 ROW, 3 POSITIONS, 6 POTENTIALS, (1725025). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5 AMP, SCREW CONNECTION, LINEAR PINNING, 6 POTENTIALS, 3 ROWS, 2 PER ROW, WAVE SOLDER MOUNTING, (1723014). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 17.5A NOMINAL CURRENT, 400VAC RATED VOLTAGE, 2POS, SCREW CONNECTION, W/ TENSION SLEEVE, GREEN, 1715721. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 3 PIN, 500VAC, 630 V, NOMINAL CROSS SECTION: 4 MM2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 3, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, 32 AMP NOMINAL CURRENT, RATED VOLTAGE: 630V, 4MM SQUARED CROSS SECTION, PRODUCT RANGE: MKDS 5, 1 ROW, 2 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, LINEAR PINNING, GREEN. | |
| PCB TERMINAL BLOCK, 41 AMP, 1000 VOLT, 4 POS, 6.35 MM PITCH, SCREW TERMINALS, PCB MOUNT, GREEN, 1777561. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, NOM CURRENT: 13.5 AMP, RATED VOLTAGE (III/2): 200 VAC, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT, 15 AMP, III/2, 400 V, 5.08 MM PITCH, 3 POS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, 1724026. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 125 A, NOM. VOLTAGE: 1000 V, PITCH: 15 MM, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 13.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 17.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 17.5 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 1.5 MM2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM², PITCH: 5 MM, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW CONNECTION WITH TENSION... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 AMP, RATED VOLTAGE (III/2): 400 VAC, NOMINAL CROSS SECTION: 2.5 MM2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW:... | |
| PCB TERMINAL BLOCK, NOMINAL CURRENT: 6 A, 160 V, NOMINAL CROSS SECTION: 0.5 MM2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 6. FREE 2... | |
| PEPPERL & FUCHS Panel Accessories K-CJC-BU | |
| PHOENIX CONTACT Panel Accessories MBK 3 | |
| PHOENIX CONTACT Panel Accessories MSB 2,5 | |
| PLUG COMPONENT 12AMP 4POS SCREW CONN BROWN. FREE 2 YEAR RADWELL WARRANTY | |
| PLUGGABLE TERMINAL BLOCK, 3.5 MM, 8 POSITIONS, 28 AWG, 16 AWG, 1.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK 75AMP 1200V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK MODULE IGBT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTIION BLOCK, ALUMINUM CONNECTORS, 600 VOLTS, 620 AMPS, CU: 760A, 500 LB-IN LINE TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK (REPLACES 0LD35523Z)AMPS(335)- -VOLTS(600VAC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK , AMPS: 380A,VOLTS:600VAC, REPLACES 0LD55523Z. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK W/ DIN MOUNT, AMPS(175)--VOLTS(600 VAC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, (REPLACES 0LD25703Z), AMPS(175)--VOLTS(600 VAC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, 380AMP,600V AC,2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, 760-AMP, 600VAC, REPLACES 0LD55863Z. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK,175 AMP, SINGLE POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK,AMPS(380)--VOL TS(600VAC). FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCKS, MPDB SERIES, 600 VAC, 85 AMP, 3 POLES, 1 INPUT PER POLE, 4 OUTPUTS PER POLE, 4-14 AWG, PANEL MOUNT TYPE, BLACK. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER TERMINAL BLOCK, 3 POLE, CLAMP DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/ROLL LS3E, SELF-LAM LABEL, VINYL 25.4 M. FREE 2 YEAR RADWELL WARRANTY | |
| PRICED EACH,KONNECT-IT DOUBLE-LEVEL TERMINAL BLOCK, WITH 24VDC LED CONNECTED BETWEEN LEVELS, 26-12 AWG, GRAY, 20A, 300V RATED (UL). WORKS WITH JUMPERS KN-2J12, KN-3J12, KN-4J12AND KN-10J12. FREE 2 YEAR RADWELL WARRANTY... | |
| RELAY MODULE, MCZ-SERIES TRAK, NUMBER OF CONTACTS: 1, CO CONTACT AGSNO GOLD-PLATED, RATED CONTROL VOLTAGE: 24 V DC +25 % / -30 %, CONTINUOUS CURRENT: 6 AMP, TENSION-CLAMP CONNECTION, TEST... | |
| SCHNEIDER ELECTRIC Panel Accessories LAD7B205 | |
| SCREW-TYPE END BRACKET MOUNTED ON MR 35 TYPE OF DIN-RAIL, GREY,495099 . FREE 2 YEAR RADWELL WARRANTY | |
| SHUNT TRIP, 120VAC/125VDC, S3/S5. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL CONDITIONER 24VUC. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-LEVEL MINI TERMINAL BLOCK, 26-12 AWG, GRAY, 20A, 300V RATED (UL), WORKS WITH JUMPERS KN-2JM12/ KN-3JM12/ KN-4JM12 AND KN-10JM12, MOUNTS ON 15MMDIN RAIL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 12 - 2 AWG, GRAY, 115 AMP, 600V RATED (UL), PACKAGE OF 40, FOR USE WITH JUMPERS KN-2J2 / KN-3J2 / KN-4J2 AND KN-10J2. | |
| SPARE ASSEMBLY, REP T/BLOCK, N42/44/8200. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED POTENTIOMETER, SCREW TERMINAL, 10 KOHM, CHROME. FREE 2 YEAR RADWELL WARRANTY | |
| SPLICER BLOCK, AMPS(115)--VOLTS(600 VAC). FREE 2 YEAR RADWELL WARRANTY | |
| SPLICER BLOCK, AMPS(255),VOLTS(600V AC). FREE 2 YEAR RADWELL WARRANTY | |
| STACKLIGHT,TERMINAL ELEMENT,BRACKET, T-BASE, 1SFA616075R1002. FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION DEVICE, IN ONE-PIECE, 6.2 MM WIDE, DIN RAIL MODULE, FOR TWO CONDUCTORS, WITH COMMON REFERENCE POTENTIAL., (2804636). FREE 2 YEAR RADWELL WARRANTY | |
| SURGE PROTECTION DEVICE, RAIL-MOUNTABLE, W/ SURGE VOLTAGE EQUIPMENT PROTECTION FOR POWER SUPPLY UNITS, OPTICAL POWER AND ERROR DISPLAY, 24 V, 50-60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH PART, CONTACT BLOCK, DPST, 2NC, SELF MONITORING, SCREW TERMINALS, M22. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE Panel Accessories LAD7B105 | |
| TELEMECANIQUE Panel Accessories LU9BN11 | |
| TERMINAL BLOCK , 25 AMP , 600 V ,24-10AWG, 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK ,85A, 1000V, FEED THROUGH, SCREW CLAMP, BLUE, 1SNA125129R1600. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK ,SCREW CONNECTION, GREEN-YELLOW,4MM,10A WG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 10MM2 6AWG PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 110/220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 11POS 3.5MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 125V 3TERMINAL GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 2.5MM 14AWG GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 30AMP 4POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 30AMP 8-18AWG GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 50AMP 600V SCREW 22-8AWG BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 750V 35MM GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 8MM BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK ADDITION, 3 POLE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK DOUBLE DECK W/2 LEVEL GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK FUSE HOLDER 16A 600V FUSE 16A 250V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK INTERFACE, REDUNDANT SERIAL, 1 AMP, 35 VDC, 5-16 HZ, -40 TO +70 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER BAR, (Z7.281.2227.0). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER BAR, INSULATED, 5PIN, (Z7.280.2527.0). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK JUMPER, NYLON, 24 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK MARKER, 5MM X 7MM, POLYCARBONATE, WHITE, 1 BOX= 2000 PIECES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK MULTIPIN 2.5MM BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS... | |
| TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS... | |
| TERMINAL BLOCK PLUG, 8 AMP, 10 POSITION, 160 V, 3.81 MM, SCREW CONNECTION, GREEN, 1827208. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK POWER 600V 125AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SCREW 6MM BLUE 55AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SCREW CLAMP GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SCREW CONNECTION, .2-2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SEPERATOR, KONNECT-IT, BLUE, USE WITH KN-T2 SERIES BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SEPERATOR, KONNECT-IT, GRAY, USE WITH KN-T2 SERIES BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SINGLE-LEVEL, KONNECT-IT,12-2 AWG, GRAY, 115AMP, 600V RATED (UL). WORKS WITH JUMPERS KN-2J2, KN-3J2, KN-4J2 OR KN-10J2. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK STANDARD TYPE M4/6 BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK SWITCH, W/DISCONNECT BLADE, 6MM2, GRAY, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK UNIVERSAL, 30-12AWG, 6.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK W/SCREW CLAMP 10AMP 300V GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK(EACH), WITH DIODE CONNECTED BETWEEN LEVELS, 26-12 AWG, GRAY, 20A, 300 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10 MM2, 70 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10 MM2, 70 AMP, 600 VAC, 18/6 AWG, BLUE, 1SNA125120R1100. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10AMP, 300 VAC, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10AMP. 300V, 22--18AWG, SCREW CLAMP, DOUBLE DECK, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10PTS/5.08MM, GREY, 10 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 12AWG, 10AMP, 320V, 5MM SPACING, A3 GAUGE TYPE, 2.5 MM² CROSS SECTION, SCREW CLAMP, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 16AMP ,600V ,20-8AWG, GREY,SCREW CLAMP TERMINAL BLOCKS, FOR 6.3 X 32 FUSES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 25AMP, 600VAC, 24-10AWG, VIOLET. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 3-POLE, MAXIMUM CURRENT 63A, 20-8 AWG. FOR USE WITH MPW40 SERIES MANUAL MOTOR PROTECTORS. REQUIRED WHEN USING A MPW40 IN A UL TYPE E APPLICATION 32A AND LESS.. | |
| TERMINAL BLOCK, 30 AMP, 600 V AC, 10 AWG, TYPE M4/6, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 30 AMP, 600 VAC, WIRE SIZE- 10-22 AWG, WHITE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 30 AMP, 600 VAC, WIRE SIZE: 24 TO 10 AWG, DIN RAIL MOUNT, RED. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 32 A, FEED-THROUGH, VOLTAGE RATING- 1000 V, DIN RAIL MOUNT, WIRE SIZE- 10 AWG, YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 32 AMP, 630 V, 4 MM CROSS SECTION, 2 ROWS, 1 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 4 POSITION, BLACK, 12AMP, 320V, 2.5MM2 CROSS SECTION, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 6.3 AMP, W/O FUSE TERMINAL, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 6.3AMP MAX FUSE, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 6MM², 10AWG, 500V, GRAY, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 70AMP, 600V,10MM2, YELLOW, (1SNA105120R2600). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 8 AWG, 10 MM², 16 AMP, 380 VAC,GREY, W/ FUSE HOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 8MM SPACING, 500V, SCREW CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 8MM, NON-FUSE, DIN RAIL MOUNT, M4/8 SF2, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, ACCEPTS 24-12 AWG, GRAY, 24A, 300 VOLT RATED, 35MM DIN RAIL MOUNT, WORKS WITH JUMPERS KN-2JTL12 / KN-3JTL12 / KN-4JTL12 / KN-10JTL12, (PRICE/ PK OF 20). FREE 2... | |
| TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; PITCH SPACING:11MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS... | |
| TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; PITCH SPACING:10MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:9POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS... | |
| TERMINAL BLOCK, CLOSED, YELLOW, 16MM, 1WIRE, 10 TO 1/0, 140AMP, 600V, SCREW CLAMP, (1SNA105124R1600). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, CONTACT PCB, (1929520) , 22 MM L, 10.16 MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DIN RAIL MOUNT, 800 V RATED, 32 AMP RATED, 1 IN / 2 OUT, 6 MM, 1SNA115468R2000, 011546820. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DIN RAIL, 22-10AWG, NO. OF CONTACTS:1;. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DIN RAIL,1P, 600 AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DIN-RAIL, SINGLE SCREW, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DOUBLE DECKER, 110/220VAC, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED THROUGH, SAK SERIES, 10 AMP, 300 V, 12-26 AWG, 4 MM CROSS SECTION, SCREW CONNECTION, -25 TO +55 DEGREE C, DIN RAIL MOUNT, (9503350000). FREE 2 YEAR... | |
| TERMINAL BLOCK, FEED-THROUGH, 6 MM SPACING, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THRU, PLUGGABLE, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FOR POWER BASE LUB320 AND LUB120, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FOR REVERSING MOTOR STARTER TESYS U, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FUSE HOLDER, 15AMP, 600V, W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FUSE TYPE, SCREW CLAMP, . FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GREY, 2 SCREWS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GREY, FEED THROUGH TERMINAL BLOCK, 600V, 150AMP . FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND, 1.5 MM, 12-24 AWG, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND, 16 MM X 12 MM, GREEN/YELLOW, SCREW CLAMP, 1SNA165130R2300, 016513023. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUNDED, YELLOW, W/GREEN, 6MM SPACE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HIGH DENSITY, BOX STYLE, 36 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, LOW VOLTAGE, 6 MM WIDTH, 53.5 MM HEIGHT, 40.5 MM LENGTH, FEED-THROUGH W/ SOLDERED SCREW CLAMP, 1SNA115176R1300. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, M 16/12 PI, 16MM, 4 AWG, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, MINI FEED-THROUGH, 2 CONNECTIONS, 1 ROW, M3 SCREW THREAD, 8 MM STRIPPING LENGTH, GRAY, 1413036. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PCB MOUNT, 30 AMP, 600 V, HORIZONTAL, THROUGH HOLE, 6.35 MM PITCH, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PLUGGABLE, 12 POSITION, PITCH: 3.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, REVERSER CONTROL, SCREW CLAMP TERMINALS, 2/ SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCEW CLAMP, DISCONNECT WITH BLADE WITH TEST SOCKET, GREY, 320 V, 12 AWG, DIN RAIL MOUNTING, MAIN CIRCUIT 10 A, (011550516). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP CONNECTION, 800V, 57AMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, 019563823. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, 24 AMP, 800VAC, RAIL MOUNTABLE, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, 300 VAC/VDC MAX RATED VOLTAGE, 22-10 AWG WIRE SIZE, 20A CURRENT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, DISCONNECT WITH PLUG, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, DOUBLE DECK, GRAY, 1SNA115498R1700. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, DOUBLE DECK, GREY, 22-12AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CLAMP, FEED THROUGH FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SINGLE LEVEL, 600V, 80 AMP, AWG 12-14. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SNA SERIES, 1000 V, 300 AMPS, 1 LEVEL, 2 POSITION, 12 AWG, 5 MM TERMINAL WIDTH, SCREW CLAMP, GROUND TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| TERMINAL BLOCK, STRAIGHT STRAP, 6-POLE, SHORTING, W/MARKER. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, TESYS DECA, 3P, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK,6MM2,750-900V, 55A,010511820. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK,9802720001,10- 60VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK,FUSE 6.3AMP MAX ,SCREW CLAMP,DISCONNECT WITH LEVER,600V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR 15POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL HEADER 19POS 10AMP 300V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, MULTIFUNCTIONAL, 1 FUSE, 1.5 AMP MAXIMUM, 2 PIN, (NO SOCKET). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL MODULE, PROVIDES EOL TERMINATION, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL RELAY 250VAC/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP 10-CIRCUIT 30AMP 600V. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP 10POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP 40POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP 6POS 250VAC GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP MARKER CARRIER, 22 MM X 10 MM X 73.8 MM, PLUG IN MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP MARKER CARRIER, FOR STRIP MARKING, SNAP ONTO END BRACKET E/UK OR CLIPFIX 35, 25MM X 6MM LETTERING FIELD SIZE, TRANSPARENT, (1004306). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP MEDIUM YELLOW 2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| TEST PLUGS, WITH SOLDER CONNECTION, UP TO 1 MM SQUARED CONDUCTOR CROSS SECTION, TIN-PLATED SURFACE, SILVER. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL MAGNETICNETIC TRIP UNIT, TYPE KT, 3 POLE, 175 AMP, 600V MAX, 40 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, COMBINATION TERMINAL BLOCK, TESYS K SERIES, SCREW CLAMP, DIN RAIL MOUNT, CONNECTION ACCESSORY, 45 X 80 X 75 MM, FOR LC1D09 TO LC1D38 CONTACTORS. FREE 2 YEAR... | |
| THERMAL UNIT, 0.44 TO 0.48 FULL LOAD AMPS, FOR USE WITH EATON MS SERIES MANUAL MOTOR STARTER, APPLET. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT, 0.49 TO 0.53 FULL LOAD AMPS, FOR USE WITH EATON MS SERIES MANUAL MOTOR STARTER,. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL UNIT, 0.59 TO 0.64 FULL LOAD AMPS, FOR USE WITH EATON MS SERIES MANUAL MOTOR STARTER, APPLET. FREE 2 YEAR RADWELL WARRANTY | |
| TRANSISTOR BLOCK 50AMP 1100V. FREE 2 YEAR RADWELL WARRANTY | |
| VERTICAL PLUG CONNECTOR, 10POSITION, 5.08MM. FREE 2 YEAR RADWELL WARRANTY | |
| VERTICAL PLUG CONNECTOR, 16PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VERTICAL PLUG, CONNECTOR 15. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Panel Accessories IE-XM-RJ45/IDC-A OUTLET | |
| WEIDMULLER Panel Accessories KDKS-1/35-DB | |
| WEIDMULLER Panel Accessories MC5R-24VDC | |
| WEIDMULLER Panel Accessories MRS-12VDC-1CO | |
| WIRE-TO-BOARD TERMINAL BLOCK, 5 MM, 2 POSITIONS, 24 AWG, 12 AWG, 2.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| WIRE-TO-BOARD TERMINAL BLOCK, 9.52 MM, 2 POSITIONS, 24 AWG, 10 AWG, 4 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| WIRING BRIDGE FOR MODULES W/ CONNECTING PITCH 17.5 MM, 1-PHASE, 3-POSITION, 100 AMP, 2809212. FREE 2 YEAR RADWELL WARRANTY | |
| WIRING TERMINAL LUG SET, J2, FOR 250 FRAME, 3 PIECE. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |