Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev MBK 2 5/E

Description
MINI FEED-THROUGH TERMINAL BLOCK, VOLTAGE 250V, CURRENT 24 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 2.5 MM², AWG: 24 - 14, WIDTH: 5.2 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY
Description
MINI FEED-THROUGH TERMINAL BLOCK, VOLTAGE 250V, CURRENT 24 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 2.5 MM², AWG: 24 - 14, WIDTH: 5.2 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 12177310 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12177310
Terminal Blk/Strip Wiring Dev 12177310
MINI FEED-THROUGH TERMINAL BLOCK, VOLTAGE 250V, CURRENT 24 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 2.5 MM², AWG: 24 - 14, WIDTH: 5.2 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY

MINI FEED-THROUGH TERMINAL BLOCK, VOLTAGE 250V, CURRENT 24 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 2.5 MM², AWG: 24 - 14, WIDTH: 5.2 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 12177310
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details
Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers