ABB AB Terminal Blk/Strip Wiring Dev M4/6-5116-RED

Description
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, RED, IP20/NEMA 1, UL/CSA/CE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, RED, IP20/NEMA 1, UL/CSA/CE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 14742490 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
14742490
Terminal Blk/Strip Wiring Dev 14742490
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, RED, IP20/NEMA 1, UL/CSA/CE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, STANDARD BLOCK TYPE, SCREW CLAMP, 600 VAC RATING, 25-CSA AMP/30-UL AMP, 6 MM SPACING, 10 AWG, SIDE - WIRE ENTRY POSITION, DIN RAIL MOUNT, RED, IP20/NEMA 1, UL/CSA/CE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 14742490
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 98120764 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details