ABB AB Terminal Blk/Strip Wiring Dev MS6/8

Description
TERMINAL BLOCK, 6MM², 10AWG, 500V, GRAY, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, 6MM², 10AWG, 500V, GRAY, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 97564541 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
97564541
Terminal Blk/Strip Wiring Dev 97564541
TERMINAL BLOCK, 6MM², 10AWG, 500V, GRAY, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 6MM², 10AWG, 500V, GRAY, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 97564541
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details