PHOENIX CONTACT USA Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Phoenix Contact MKDSFW 1,5/ 2

Description
TB, WIRE TO BOARD, 2POS, 26-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 26-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Phoenix Contact - 32AC7869 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Phoenix Contact
32AC7869
Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Phoenix Contact 32AC7869
TB, WIRE TO BOARD, 2POS, 26-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 26-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 89671304 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89671304
Terminal Blk/Strip Wiring Dev 89671304
(1717091) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: MKDSFW 1,5, PITCH: 5 MM, CONNECTION METHOD: S. FREE 2 YEAR RADWELL WARRANTY

(1717091) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 2, PRODUCT RANGE: MKDSFW 1,5, PITCH: 5 MM, CONNECTION METHOD: S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 32AC7869 89671304
Product Name Tb, Wire To Board, 2Pos, 26-16Awg; Pitch Spacing Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444041 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.117 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details