Multicomp, Inc. Terminal Blk/Strip Wiring Dev MCTB-92F03M

Description
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32355040 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32355040
Terminal Blk/Strip Wiring Dev 32355040
TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:3POSITIONS; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 32355040
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776153-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - 30.253/L1L2G - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details