Multicomp, Inc. Terminal Blk/Strip Wiring Dev MCTB-92F02M

Description
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 32355032 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32355032
Terminal Blk/Strip Wiring Dev 32355032
TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK PCB, 2 POSITION, 20-10AWG, 7.62MM; PITCH SPACING:7.62MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 32355032
Product Name Terminal Blk/Strip Wiring Dev
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blocks - 29.304 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIFXX005 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details