Automationdirect.com Terminal Blk/Strip Wiring Dev KN-F10L24DC-1

Description
KONNECT-IT SCREW FUSE TERMINAL BLOCK, KN-F10, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 26-8 AWG, GRAY, 6.3A, 300V RATED (UL), 24 VDC LED INDICATOR, 35MM DIN RAIL MOUNT, 100KA SCCR, PRICED FOR ONE PIECE. FREE 2 YEAR RADWELL WARRANTY
Description
KONNECT-IT SCREW FUSE TERMINAL BLOCK, KN-F10, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 26-8 AWG, GRAY, 6.3A, 300V RATED (UL), 24 VDC LED INDICATOR, 35MM DIN RAIL MOUNT, 100KA SCCR, PRICED FOR ONE PIECE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 154644523 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
154644523
Terminal Blk/Strip Wiring Dev 154644523
KONNECT-IT SCREW FUSE TERMINAL BLOCK, KN-F10, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 26-8 AWG, GRAY, 6.3A, 300V RATED (UL), 24 VDC LED INDICATOR, 35MM DIN RAIL MOUNT, 100KA SCCR, PRICED FOR ONE PIECE. FREE 2 YEAR RADWELL WARRANTY

KONNECT-IT SCREW FUSE TERMINAL BLOCK, KN-F10, BLOWN FUSE INDICATOR, ACCEPTS WIRE SIZE 26-8 AWG, GRAY, 6.3A, 300V RATED (UL), 24 VDC LED INDICATOR, 35MM DIN RAIL MOUNT, 100KA SCCR, PRICED FOR ONE PIECE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 154644523
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.073 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers