ABB AB Terminal Blk/Strip Wiring Dev M4/6.H

Description
TERMINAL BLOCK, LOW VOLTAGE, 6 MM WIDTH, 53.5 MM HEIGHT, 40.5 MM LENGTH, FEED-THROUGH W/ SOLDERED SCREW CLAMP, 1SNA115176R1300. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, LOW VOLTAGE, 6 MM WIDTH, 53.5 MM HEIGHT, 40.5 MM LENGTH, FEED-THROUGH W/ SOLDERED SCREW CLAMP, 1SNA115176R1300. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 124792825 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
124792825
Terminal Blk/Strip Wiring Dev 124792825
TERMINAL BLOCK, LOW VOLTAGE, 6 MM WIDTH, 53.5 MM HEIGHT, 40.5 MM LENGTH, FEED-THROUGH W/ SOLDERED SCREW CLAMP, 1SNA115176R1300. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, LOW VOLTAGE, 6 MM WIDTH, 53.5 MM HEIGHT, 40.5 MM LENGTH, FEED-THROUGH W/ SOLDERED SCREW CLAMP, 1SNA115176R1300. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 124792825
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DIN Rail Terminal Blocks - 2783286 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details