Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev MBK 10

Description
DISCONTINUED BY MANUFACTURER, (1402018) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 61 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM 2 -10 MM 2, MOUNTING TYPE: NS 15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (1402018) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 61 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM 2 -10 MM 2, MOUNTING TYPE: NS 15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 42972434 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42972434
Terminal Blk/Strip Wiring Dev 42972434
DISCONTINUED BY MANUFACTURER, (1402018) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 61 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM 2 -10 MM 2, MOUNTING TYPE: NS 15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (1402018) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 61 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM 2 -10 MM 2, MOUNTING TYPE: NS 15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 42972434
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.057 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers