Weidmuller Terminal Blk/Strip Wiring Dev KDKS1/EN4

Description
TERMINAL BLOCK, FEED THROUGH, SAK SERIES, 10 AMP, 300 V, 12-26 AWG, 4 MM CROSS SECTION, SCREW CONNECTION, -25 TO +55 DEGREE C, DIN RAIL MOUNT, (9503350000). FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, FEED THROUGH, SAK SERIES, 10 AMP, 300 V, 12-26 AWG, 4 MM CROSS SECTION, SCREW CONNECTION, -25 TO +55 DEGREE C, DIN RAIL MOUNT, (9503350000). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 6843152 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
6843152
Terminal Blk/Strip Wiring Dev 6843152
TERMINAL BLOCK, FEED THROUGH, SAK SERIES, 10 AMP, 300 V, 12-26 AWG, 4 MM CROSS SECTION, SCREW CONNECTION, -25 TO +55 DEGREE C, DIN RAIL MOUNT, (9503350000). FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, SAK SERIES, 10 AMP, 300 V, 12-26 AWG, 4 MM CROSS SECTION, SCREW CONNECTION, -25 TO +55 DEGREE C, DIN RAIL MOUNT, (9503350000). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 6843152
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2866.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details