Weidmuller Terminal Blk/Strip Wiring Dev MAK-2.5

Description
MOTOR-CONNECTION TERMINAL, W SERIES, 24 AMP, 500 V, 2.5 MM CROSS SECTION, 7 SCREW CONNECTION, 26-12 AWG WIRE SIZE, DIN RAIL MOUNT, -25 TO +55 DEGREE C, 1615270000. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR-CONNECTION TERMINAL, W SERIES, 24 AMP, 500 V, 2.5 MM CROSS SECTION, 7 SCREW CONNECTION, 26-12 AWG WIRE SIZE, DIN RAIL MOUNT, -25 TO +55 DEGREE C, 1615270000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 24174142 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
24174142
Terminal Blk/Strip Wiring Dev 24174142
MOTOR-CONNECTION TERMINAL, W SERIES, 24 AMP, 500 V, 2.5 MM CROSS SECTION, 7 SCREW CONNECTION, 26-12 AWG WIRE SIZE, DIN RAIL MOUNT, -25 TO +55 DEGREE C, 1615270000. FREE 2 YEAR RADWELL WARRANTY

MOTOR-CONNECTION TERMINAL, W SERIES, 24 AMP, 500 V, 2.5 MM CROSS SECTION, 7 SCREW CONNECTION, 26-12 AWG WIRE SIZE, DIN RAIL MOUNT, -25 TO +55 DEGREE C, 1615270000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 24174142
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details