Radwell International Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
(0708250) PANEL FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1683490000) TERMINAL BLOCK, BLACK, 600 V, 27 AMP, AWG 26 TO 12. FREE 2 YEAR RADWELL WARRANTY
(1732140) PCB TERMINAL BLOCK, NOM CURRENT: 22 A, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE:...
(1763230000)TERMINAL BLOCK, DIN RAIL, 12-26 AWG, 4 POSITION, BIEGE. FREE 2 YEAR RADWELL WARRANTY
(2718028) SENSOR/ACTUATOR TERMINAL BLOCK, NOM. VOLTAGE: 250 V, NOM CURRENT: 24 A, CONNECTION METHOD: SCREW CONNECTION, 4TH LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.2 MM 2 -...
(3005798) KNIFE DISCONNECT TERMINAL BLOCK, 400V, 16 AMP. FREE 2 YEAR RADWELL WARRANTY
(5061549), MARKER FOR TERMINAL BLOCK, SHEET, WHITE, UNLABELED, SNAP INTO TALL MARKER GROOVE, 5.2MM, LETTERING FIELD SIZE: 7.5 X4.6 MM. FREE 2 YEAR RADWELL WARRANTY
1608540000, TERMINAL BLOCK, TENSION SPRING, CONN 2.5MM, BEIGE. FREE 2 YEAR RADWELL WARRANTY
2718206, MOTOR TERMINAL BLOCK, FOUR-LEVEL, CROSS SECTION 0.2 MM - 4 MM, AWG: 24 - 12, SCREW CONNECTION, WIDTH 6.2 MM, GRAY, MOUNTING TYPE NS 35/7,5, NS 35/15. FREE 2...
3030958, WARNING COVER. FREE 2 YEAR RADWELL WARRANTY
34 POSITION INTERFACE MODULE TERMINAL BLOCK,SCREW CONNECTION TO RECTANGULAR, FEMALE 16-26 AWG. FREE 2 YEAR RADWELL WARRANTY
63A 3P BUS STAB MODULE. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Panel Accessories ZLS176
ASEA BROWN BOVERI Panel Accessories ZLS178
B&R Panel Accessories X20TB12
B&R Panel Accessories X20TB1F
BARRIER TERMINAL BLOCK, 15A, 300V, 7.62 MM, 4 POSITION, THROUGH HOLE PC PIN. FREE 2 YEAR RADWELL WARRANTY
BELIMO Panel Accessories ZS-T
BUS STAB ADAPTER SINGLE 30AMP. FREE 2 YEAR RADWELL WARRANTY
BUS STAB ADAPTER SINGLE 32AMP. FREE 2 YEAR RADWELL WARRANTY
C3 CONTROLS Panel Accessories WTB2-W16
C3 CONTROLS Panel Accessories WTB2-W4
CLAMPING CLAWS /PAS42B & PAS42S,BLOCK PROFILE CLAMP, PKG /10. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK CONVERSION UNIT, 3 TIER, 16PT, INPUT WIRE BLOCK, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL BLOCK, (1706100000), 2.5 MM, GREEN / YELLOW. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 1 N/O, GOLD FLASHED BLOCK ON METAL BASE, 1 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONVERSION TERMINAL BLOCK, 20 PT, M2.5 SCREW TO FLAT CABLE CONNECTOR,125 VAC ,1 AMP. FREE 2 YEAR RADWELL WARRANTY
CONVERTER TERMINAL BLOCK, SCREW TERMINAL, 34 ELECTRODE, AWG 22 TO 16, 125 VAC/DC, INSULATION RESISTANCE / 1000 M OHM OR GREATER / 500 VDC. FREE 2 YEAR RADWELL WARRANTY
CPD50F D-SUB INTERF.50P.FEM.SLIM. FREE 2 YEAR RADWELL WARRANTY
CROSS BLOCK, ROD TO ROD, 1/2X1/2INCH. FREE 2 YEAR RADWELL WARRANTY
CROSS CONNECTOR, 10 POSITION TERMINAL BLOCK, CROSS CONNECTION JUMPER FLAT PINS, PITCH 0.240" (6.10MM), (1528230000). FREE 2 YEAR RADWELL WARRANTY
CROSS CONNECTOR, WKF TERMINAL BLOCK; ACCESSORY TYPE:CROSS CONNECTOR; FOR USE WITH:WKF SERIES DIN RAIL TERMINAL BLOCKS; NO. OF POSITIONS:20POSITION S; PITCH SPACING:4.2MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR...
CROSS-CONNECTION SLIDER, CROSS-CONNECTOR ACCESSORIES, NO. OF POLES: 10. FREE 2 YEAR RADWELL WARRANTY
CU 2/0 HVY DUTY GRD TE. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Panel Accessories XBMZB6
CUTLER HAMMER Panel Accessories XBUK10FBCN
CUTLER HAMMER Panel Accessories XBUT4BU
CUTLER HAMMER Panel Accessories XBUT4PE
CUTLER HAMMER Panel Accessories XBUT6FBNL250
CUTLER HAMMER Panel Accessories XRR2D24
CUTLER HAMMER Panel Accessories XRU1D120U
CUTLER HAMMER Panel Accessories XRU1D24
CUTLER HAMMER Panel Accessories XRU1D24U
DIGITAL OUTPUT PLUG-IN MODULE, 24VDC, 0.5A, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT TERMINAL BLOCK, WNT SERIES, SINGLE LEVEL, 25 AMP, 600 V, 26-0 AWG, 4 MM CROSS SECTION, DIN RAIL MOUNT, -50 TO +120 DEGREES C, (1010780000). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER ,TERMINAL BLOCK, 45AMP, 600V, 20-8AWG, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1911483102, FUSED TERMINAL BLOCK, GRAY, 10AMP / 250V, 15AMP / 600V, 16-6AWG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ASSEMBLY BLOCK, TERMINAL KIT, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE MODULE, MICRO INNOVATION, REMOTE I/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS STAB ADAPTER, SINGLE POLE, 30 AMP, 1 WIRE, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR MODULE, 24 POLE CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, FOR SIZE 1, 30 AMP, BULLETIN 894. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT TERMINAL, 30 AMPS, 600 VOLTS, WIRE SIZE: AWG 26-10, BLUE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT TERMINAL BLOCK, (PACK OF 50), 300 VDC, 10-19 AMPS, 26-12 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTED I/O, TERMINAL BLOCK FOR XFL52 4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END PLATE TERMINAL BLOCK, GREY, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END PLATE, GRAY, FOR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEED-THROUGH TERMINAL BLOCK, TWO LEVELS, 1ST AND 2ND LEVEL CONNECTION RIGHT, SPRING-CAGE CONNECTION, MOUNTING: NS35/7,5, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEED-THROUGH TERMINAL, SCREW CONNECTION, TS35/TS32 MOUNT, DIN-RAIL MOUNT, 35 MM NOMINAL CROSS SECTION, 16 MM WIDTH, 110 AMP, 600 VAC, 10/2 AWG. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL BLOCK, 10 AMP, 250 V, 10 MM, 16-6 AWG, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL, 3 FUSE, 30AMP, 600VAC, SCREW CONNECTION, CLASS CC ONLY, FUSE CARTRIDGE, IN CLOSED STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUP MARKER, LIGHTNING SYMBOL, SNAP IN, FOR W SERIES, YELLOW, (1055960000), PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONNECTOR FOR CQM1 I/O-UNIT 18POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL BLOCK, 18 SIGNALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, TERMINAL BLOCK, XW2B SERIES, SCREW CONNECTION TO D-SUB, JACKSCREW SOCKET, MALE, 1 AMP, 125 VAC, 40 POSITION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, MARKER TAG, MARKED TB11 THRU TB20, 110 TAGS PER CARD, PRICE PER CARD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PE TERMINAL BLOCK, 6.14 W, 8 KV, 6-0 AWG, M5 SCREW CONNECTION, GREEN/YELLOW -25 TO +55 DEGREE C, DIN RAIL MOUNT, 9512200000. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, SWITCH ASSEMBLY BLOCK, REPLACEMENT PART, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BASE, WINBLOC BASE, 3 WIRE CONNECTION, PUSH-IN TYPE TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK END COVER PLATE, Z SERIES, BEIGE, 30.5 MM DEPTH, 66 MM HEIGHT, 2 MM WIDTH, -25 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK GRAY, 1POLE, 25AMP, 600V, 12-24AWG WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK GROUND, 4MM, GREEN/YELLOW, EARTH, 19.114.104-09. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK JUMPER, 32 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK RELAY, SPRING CONNECTION, 1 POLE, STANDARD RELAY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK UNIVERSAL, 30AMP ,600V, 6.2MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 AMP, 10 MM, 500 VAC, 16-6 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 AMP, 300 V, 20-12 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 AMP, 300 VAC, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 15AMP, 300V, 24-12AWG GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5 MM, 800 V, 24-12 AWG, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5 MM, FEED THROUGH, 800 V, 24 A, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5MM, 500V/800V, 25A, TYPE 4, 28-12AWG, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5MM2, 10AMP, 300VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 20-8 AWG GRAY, 45 AMP, 600 V . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 30-60V, 10 AMP, AWG 20 TO 8, (1012200000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4 CONTACT, 24-12AWG, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4 MM, 20-10 AWG, 600 VAC, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4 MM, 40 AMP, 600 VAC, ORANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4 MM, 6 MM, 32 A, 600 V, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4MM, 800V, 32AMP, TENSION CLAMP CONNECTION, DARK BEIGE, 1806980000Y. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4MM, BEIGE, 40 AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 500V, 2.5MM, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 600 V, 26-12 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 600V, 25A, 24-12AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 800 VAC, 32 AMP, 26 TO 10 AWG WIRE, 10 MM WIRE STRIP LENGTH, BLADE TERMINAL, 6.1 MM W TERMINAL, 0.5 TO 1 N-M, SNAP-ON...
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 800VAC, 16MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, END CAP, 50 AMPS, 600 VOLTS, AWG 26-8, GRAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED THRU, GREEN, 22-10 AWG, SCREW DOWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED-THROUGH, 4MM, 800V, 32 A, BLUE, 1806990000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED-THRU, 76 AMP, 1000 V, 2.43 WATT, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GRAY, 2.5MM, PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GROUND TERMINAL BLOCK, WIRE SIZE: AWG16-8, GREEN-YELLOW . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GROUND, DIN RAIL, WITH SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SCREW TERMINALS, THREE-TIER, 300 VOLT, 22-12 AWG, GRAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SLIDING LINK, 9-POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, TENSION CLAMP 2.5MM 500V BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, TENSION SPRING CONN, 2.5 MM, BLUE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, THRU-WIRE, 2.5MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, W-SERIES, FEED-THROUGH TERMINAL, RATED CROSS-SECTION: 2.5 MM, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, W-SERIES, PE TERMINAL, FEED-THROUGH TERMINAL, RATED CROSS-SECTION: 2.5 MM, SCREW CONNECTION, RATED VOLTAGE: 800, RATED CURRENT: 24 A, 1143060000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL CONNECTOR END PLATE, W SERIES, 81.5 MM TS 35 OFFSET, DIRECT MOUNT, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL END BRACKET RAIL SUPPORT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL, HINGED FUSE, WITH LED, 10 AMP, 250 V, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK FEED-THRU,GRAY,6MM SPACING,HEIGHT:53MM, LENGTH:47.3 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK, FEED-THUR, 205AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK, INSULATED, 6.3AMP, 22-10AWG, 600V, 8MM,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DOUBLE LEVEL TERMINAL BLOCK, GREY, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY
EARTH TERMINAL, 800V, 8KV, GROUND TERMINAL WITH SCREW, GREEN/YELLOW, TS35, 57.516.9055.0. FREE 2 YEAR RADWELL WARRANTY
EARTH TERMINAL, GROUND TERMINAL W/ SCREW CONNECTION, FOR MOUNTING ON TS 35, NOMINAL CROSS SECTION: 70 MM2, WIDTH: 24 MM, COLOR: GREEN-YELLOW, 57.570.9055.0. FREE 2 YEAR RADWELL WARRANTY
EATON 6.2 SPRING CLIP 4 WIRE TB 28-8AWG 6.2 SPRING CLIP 4. FREE 2 YEAR RADWELL WARRANTY
EATON 6.2MM WIDE GREEN FEED THRU TB 26-8AWG. FREE 2 YEAR RADWELL WARRANTY
EATON BLACK TERM BLOCK 6.2MM WIDE BLACK FEED THRU TB. FREE 2 YEAR RADWELL WARRANTY
EATON FUSE BLOCK 6.2MM WIDE FUSE BLOCK 5X20 FUSE. FREE 2 YEAR RADWELL WARRANTY
EATON MULT COND TERMBL 6.2MM WIDE 3 WIRE TB 26-8AWG. FREE 2 YEAR RADWELL WARRANTY
EATON RED TERMINAL BLK 6.2MM WIDE RED FEED THRU TB 26-8AWG. FREE 2 YEAR RADWELL WARRANTY
EATON TERMINAL BLOCK END COVER. FREE 2 YEAR RADWELL WARRANTY
END PARTITION PLATE, BLUE. FREE 2 YEAR RADWELL WARRANTY
END PLATE TERMINAL BLOCK, SEPERATION PLATE, Z-SERIES, BLUE. FREE 2 YEAR RADWELL WARRANTY
END PLATE, 1 - LOW CORROSION STRESS, G1/4, ROHS-COMPLIANT, (533370). FREE 2 YEAR RADWELL WARRANTY
END PLATE, DARK BEIGE, WEMID SERIES W, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
END PLATE, DIE-CAST ALUMINUM, 0 - NO CORROSION STRESS, 539236. FREE 2 YEAR RADWELL WARRANTY
END PLATE, FOR USE WITH TERMINAL BLOCKS, 1.5MM X 56MM X 33.5MM, GREEN. FREE 2 YEAR RADWELL WARRANTY
END PLATE, FOR VALVE MANIFOLD, ISO 5599-2, G3/4 PORTS. FREE 2 YEAR RADWELL WARRANTY
END PLATE, LEFT-HANDED, CX ELECTRICAL CONNECTION, PNEUMATIC INTERFACE FOR CPX TERMINAL, 32 ADDRESSES, 3...8 BAR PILOT PRESSURE, -.9...10 BAR OPERATING PRESSURE, 24VDC, HIGH CORROSION STRESS (3). FREE 2 YEAR RADWELL...
END PLATE, PARTITION PLATE, Z-SERIES, DARK BEIGE, 1632090000. FREE 2 YEAR RADWELL WARRANTY
END PLATE, RIGHT-HANDED, HIGH, WITH PORTS 1 - 3 - 5 - 12/14 - 82/84, WITH PILOT AIR SELECTOR FOR CHOOSING THE PILOT AIR SUPPLY, INTERNAL OR EXTERNAL, REVERSIBLE OPERATION...
END PLATE, TERMINAL BLOCK, BLUE, 1050080000. FREE 2 YEAR RADWELL WARRANTY
END PLATE, Z SERIES, SEPARATION PLATE, BEIGE, 36.95 MM DEPTH, 90 MM HEIGHT, 2 MM WIDTH, 7907370000. FREE 2 YEAR RADWELL WARRANTY
END STOP, UNIVERSAL, XB SERIES, FOR 35MM RAIL, ONE SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
END STRIP, F/35MM RAIL, PLASTIC HARDWARE. FREE 2 YEAR RADWELL WARRANTY
EXTECH Panel Accessories ZBWE102
FEED THROUGH TERMINAL BLOCK, 31AMP, 800V, 30-12 AWG, 2.5MM², CLAMP TERMINATION. FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH TERMINAL, SCREW CONNECTION, 32 AMP, 800 V, 6 MM², BEIGE. FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH TERMINAL, SCREW CONNECTION, GREEN/YELLOW, 1019700000. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, SCREW CONNECTION, 2.5 MM², 500 V, 24 A, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, TENSION CLAMP CONNECTION, 800 VOLTS, 24 AMPS, DARK BEIGE . FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, TENSION-CLAMP CONNECTION, 800 V, 41 A, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, Z-SERIES, TENSION-CLAMP CONNECTION, RATED CURRENT: 24 AMPS, 500V RATED VOLTAGE, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
FESTO Panel Accessories VMPAL-EPL-IPO32
FUSE BLOCK W/LED 12-24V 10A 600V 22-10AWG. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK BEIGE, 2 POSITION, 6.3 AMP, 300 V, 6 MM, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK CARTRIDGE,USES 1/4IN X1-1/4IN FUSE, SCREW CONNECTION,BLACK. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK GRAY 10AMP W:12MM FUSE TYPE 57.910.5255.0,AVAILA BLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK W/LED 230VAC/DC 6MM2. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK,BLACK, 1/4IN X 1-1/4IN, W/ LIGHT, 250V, 10MM, 10AMP,600V. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL, 57.904.6355.0, 10 AMP, 600V, 22 AWG, SCREW CONNECTION, TS 35 / TS 32 MOUNTING, 4MM NOMINAL CROSS SECTION, 6MM WIDTH, GRAY COLOR. FREE 2 YEAR RADWELL WARRANTY
FUSE, TERMINAL, WITH LED, 12-24 VOLT, 22-10 AWG, 600 VOLT, 6.3 AMP. FREE 2 YEAR RADWELL WARRANTY
FUSED TERMINAL BLOCK 10AMP 22AWG DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
GROUND BLOCK, 5.2 MM, 26-12 AWG, GREEN/YELLOW, IEC-XB SERIES. FREE 2 YEAR RADWELL WARRANTY
GROUND TERMINAL, 8.2MM, GROUND BLOCK, 24-8AWG. FREE 2 YEAR RADWELL WARRANTY
IDEC Panel Accessories YW-E10
IEC TERMINAL BLOCK, SPRING CLAMP CONNECTION, MULTI-CONDUCTOR, 5MM WIDTH, 1POINT-TO-2POINT TERMINATIONS, 20AMP 600V MAX, GREY THERMOPLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY
INITIATOR TERMINAL BLOCK WITH SPRING CLAMP CONNECTION FOR MOUNTING ON CONNECTION MODULE, NOMINAL CROSS SECTION 1.5 MM², WIDTH 5 MM, COLOR GRAY,4-LEVEL,DIN RAIL MOUNT,10AMP ,65V. FREE 2 YEAR RADWELL WARRANTY...
INITIATOR/ACTUATOR TERMINAL BLOCK, 17.5 AMP, 250 V 1.5 MM, FLANGE, DIN RAIL MOUNTED, TENSION/SPRING CLAMP, 2 POSITION, 1.5 MM CROSS SECTION, -50 TO +120 DEGREES C, 1651980000. FREE 2 YEAR...
INPUT TERMINAL BLOCK, FOR CTL41E, 1 AMP, 24 V, SPRING CLAMP CONNECTION, (180645). FREE 2 YEAR RADWELL WARRANTY
INSTALLATION GROUND TERMINAL BLOCK, 250 V, 24 A, SCREW CONNECTION,MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
INSUL. JUMPER BAR IVB WK 2,5-3D- M-70. FREE 2 YEAR RADWELL WARRANTY
INSUL. JUMPER BAR IVBWKN35 -2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, TERMINAL BLOCK, 20 CONTACT. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, VARIOFACE, 25 VAC / 60 VDC, 9 POSITION, SCREW CONNECTION, FEMALE D-SUBMINIATURE SOCKET STRIP, MOUNTING ON NS 35 RAILS, (2315162). FREE 2 YEAR RADWELL WARRANTY
JUMPER / CROSS-CONNECTOR,10 POSITION, RED, 24AMP. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR 10POLE. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR 9703 / 8M-50. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR,VB WK 2,5. FREE 2 YEAR RADWELL WARRANTY
JUNCTION BLOCK, 4 PORT 5-WIRE M12 JUNCTION BLOCK, TO MCV-19MR. FREE 2 YEAR RADWELL WARRANTY
LA300/OMN20/UL. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, 5 PORT SOLENOID VALVE, BASE MOUNTED, METAL OR RUBBER SEAL, FLUID: AIR OR INERT GAS. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, 5 PORT, VQC SERIES, FLUID / AIR/ INERT GAS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, CONNECTION BLOCK, CODE M, 1 VALVE POSITION, 2 ADDRESSES, FOR DOUBLE SOLENOID VALVES (WITH QS 16), NPT THREAD. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, VV5Q51/55 MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
MULTI-TIER MODULAR TERMINAL, TENSION-CLAMP CONNECTION, 2.5 MM, 400 V, 20 A, DARK BEIGE, 1782320000, DIRECT MOUNTING, SNAP ON. FREE 2 YEAR RADWELL WARRANTY
ORDER NO. 1636830000, TERMINAL BLOCKS, TENSION CLAMP, Z SERIES, COLOR FEED THROUGH TERMINAL BLOCK, ORANGE, WIDTH: 6MM. FREE 2 YEAR RADWELL WARRANTY
ORDER NO. 7904190000, FEED-THROUGH TERMINALS, BLUE, 600V, 35A, AWG 26 TO 10, 4MM2. FREE 2 YEAR RADWELL WARRANTY
PE TERMINAL BLOCK, 1200 AMP, 800 V, 16-6 AWG, TENSION CLAMP CONNECTION, DIN RAIL MOUNT, GREEN/YELLOW, 1746770000. FREE 2 YEAR RADWELL WARRANTY
PE TERMINAL BLOCK, 6 MM RATED CROSS-SECTION, TENSION-CLAMP CONNECTION, GREEN/YELLOW, 1771360000. FREE 2 YEAR RADWELL WARRANTY
PE TERMINAL BLOCK, TENSION-CLAMP CONNECTION, 6 MM RATED CROSS-SECTION, 720 AMP, GREEN/YELLOW, 1608670000. FREE 2 YEAR RADWELL WARRANTY
PLAIN TEXT DISPLAY TERMINAL, BASIC KEYPAD, DC11V, 273MW. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN TENSION SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL DISTRIBUTOR, 500 VAC, 24 AMP, 6 KV, 2 LEVEL, 2 CONNECTIONS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
SENSOR/ACTUATOR TERMINAL BLOCK, 250 V NOMINAL VOLTAGE, 24 AMP NOMINAL CURRENT, 6 CONNECTIONS, 4 ROWS/4 POTENTIALS, 1 CONNECTION PER LEVEL, 3RD & 4TH LEVEL M3 SCREW THREAD, SCREW CONNECTION, GRAY,...
SPRECHER & SCHUH ,VU4-6 ,VU46 ,TERMINAL BLOCK FEED-THRU, 600V. FREE 2 YEAR RADWELL WARRANTY
SPRECHER & SCHUH Panel Accessories VU4-4
SPRING RETURN CONTACT BLOCK 2 NO FRONT M. FREE 2 YEAR RADWELL WARRANTY
STANDARD TERMINAL BLOCK RELAY, DPDT, 120 VAC/110 VDC, 6 AMP, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
STANDARD TERMINAL BLOCK RELAYS, DPDT, 12 VDC, 6A, DIN RAIL, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
SUPPLY RELOCATION BLOCK,VQ4000,RC3/8 PORT. FREE 2 YEAR RADWELL WARRANTY
TENSION CLAMP TERMINAL, (1608650000), PE TERMINAL, TENSION CLAMP CONNECTION, 2.5 MM, 300 A (2.5 MM), GREEN / YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMIANL BLOCK FEED THROUGH 20-21 AW YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL 2P. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 10MM2 250V 10AMP 16-6AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 14-4AWG 750-900V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 2.5MM 800V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 22-10AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 25AMP 300V 22-12AWG GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 25AMP 600V 24-12AWG DIN RAIL BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 30AMP RED 4MM TENSION CLAMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 4 TIER MOTOR, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 45AMP 600V 20-8AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 4MM SCREW CONNECTION DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 65AMP 600V 16-6AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 6MM 16-8AWG 25AMP 500V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 6MM GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 750-900V 6-16AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 8MM PITCH 3POS 24-8AWG DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BALDOR, 6 CONNECTOR PORTS, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BLUE 2CONDUCTORS W/CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BOLT SCREW TYPE 35MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BRIDGE, PLUG-IN, 2 PIN RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BRIDGE, PLUG-IN, 3POSITION, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK BRIDGE, PLUG-IN, 5POSITION, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CLAMPING YOKE TYPE ZB 4G GN/GE, ELASTIC CLAMPING YOKE TO BALANCE THE BUSBAR CONNECTED, SOLD AS EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONNECTOR, 2 POSITION FEED THROUGH BEIGE, 12-26 AWG, STANDARD DESIGN, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONVERSION UNIT, 1 AMP, 40 POLE, 125 VAC, M3 SCREW CONNECTION, FLAT CABLE, DIN RAIL MOUNT, 0 TO +55 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK COVER, END PLATE, GREY, . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK END PLATE, TAN, 1,5 MM WIDTH, 108.42 MM HEIGHT, 1782340000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FEED THROUGH 2.5MM 800V WHITE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FEED THROUGH 2.5MM BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FEED THROUGH, RAIL MOUNTED TERMINAL, GRAY, 4 MM2, SINGLE LEVEL, 600V, 35A, 26-10 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FEED-THROUGH, 4MM, RED, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FEED-THRU. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FUSE SPRING CAGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK INTERFACE, VARIOFACE MODULE, WITH TWO EQUIPOTENTIAL BUSBARS P1/P2, FOR POTENTIAL DISTRIBUTION, FOR MOUNTING ON NS 35 RAILS. MODULE WIDTH: 70.4 MM, 250 VACV/VDC, 15 AMP. FREE 2 YEAR...
TERMINAL BLOCK JUMPER 10POSITION PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK JUMPER, INTERCONNECTS, ZQV SERIES, FLAT PINS, TWO POSITIONS, YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK JUMPER, MODULAR TERMINALS, 6 POSITIONS, 5.1 MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK MARKER, XB SERIES, BLANK STRIP, FOR CENTER LABELING, 6.2MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK MODULAR W/TENSION CLAMP 2.5MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK NON-INCENDIVE BARRIER 75MA 24VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PARTITION PLATE GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PLUGGABLE 1MM 300V 10AMP BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, COIL VOLTAGE 24 VDC, SPDT CONTACT, CONTACT RATING 250V AT 6 AMP, GOLD-PLATED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, REPLACEMENT RELAY, 1 POLE, STANDARD RELAY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, REPLACEMENT RELAY, 2 POLE, STANDARD RELAY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, 120 VAC, 6 AMP, DIN RAIL MOUNT, SPDT CONTACT CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, HIGH CURRENT, 24V DC, 10 AMP, XR SERIES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, OCTOCOUPLER, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, STANDARD RELAY, 120V AC/110V DC, GOLD-FLASHED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
Terminal Block Relay, Screw Connection, 1 Pole, Standard Relay, 12V DC, ,. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, STANDARD RELAY, 24V AC/DC, GOLD-FLASHED CONTACTS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1 POLE, STANDARD RELAY, 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 1P, HIGH CURRENT, 120VAC/110VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 2 POLE, STANDARD RELAY, 24V AC/DC, 6 AMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAY, SCREW CONNECTION, 2 POLE, STANDARD RELAY, 24V DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RELAYR, SCREW CONNECTION, 1 POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK TENSION SPRING CONN 2.5MM ORANGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK TENSION SPRING CONN 2.5MM YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK THRU WIRE 4MM 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK THRU WIRE 6MM 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK TRIPLE LEVEL 25AMP 22-12AWG EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK W/LED INDICATOR 60-150VAC/DC BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK W/LED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK W/POTENTIOMETER 1KOHMS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK WHITE 10AMP 250V W/FUSE HOLDER 1P. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK WITH COMPONENT, DIODE (1N4007), 0.7V FORWARD / 1300V REVERSE, 1A FORWARD CURRENT, CATHODE (LEFT) / ANODE (RIGHT), TENSION-CLAMP CONNECTORS, 400V, 0.5A, DIN-RAIL MOUNTED, (1650350000). FREE 2 YEAR RADWELL...
TERMINAL BLOCK YELLOW W/GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 1.5 MM, 16 AMP, 250 V, BIEGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10 AMP, 230 VAC, 12 PIN, SAFETY KEYED, PUSH-IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10 MM, 600 V, 27 AMP, 6 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10.2MM WIDE, GRAY,FEED THRU,TB 20-6 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10.2MM WIDE, ORANGE, FEED THRU TB 20-6 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10.2MM, SPRING CLIP, GROUND, 24-6AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 1000V, 95MM, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10AMP, 300V, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 125 AMP, 1000 V, FEED-THROUGH, SCREW-FLANGE CONNECTION, 35 MM², DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 145AMP, 600V,7-2AWG, 15MM, BLUE PER EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 16 MM WIDE, FEED THRU, 14-1/0 AWG, 150 AMP MAX, 600 V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 16 PIN, 2 AMP, 24-50VDC, KEYED, PUSH-IN TERMINAL, GRAY, 28-16 AWG, +5 TO 55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2 CONNECTORS, 400V 18A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2 POSITION, 17 AWG, 4 AWG, 101 A, SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2.5MM, 15AMP, 300V, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2.MM2, 10 AMP, 300VAC, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 20AMP, 600V, 26-12AWG, ORANGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 25AMP, WHITE, 2.5MM, TENSION CLAMP CONNECT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 TIER, 22-12AWG, GRAY, 300 VOLTS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 30 AMP, 6.2MM, 26-10AWG, WHITE SCREW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 300 V, 10 AMP, AWG 20 TO 8, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 30AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 32A, MINI, FOR 15MM RAIL, 24-12AWG, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 32AMP, 600V, 24-10AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 400VAC, SCREW TERMINAL, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 5.2 MM, HYBRID SPRING/SCREW, 3 W, 12 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 5.2MM SPRING CLIP, 28 - 12 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 5.2MM, SPRING CLIP GROUND, 28 - 12AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 5.2MM, SPRING CLIP, BLUE, TB 28-12AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6.2 MM, 20-14 AWG, SINGLE LEVEL, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6.2 MM, SPRING CLIP CONNECTION, LEVEL-GROUND, 28-8 AWG WIRE SIZE, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6.2 SPRING CLIP, 4 WIRE, BLUE, TB 28-8AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6.2MM WIDE, 4 WIRE, 26-8AWG, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6.2MM, SPRING CLIP, TB 28-8AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 8.2 MM WIDTH, FEED THRU, 24-8 AWG WIRE SIZE, DIN RAIL MOUNT, SINGLE LEVEL CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 800V, DIN-RAIL, BEIGE, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BEIGE, 2LEVEL, 400V, 6.1MM WIDTH, SCREW DOWN TERMINATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BEIGE, 600 V, 20 AMP, 2.5 MM, FEED THROUGH TERMINAL, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BEIGE, W-SERIES, 30-70VDC/AC, FUSE TERMINAL, SCREW CONNECTION, 1012200000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BLACK 10-36V,10AMP, AWG 26-12. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BLACK, 12.12MM, G20 FUSE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BLUE, 2.5MM2, 800V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BOLT-TYPE SCREW TERMINALS, FEED-THROUGH, THREADED STUD CONNECTION, DARK BEIGE, 130 AMP, 600V, NO END COVER REQUIRED, 1 LEVEL, 2 CLAMPING POINTS PER LEVEL, SNAP-ON, RATED CROSS SECTION: 35MM,...
TERMINAL BLOCK, COMPONENT TERMINAL, SCREW CONNECTION, RATED CROSS SECTION: 2.5MM², DARK BEIGE, 1 LEVEL, 2 CLAMPING POINTS PER LEVEL, SNAP-ON, 1 AMP, 1000V, ORDER NUMBER: 1023300000. FREE 2 YEAR RADWELL...
TERMINAL BLOCK, DIN RAIL, 2POS, 0AWG; NO. OF POSITIONS:2WAYS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM2; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:32A; RATED VOLTAGE:800V; NO. OF LEVELS:1;
TERMINAL BLOCK, DIN-RAIL, 4POS, 12AWG; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:24AWG; WIRE SIZE AWG MAX:12AWG; CONDUCTOR AREA CSA:4MMª; WIRE CONNECTION METHOD:SCREW; RATED CURRENT:29A; RATED VOLTAGE:800V; NO. OF LEVELS:2.
TERMINAL BLOCK, DINRAIL MOUNT, 2 POSITION, 16 AWG, 4 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DISCONNECT, TB 26-8AWG, 6.2MM, SCREW CONNECTIONS, IEC-XB SERIES, 300/500/600 VOLTAGE RATING. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE DECK, 10 AMP, 300 VAC, 20-12 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, 12-26 AWG, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, 5POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, 6.2MM, BLUE, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, WK SERIES, 24 AMP, 800 V, 2.5 MM CROSS SECTION, 24-12 AWG WIRE SIZE, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH, WK SERIES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THRU, 2.5 MM, 500 V, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH TERMINAL, SCREW CONNECTION, 2.5 MM, 500 VAC, 24 AMP, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 32 AMP, 800 V, 8KV, SCREW CONNECTION, DIN RAIL MOUNT, WK 4/U BL/V0, REPLACEMENT FOR 57.504.0053.6. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 4 MM, GRAY, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 600V, 170A, SCREW CONNECTION FOR MOUNTING ON TS 35/ TS 32, NOMINAL CROSS SECTION: 70 MM, WIDTH: 24 MM, COLOR: GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THRU, 2.5 MM, 800 V, 24 AMP, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FUSE TERMINAL BLOCKS, BLACK, 8 AWG/6 MM2 MAXIMUM WIRE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FUSED, 2POS, 10AWG, NO. OF POSITIONS:2POSITIONS , WIRE SIZE AWG MIN:24AWG, WIRE SIZE AWG MAX:10AWG, CONDUCTOR AREA CSA:4MM, WIRE CONNECTION METHOD:SCREW, RATED CURRENT:6.3A, RATED VOLTAGE:630V, ROHS COMPLIANT: YES.
TERMINAL BLOCK, GRAY, 1.5MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GRAY, IEC 500 V, UL 600 V, IEC 41 A, UL 10 A, 10 AWG/4 MM2 MAXIMUM WIRE, MINI SCREW CONNECTION, 15MM, DIN RAIL MOUNTING. FREE 2 YEAR...
TERMINAL BLOCK, GRAY, TEST DISCONNECT, 1CIRCUIT, 41AMP, 630V, 1016700000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GREEN / YELLOW, TENSION-CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GREEN, BIT OF YELLOW, 4MM2. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GREEN/YELLOW, DIN-RAIL, 6.3 AMP, 600 V, 6 MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GREEN/YELLOW, IEC 500 V, UL 600 V, IEC 41 A, UL 10 A, 26-14 AWG UL/CUL, 24-10 AWG IEC, MINI SCREW TERMINAL CONNECTION, POLYAMIDE 6.6 HOUSING, 15MM, DIN...
TERMINAL BLOCK, GROUND, 26-8AWG, 6.2MM, YELLOW/GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GROUND, PUSH-IN 2.5MM 1:1 1TIER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, H X W X D: 2.75 IN X 2.45 IN X .3 IN, GREY, TWO LEVEL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, IDC HYBRID, 3 WIRE, IEC XB SERIES, 600 V, 15A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, IEC TERMINAL BLOCK, SCREW CLAMP GROUND, 6MM WIDTH, 50 AMPS, DIN RAIL MOUNTING, AWG 26-10, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, IEC,THERMOPLASTIC HOUSING, ZINC PLATED CLAMPING SYSTEM, INTERNAL JUMPERS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, IEC-XB SERIES, DOUBLE LEVEL BLOCKS, SCREW CONNECTION, #26-10 AWG WIRE, IEC 800V, UL300V, IEC 36A, UL 30A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, IEC-XB SERIES, IDC SINGLE LEVEL, GREY, 10 AMP, 600 VAC MAX, POLAMIDE 6.6 MATERIAL, 24 TO 16 AWG, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MINIATURE, GRAY, 30AMP, 22-10AWG, DIN RAIL MOUNT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PUSH IN 2.5MM 1:1 1TIER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PUSH IN, 2_5MM, 20PIN, RED, DIN RAIL MOUNT, . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, RED, 6MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CLAMP, GROUND, 10 AWG RATED CROSS SECTION, 6 MM CROSS SECTION, GREEN/YELLOW, 24-10 AWG, (1SNK506150R0000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CLAMP, SNK SERIES, DOUBLE-DECK, W/1 FEED-THROUGH CIRCUIT, GREY, 800 V, 29 AMP, 4 MM, 5.2 MM SPACING, (1SNK505211R0000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CONNECTION SINGLE LEVEL GROUND BLOCK, GREEN/YELLOW, 12 AWG/2.5 MM2, MAXIMUM WIRE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CONNECTION, SINGLE LEVEL, XB SERIES, 5.2 MM WIDE, GRAY, 20 AMP MAX, 26-12 AWG CU, 600 V RATING, DIN RAIL MOUNT, 5.2 MM PIN SPACING. FREE 2...
TERMINAL BLOCK, SCREW TERMINAL, DIN RAIL MOUNT, THERMOCOUPLE TB. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW TERMINALS, M3.5, 60POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW TERMINATION, 2 POSITION GROUND, 10 MM, 600 V, 16-6 AWG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW, 2.5MM, DIN RAIL, TWO POSITION, 12AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SENSOR/ACTUATOR, GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SNK SERIES, 2 POSITION, GROUND SCREW CLAMP, 12 AWG, DIN RAIL MOUNT, GREEN/YELLOW, (1SNK505150R0000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SPRING CLIP, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, TERMINAL BLOCKS AND SERVO RELAY UNITS, 20 CONNECTOR PINS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, TEST-DISCONNECT TERMINAL, RATED CROSS-SECTION: 4 MM², SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, TOOL FREE WIRING, SIMPLE RELEASE, TEST ACCESS FOR STANDARD PROBES. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, UNIVERSAL, 600V, 20-10AWG, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, W/ RED INDICATOR, CLAMP,115-250 V, (1SNK506415R0000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, X20, 240 VAC / 48 VDC NOMINAL VOLTAGE, 300 VAC / 60 VDC MAX VOLTAGE, 10 AMP, 12 PINS, PUSH-IN TERMINAL, 28-14 AWG. FREE 2 YEAR RADWELL WARRANTY...
TERMINAL BLOCK, XB SERIES, ACCEPTS 10 AWG WIRE, 6.2 MM WIDETH, GRAY COLOR, FEED THROUGH, TB. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, XBUT XB SERIES, SINGLE LEVEL-GROUND BLOCKS, POLYAMIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, YELLOW / GREEN, 800V, 2POSITION, 22-8AWG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, ZS4-WH, DIN-RAIL, 2POS, 12AWG, 2POSITION, WIRE SIZE AWG MIN: 24AWG, WIRE SIZE AWG MAX:12AWG, CONDUCTOR AREA CSA:4MM, WIRE CONNECTION METHOD: SCREW, 32A, (1SNK505065R0000). FREE 2 YEAR RADWELL WARRANTY...
TERMINAL BLOCK,(1SNK508424R00 00), GREY, SCREW CLAMP, DOUBLE DECK, 800 V, 6.3 A, SNK SERIES, POLYAMIDE, 10 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK,50SQUARE MM SIZE,BLUE,2/0-6AWG,1 50AMP,600V,22MM,FEED THRU. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK,6.2MM WIDE ,YELLOW ,FEED THRU, TB 26-8AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK,TENSION SPRING, WHITE, 4MM ,. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BOX, ENCLOSED, TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR, TB91 115A FEED THRU TB GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL FEED-THRU, BEIGE, 1.5 MM, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL GROUND BLOCK, 32AMP, 600VAC, 24-10 AWG, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MARKER PRE-PRINTED 11-20. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MARKER, NUMBER 13, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP COVER, NEMA 2. FREE 2 YEAR RADWELL WARRANTY
TERMINAL.BLOCK,50 POLE,WITH M3.5 SCREWS,STANDART TYPE,. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER RATED CONTROL VOLTAGE 17MM. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE TERMINAL BLOCK, 2.5 MM2, 55V, TYPE B, BEIGE, 1033700000. FREE 2 YEAR RADWELL WARRANTY
TREMINAL BLOCK 24-10AWG 600V GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, WITH SCREW CONNECTION, AND MALE D-SUBMINIATURE PIN STRIP, 37 POSITIONS, (2315146). FREE 2 YEAR RADWELL WARRANTY
VIBRATOR VIBROBLOCK, (VB6-16050-04), ASSEMBLY, COMPENSATING, VOLEX CORD 9", BLACK CORD/2-PRONG PLUG,115V, 60HZ, 0.10AMP. FREE 2 YEAR RADWELL WARRANTY
VIP-2/SC/FLK50/AB-17 56, 2322317, PASSIVE INTERFACE MODULE, . FREE 2 YEAR RADWELL WARRANTY
VQ1000/2000 DOUBLE CHECK BLOCK, SEPARATE TYPE. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER , ZDU4-2/3AN , ZDU42/3AN, TERMINAL BLOCK, 32AMP,800V, 4MM FEED THRU-TERMINAL,TENSIO N CLAMP CONNECTION,BEIGE. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Panel Accessories WAP 2.5-10
WEIDMULLER Panel Accessories WDK-2.5/2D
WEIDMULLER Panel Accessories WDU 10
WEIDMULLER Panel Accessories WDU 2.5/TC TYP K
WEIDMULLER Panel Accessories WDU 2.5
WEIDMULLER Panel Accessories WDU 35
WEIDMULLER Panel Accessories WDU4-1020100000
WEIDMULLER Panel Accessories WPE-4
WEIDMULLER Panel Accessories WPE-4N
WEIDMULLER Panel Accessories WSD-2.5
WEIDMULLER Panel Accessories WSI 4
WEIDMULLER Panel Accessories WSI-6/2/LD-10-36V-DC /AC
WEIDMULLER Panel Accessories WSI-6/2/LD-250AC
WEIDMULLER Panel Accessories WTA-4N-WDK-2.5
WEIDMULLER Panel Accessories ZAP/TW-ZDK-4.2-BEIGE
WEIDMULLER Panel Accessories ZAP/TW7
WEIDMULLER Panel Accessories ZDK 4-2
WEIDMULLER Panel Accessories ZDU-2.5/3AN
WEIDMULLER Panel Accessories ZDU4-2/3AN
WEIDMULLER Panel Accessories ZEW 35
WEIDMULLER Panel Accessories ZQV 4N/10 GE
WEIDMULLER Panel Accessories ZQV 4N/10 RT
WEIDMULLER, ZQV-2.5/6, ZQV256, 1608900000, JUMPER, PLUGGABLE, CROSS-C0NNECTION, 25AMP, 6POLE. FREE 2 YEAR RADWELL WARRANTY
WIELAND Panel Accessories WK6/U
WIELAND Panel Accessories WKN-10/U
WIELAND Panel Accessories WKN-35/U
WIELAND Panel Accessories WKN-70/U
WIELAND Panel Accessories Z7.283.8227.0
WINBLOC BASE MODULE, CAN-OPEN, DIGITAL, 24IN 8OUT, .5AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, LETTER A, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, LETTER T, PRICED EACH CARD. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, NUMBER 12, PRICE EACH CARD. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, NUMBER 16, PRICED EACH CARD. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, NUMBER 25, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, NUMBER 3, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
WIRE MARKER, NUMBER 97, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
XB MODEL SENSOR TERMINAL BLOCK, 300/250 VOLT, GRAY. FREE 2 YEAR RADWELL WARRANTY
ZIPPORT JUNCTION BLOCK, 4 PORTS, 5-PIN M12 SOCKETS, 4-WIRE, 48 VDC, 3A, POWER AND PNP LED INDICATOR(S), 5M INTEGRATED CABLE, IP67. (2) PORT CAPS FOR UNUSED PORTS INCLUDED.. FREE 2...
ZIPPORT JUNCTION BLOCK, 6 PORTS, 4-PIN M12 SOCKETS, 150 VAC/VDC MAX AND 3A RATED, CABLE CLAMP FOR FIELD-WIRED CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY
ZIPPORT JUNCTION BLOCK, 6 PORTS, 5-PIN M12 SOCKETS, 4-WIRE, 150 VAC/VDC, 3A, 5M INTEGRATED CABLE, IP67. (2) PORT CAPS FOR UNUSED PORTS INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
ZIPPORT JUNCTION BLOCK, 6 PORTS, 5-PIN M12 SOCKETS, 4-WIRE, 48 VDC, 3A, POWER AND PNP LED INDICATOR(S), 5M INTEGRATED CABLE, IP67. (2) PORT CAPS FOR UNUSED PORTS INCLUDED.. FREE 2...
ZIPPORT JUNCTION BLOCK, 8 PORTS, 4-PIN M12 SOCKETS, 150 VAC/VDC, 3A, 5M INTEGRATED CABLE, IP67, (2) PORT CAPS FOR UNUSED PORTS INCLUDED. FREE 2 YEAR RADWELL WARRANTY
ZIPPORT JUNCTION BLOCK, 8 PORTS, 5-PIN M12 SOCKETS, 4-WIRE, 48 VDC, 3A, POWER AND NPN LED INDICATOR(S), 5M INTEGRATED CABLE, IP67. (2) PORT CAPS FOR UNUSED PORTS INCLUDED.. FREE 2...
ZIPPORT JUNCTION BLOCK, 8 PORTS, 5-PIN M12 SOCKETS, 4-WIRE, 48 VDC, 3A, POWER AND PNP LED INDICATOR(S), 5M INTEGRATED CABLE, IP67. (2) PORT CAPS FOR UNUSED PORTS INCLUDED.. FREE 2...

<< Prev