Radwell International Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| (0790404) TERMINAL BLOCK,600V,30AMP,22- 10 AWG CU,. FREE 2 YEAR RADWELL WARRANTY | |
| (0790462) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (0790488), UNIVERSAL TERMINAL BLOCK WITH BOLT CONNECTION, CROSS SECTION: 0.1 - 25 MM², WIDTH: 18 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (1046608) DISTRIBUTION BLOCK, THE BLOCKS CAN BE BRIDGED, WITH ONE ANOTHER VIA THE CONDUCTOR SHAFT, FOR CORRESPONDING PLUG-IN BRIDGES, SEE ACCESSORIES, BRIDGED INTERNALLY, NOM. VOLTAGE: 450 V, NOM CURRENT: 17.5... | |
| (1047419), DISTRIBUTION BLOCK, TERMINAL BLOCK, 41 AMP NOMINAL CURRENT, PUSH-IN CONNECTION, W/ SUPPLY, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (1047431) PTFIX 4/18X1 5-G BU. FREE 2 YEAR RADWELL WARRANTY | |
| (1047468) DISTRIBUTION BLOCK, BASIC TERMINAL BLOCK, WITH SUPPLY, NOM. VOLTAGE: 450 V, NOM CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, LOAD CONTACT, CROSS SECTION: 0.14 MM 2 - 2.5 MM... | |
| (1077090), FEED-THROUGH TERMINAL BLOCK, 1000 V, 76 A. FREE 2 YEAR RADWELL WARRANTY | |
| (1176302) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM... | |
| (1182209), FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE:... | |
| (1230474), FEED-THROUGH TERMINAL BLOCK,PUSH IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| (1755648) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1755651) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1764086) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GRAY, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1777752) PC 5/ 5-ST1-7 62. FREE 2 YEAR RADWELL WARRANTY | |
| (1777778) PCB CONNECTOR, FEMALE, GREEN, 41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (1804878) PC 4/10-G-7 62, HEADER, 10 POSITION, 7.62MM PITCH, 20A, 630V. FREE 2 YEAR RADWELL WARRANTY | |
| (1804962) PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1804988) PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF... | |
| (1837030000)MULTI-TI ER TERMINAL BLOCK, PUSH IN, 4MM, 400V, 32AMP, DARK BEIGE . FREE 2 YEAR RADWELL WARRANTY | |
| (1913659) PC 6-16/ 3-G-10 16. FREE 2 YEAR RADWELL WARRANTY | |
| (1934890) PT 1 5/ 5-PVH-5 0. FREE 2 YEAR RADWELL WARRANTY | |
| (1934942) PT 1 5/10-PVH-5 0. FREE 2 YEAR RADWELL WARRANTY | |
| (1934968) PT 1 5/12-PVH-5 0. FREE 2 YEAR RADWELL WARRANTY | |
| (1934971), PC BOARD CONNECTOR, 12A 400V, 5MM PITCH, 13POS, PLUG COMPONENT. FREE 2 YEAR RADWELL WARRANTY | |
| (1935187) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935239) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935297) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935352) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1935365) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1984837) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1985108) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (1990070) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (2835325) BASIC TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (2839648) PT 2+1-S-48DC-ST. FREE 2 YEAR RADWELL WARRANTY | |
| (2900255) 14 MM PLC BASIC TERMINAL BLOCK, FOR HIGH CONTINUOUS CURRENTS, WITH PUSH-IN CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 CHANGEOVER CONTACT, INPUT... | |
| (2900262) PLC-BPT- 24DC/ 1/SEN. FREE 2 YEAR RADWELL WARRANTY | |
| (2900300) PLC-INTERFACE, CONSISTING OF PLC-BPT.../21 BASIC TERMINAL BLOCK, WITH PUSH-IN CONNECTION AND PLUG-IN MINIATURE RELAY, WITH POWER CONTACT, FOR MOUNTING ON NS 35/7,5 DIN RAIL, 1 CHANGEOVER CONTACT, INPUT VOLTAGE... | |
| (2900310) RELAY MODULE, CONSISTS OF PLC-BPT-120UC/21 AND REL-MR-60DC/21AUTERM INAL BLOCK WITH PUSH IN CONNECTION AD PLUG IN MINATURE RELAY, 1 CHANGEOVER CONTACT, INPUT 120VAC/110VDC. FREE 2 YEAR RADWELL WARRANTY | |
| (2900312) PLC-INTERFACE, FOR OUTPUT FUNCTIONS, CONSISTING OF PLC-BPT.../ACT BASIC TERMINAL BLOCK, WITH PUSH-IN CONNECTION AND PLUG-IN MINIATURE RELAY, WITH POWER CONTACT, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 N/O... | |
| (2900443) 6.2 MM PLC BASIC TERMINAL BLOCK, WITH PUSH-IN CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 CHANGEOVER CONTACT, INPUT VOLTAGE 5 V DC. | |
| (2909527) PLC-INTERFACE, CONSISTING OF DIN-RAIL-MOUNTABLE BASIC TERMINAL BLOCK IN 6.2 MM, WITH PUSH-IN CONNECTION AND PLUG-IN MINIATURE RELAY, WITH 6 A POWER CONTACT, 1 CHANGEOVER CONTACT, 12 V DC INPUT... | |
| (2909669), RELAY MODULE, PLC INTERFACE, 110VDC, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| (2967426) RELAY BASE. FREE 2 YEAR RADWELL WARRANTY | |
| (2980267) 6.2 MM PLC BASIC TERMINAL BLOCK, FOR OUTPUT FUNCTIONS, WITH SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, WITH LOAD RETURN LINE CONNECTION... | |
| (2982236) PLC-RSC- 24UC/ 1/S/H. FREE 2 YEAR RADWELL WARRANTY | |
| (3000715) DOUBLE-LEVEL TERMINAL BLOCK, WITH EQUIPOTENTIAL BONDER, NOM. VOLTAGE: 500 V, NOM CURRENT: 22 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST AND 2ND LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS... | |
| (3000926) ,MICRO TERMINAL, NOM. VOLTAGE: 400 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: SCREW CONNECTION, 1ST AND 2ND LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 1.5... | |
| (3002608) FUSE MODULAR TERMINAL BLOCK, FUSE TYPE: GLASS / CERAMICS / ..., FUSE TYPE: G / 5 X 20, NOM. VOLTAGE: 500 V, NOM CURRENT: 28 A, CONNECTION METHOD: PUSH-IN... | |
| (3002609) FUSE MODULAR TERMINAL BLOCK, FUSE TYPE: GLASS / CERAMICS / ..., FUSE TYPE: G / 5 X 20, NOM. VOLTAGE: 24 V, NOM CURRENT: 28 A, CONNECTION METHOD: PUSH-IN... | |
| (3046498) FUSE PLUG, TYPE G FUSE, 10 AMP, 630 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| (3062143) FUSE HOLDER, FUSE TYPE: GPV 10.3 X 38 MM IN ACCORDANCE, WITH 60269-6, NOM. VOLTAGE: 1000 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 10... | |
| (3101016), TERMINAL BLOCK, KNIFE DISCONNECT, 46X5.2MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| (3208128) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208129) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208566) COMPONENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208582) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208745) TERMINAL BLOCK, 3CONNECTIONS, 8KV, 10MM CROSS SECTION, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3208747) PCB TERMINAL BLOCK, 57 A,1000 V, PUSH IN CONNECTION, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (3208773) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3208786) GROUND TERMINAL BLOCK, 3 CONNECTIONS, GREEN / YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3209552) TERMINAL BLOCK, FEED-THROUGH, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (3209617) DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3209662) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210157) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210171) PT 2 5-TWIN-MT OG. FREE 2 YEAR RADWELL WARRANTY | |
| (3210193) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210194) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210198) DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOMINAL CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, CROSS SECTION: 0.14 MM² - 4 MM², AWG: 26 - 12, LENGTH: 74 MM,... | |
| (3210224) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210308) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210541) PCB TERMINAL BLOCK, 500V, 20AMP. FREE 2 YEAR RADWELL WARRANTY | |
| (3210604) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3210609) DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211223) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM... | |
| (3211485) PCB TERMINAL BLOCK, 1000V, 41A, PUSH IN CONNECTION, . FREE 2 YEAR RADWELL WARRANTY | |
| (3211498) PCB TERMINAL BLOCK, 3CONNECTIONS, 8KV, 6MM CROSS SECTION, GREEN/YELLOW, . FREE 2 YEAR RADWELL WARRANTY | |
| (3211758) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211762) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211771) FEED-THROUGH TERMINAL BLOCK- PT 4-TWIN. FREE 2 YEAR RADWELL WARRANTY | |
| (3211778) PCB TERMINAL BLOCK, 4MM SQUARED, 800V, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| (3211786) COMPONENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3211793) DOUBLE LEVEL TERMINAL BLOCK, 300 V, 28 A, 24 - 10 AWG, PUSH IN CONNECTION, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (3211819) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 41 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2 - 10 MM... | |
| (3211854) COMPONENT TERMINAL BLOCK, PRRICE IS EACH, PROTECTIVE CONDUCTOR DOUBLE-LEVEL, CONNECTION METHOD PUSH IN CONNECTON, 1ST AND 2ND LEVEL, CROSS SECTION 0.2MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS... | |
| (3211867), GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. | |
| (3211909) DISCONNECT TERMINAL BLOCK, CURRENT AND VOLTAGE ARE DETERMINED BY THE PLUG USED., NOM. VOLTAGE: 500 V, NOM CURRENT: 28 A, 1 LEVEL, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION:... | |
| (3211935) GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 3, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15,... | |
| (3212065) HIGH-CURRENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212066), GROUND TERMINAL, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: POWERTURN CONNECTION, 1 LEVEL, CROSS SECTION: 2.5 MM2 - 35 MM2, MOUNTING TYPE: NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL... | |
| (3212123) FEED THROUGH TERMINAL BLOCK, 1000 V, 57 A, PUSH IN CONNECTION, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| (3212125) COMPONENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212139) TEST DISCONNECT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212142) PCB TERMINAL BLOCK, 1000V, 16MM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| (3212145) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212146), PCB TERMINAL BLOCK, FEED THROUGH, 76 AMP NOMINAL CURRENT, 1000 VAC NOMINAL VOLTAGE, PUSH-IN CONNECTION, RED. FREE 2 YEAR RADWELL WARRANTY | |
| (3212169) FUSE MODULAR TERMINAL BLOCK, FUSE TYPE: FLAT, FUSE TYPE: TYPE C / MAX. 2.2 W, NOM. VOLTAGE: 12 V, NOM CURRENT: 25 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS... | |
| (3212170) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.5 MM 2... | |
| (3212300) TEST DISCONNECT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212301) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212306), TEST DISCONNECT TERMINAL BLOCK, NOMINAL VOLTAGE; 500 VOLTS, NOMINAL CURRENT; 30 AMPS, PUSH IN CONNECTION, 1 LEVEL, RATED CROSS SECTION; 6MM SQUARED, CROSS SECTION .5MM SQUARED - 10MM SQUARED. | |
| (3212358) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212455) COMPONENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3212950) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213601) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213604) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213607) ,FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2,... | |
| (3213609) TERMINAL BLOCK, 4 CONNECTIONS, PUSH IN, GREEN, MAXIMUM POWER DISSIPATION FOR NOMINAL CONDITION: 1.02 W, RATED SURGE VOLTAGE: 8 KV. FREE 2 YEAR RADWELL WARRANTY | |
| (3213768) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213950) INSTALLATION GROUND TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 24 A, PUSH-IN CONNECTION, 1ST, 2ND AND 3RD LEVEL, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.14 MM... | |
| (3213953) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213961) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3213962) ,INSTALLATION GROUND TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15,... | |
| (3213968) ,TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS... | |
| (3214014) POTENTIAL COLLECTIVE TERMINAL, NOM. VOLTAGE: 1000 V, NOM CURRENT: 25 A, CONNECTION METHOD: PUSH-IN CONNECTION, FIRST LEVEL CONNECTION, INTERIOR, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 1 MM... | |
| (3214495) DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3214518) DOUBLE-LEVEL TERMINAL BLOCK, PROTECTIVE CONDUCTOR, PUSH-IN/PLUG CONNECTION, 1ST AND 2ND LEVEL, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3214547) PCB TERMINAL BLOCK, GRAY, 500V, 1.5MM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| (3214563) ,GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, CROSS SECTION: 0.14 MM2 - 1.5 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. | |
| (3214657) DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3214673) DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| (3244471) SENSOR/ACTUATOR TERMINAL BLOCK, NOM. VOLTAGE: 250 V, NOM CURRENT: 13.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.14 MM 2 - 1.5 MM... | |
| (3244481) SENSOR/ACTUATOR TERMINAL BLOCK, FEED-IN TERMINAL, WITH PROTECTIVE CONDUCTOR FUNCTION, NOM. VOLTAGE: 250 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION:... | |
| (3244517) PTIO 1 5/S/4-LED 24 RD. FREE 2 YEAR RADWELL WARRANTY | |
| (3260052), GROUND MODULAR TERMINAL BLOCK, 2 CONNECTIONS, 1 POSITION, POWER-TURN CONNECTION, 1 LEVEL, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3260106) ,GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: POWER-TURN CONNECTION, 1 LEVEL, COPPER DIN RAIL, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| (3260133) ,HIGH-CURRENT TERMINAL BLOCK, NOM VOLTAGE 1000 V, NOMINAL CURRENT: 232 A, CONNECTION METHOD: POWERTURN CONNECTION, 1 LEVEL, CROSS SECTION: 25 MM2 - 95 MM2, MOUNTING TYPE: DIRECT SCREW CONNECTION,... | |
| (3270118),MARSHALLIN G PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2... | |
| (3270121),MARSHALLIN G PANEL, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 10 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2... | |
| (3270197) FUSE MODULAR TERMINAL BLOCK- PTC 4-HESILA 250 (5X20). FREE 2 YEAR RADWELL WARRANTY | |
| (3270200), FUSE MODULAR TERMINAL BLOCK, 6 AMP, 6 KV RATED SURGE VOLTAGE, 10-12 MM STRIPPING LENGTH, BLACK, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| (3273132) DISTRIBUTION BLOCK, THE BLOCKS CAN BE BRIDGED, WITH ONE ANOTHER VIA THE CONDUCTOR SHAFT, FOR CORRESPONDING PLUG-IN BRIDGES, SEE ACCESSORIES, BLOCK, WITH HORIZONTAL ALIGNMENT, NOM. VOLTAGE: 690 V, NOM... | |
| (3273164) DISTRIBUTION BLOCK, THE BLOCKS CAN BE BRIDGED, WITH ONE ANOTHER VIA THE CONDUCTOR SHAFT, FOR CORRESPONDING PLUG-IN BRIDGES, SEE ACCESSORIES, BLOCK, WITH HORIZONTAL ALIGNMENT, NOM. VOLTAGE: 690 V, NOM... | |
| (3273266) DISTRIBUTION BLOCK, THE BLOCKS CAN BE BRIDGED, WITH ONE ANOTHER VIA THE CONDUCTOR SHAFT, FOR CORRESPONDING PLUG-IN BRIDGES, SEE ACCESSORIES, BASIC TERMINAL BLOCK, NOM. VOLTAGE: 450 V, NOM CURRENT:... | |
| (PRICE/PK OF 100) TERMINAL BLOCKS - END BRACKET 8MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 20) TERMINAL BLOCKS - SPRING CLAMP TERMINALS - CONNECTING BRIDGE 3. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/PK OF 5) TERMINAL BLOCKS - CONNECTION BRIDGE 10. FREE 2 YEAR RADWELL WARRANTY | |
| 1 POLE, 1,000 VOLT, 32 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE PASSTHROUGH TERMINAL BLOCK 2 CONTACTS, 26 TO 12 AWG COMPATIBILITY, 47-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 1 POLE, 500 VOLT, 10 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 1/2 TO 16MM COMPATIBILITY, 60-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 1 POLE, 500 VOLT, 6.3 AMP, -40 TO 266°F, DIN RAIL MOUNT, POLYAMIDE FUSED TERMINAL BLOCK 3 CONTACTS, 26 TO 10 AWG COMPATIBILITY, 56-1/2MM HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 1061722, MARSHALLING PANEL. FREE 2 YEAR RADWELL WARRANTY | |
| 16388 - MULTI-BEAM: 3 AND 4 WIRE POWER BLOCK; RANGE: DEPENDS ON SENSOR; INPUT: 210-250V AC; OUTPUT: SPST ISOLATED SOLID-STATE SWITCH; WIRING CHAMBER. FREE 2 YEAR RADWELL WARRANTY | |
| 1725107 PCB TERMINAL BLOCK, 2 POS, 3.5MM PITCH, PLUG, 24-16AWG, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| 1935200 PCB TERMINAL BLOCK, 6 POSITION WIRE TO BOARD TERMINAL BLOCK HORIZONTAL WITH BOARD, 5 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1935268 PCB TERMINAL BLOCK, 12 POSITION, SIDE ENTRY, 5 MM LEADSPACING, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 1989476 PCB TERMINAL BLOCK, 5 POSITION, SCREW, 5MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| 3211271, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| 3211274, PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| 3211279, PLUG, RIGHT ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| 3212133, FUSE MODULAR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| 3212172,FUSE MODULAR TERMINAL BLOCK, FUSE TYPE: FLAT, CONNECTION METHOD: PUSH-IN CONNECTION, CROSS SECTION: 0.5 MM²- 10 MM², AWG: 20 - 8, NOMINAL CURRENT: 25 A, NOM. VOLTAGE: 24 V, WIDTH:... | |
| 48.5MM LONG, TERMINAL BLOCK END STOP USE WITH NYST TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| 6.2 MM PLC BASIC TERMINAL BLOCK WITH SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 PDT, INPUT VOLTAGE 230 V AC/DC, TERMINAL BLOCK... | |
| 6.2 MM PLC BASIC TERMINAL BLOCK, (2900448) RELAY BASE, FOR MOUNTING ON DIN RAIL, NS 35/7-5, 5 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AL MEC (4) 4-14 (1) MTG T UR CSA. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Panel Accessories PN-140582 | |
| BASIC TERMINAL BLOCK, 14 MM, PLC, WITH PUSH-IN CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, (2900283). FREE 2 YEAR RADWELL WARRANTY | |
| BASIC TERMINAL BLOCK, 2900446, WITH PUSH-IN CONNECTION, WITHOUT RELAY, INPUT VOLTAGE 24 V AC/DC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK (LONGER PIN VERSION), 60 X 62 MM, 26 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| BOARD STACKING CONNECTOR, 20 CONTACTS, 1 ROW, MALE, 2MM PITCH, STRAIGHT, SOLDER TERMINAL, SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| BOLT CONNECTION TERMINAL BLOCK, 1 LEVEL, NS 35/7.5 - NS 35/15 MOUNTING, 800V, 41A, GRAY, (0790433). FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGE CONNECTOR 6MM 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| BRIDGING BAR, TO SUIT, OT160E04 TO OT250E04CP, PACK OF 4, (SCA022767R7040). FREE 2 YEAR RADWELL WARRANTY | |
| BUSSMANN Panel Accessories NDN3-WH | |
| COMB JUMPER BAR, 10 PIN, . FREE 2 YEAR RADWELL WARRANTY | |
| COMB JUMPER, RED, PC 12 POLES, 16 A, (1SNA205532R2300), (020553223). FREE 2 YEAR RADWELL WARRANTY | |
| COMB JUMPER,PC 10 POLES, 16 A, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| COMB-TYPE JUMPER BAR,10 POLE, 50 AMP,TYPE: PC8, USED WITH TERMINAL BLOCK TYPE: M 6/8 - M 6/8.S, 011653910, 11653910, AKA: 016331324. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT TERMINAL BLOCK, (3211430), 1300 V, MAXIMUM CONTINUOUS CURRENT, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT TERMINAL BLOCK, 500 V, 20 A, 1ST AND 2ND LEVEL, (3210925). FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT TERMINAL BLOCK, PUSH-IN CONNECTION, 26-12 AWG, 500V, 22A, PUSH-IN CONNECTION, 2.5MM^2 RATED CROSS SECTION, GRAY, (3211480). FREE 2 YEAR RADWELL WARRANTY | |
| COMPONENT TERMINAL BLOCK, REVERSE VOLTAGE: 1300 V, MAXIMUM CONTINUOUS CURRENT: 0.5 A, WITH INTEGRATED 1N4007 DIODE, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 0.5 A, PUSH-IN CONNECTION, 1ST AND 2ND LEVEL,... | |
| COMPONENT TERMINAL BLOCK, THE MAX. CURRENT IS DETERMINED BY THE DIODE. INSTALLED: DIODE 1N 4007, REVERSE VOLTAGE: 1300 V, MAXIMUM CONTINUOUS CURRENT: 0.5 A., WITH INTEGRATED 1N4007 DIODE, NOM. VOLTAGE:... | |
| COMPONENT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION BLOCK, FOR COMPONENT ADAPTER, 3 POLE, 60 MM SYSTEM, 250 AMP, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, HEADER, CUTTABLE, GOLD, 28 POS, 2 ROW, 2.54MM, 13.72MM MATING LENGTH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, OIL TIGHT, 600 VAC MAX, 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL FIBER OPTIC SENSOR, END UNIT FOR FS-V22R/FS-V22G. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT TERMINAL BLOCK, OPEN-SIDE-PANEL, VOLTAGE RATING: 500V, CURRENT RATING: 20A, NUMBER OF [CONTACTS]: 2, WIRE-STRIPPING LENGTH [MM]: 10-12, WIRE-GAUGE [AWG]: 24...10, SURGE RATING: 6KV, DIN RAIL MOUNTING: NS 35/7-5, AMBIENT... | |
| DISCONNECT TERMINAL BLOCK, PUSH-IN CONNECTION, LEVEL 1, 500 V, 20 AMP, 24-10 AWG, GRAY, (3211922). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONNECT TERMINAL BLOCK, WITH DISCONNECT SLIDE, 800 V, 36 A, GRAY, 0790446. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2967219, RELAY BASE, 6.2 MM PLC BASIC TERMINAL BLOCK W/SPRING-CAGE CONNECTION, W/O RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 PDT, INPUT VOLTAGE... | |
| DISCONTINUED BY MANUFACTURER, ATTACHMENT FOR PZ-G, POLYACETAL MATERIAL, 2 PER SET . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CABLE TERMINATION LOOP, I/O MODULE TO TERMINATION UNIT CABLE, 300V, 10FT, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONNECTION SET, SPARE ANALOG, 5 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 2NO/2NC, DOUBLE BLOCK, REAR CONNECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DECA, TERMINAL BLOCK, 15 PIN, RAIL MOUNT, W/D-SUB CONNECTOR, M1302.6972. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DUAL TERMINAL STRIP BOARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, END PLATE, P-SERIES, DARK BEIGE, WEMID 2.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INPUT SIMULATOR, FOR ANALOG INPUT MODULES SIMULATOR, CABLE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE TERMINAL BLOCK, 125V, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, JUMPER BAR COMB, TYPE 10POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE OPTOCOUPLER, 110 VAC, 60 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PCB HEADER CONNECTOR, 10 POSITION, 2.5 MM CROSS SECTION, 5.08 MM PITCH, 10 AMP, 250 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOENIX CONTACT, PI-EX-ME-RPS-I/I, PIEXMERPSI/I, 2835435, POWER SUPPLY INTRINSICALLY SAFE, 0/4-20MA, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SOCKET BLOCK, 8 PORT, 7 AMP, 250 VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SOCKET, 110 VDC, 120VAC, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCREW TERMINAL BLOCK, FOR MT-Y16T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SCREW TERMINAL POTENTIAL BLOCK - MT-X16. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SURGE PROTECTOR, 120/208 V, 48KA, 3PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK , DIN-RAIL , 16 MM2 , 60V , BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK CONNECTOR, FOR CJ1 SERIES, 18 POSITION, SCREW TERMINAL, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 12 AMP, 4 POSITION, 250 V, 5.08 MM, SCREW CONNECTION, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2 POSITION, (1721044). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 20 PIN, 24~28 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PUSH-IN, DIN-RAIL, 800 VAC, 4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, RELAY BASE, 24 VDC INPUT, 1 NORMALLY OPEN, SPRING-CAGE TERMINAL CONNECTION, LOAD RETURN LINE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SPRING CAGE CONNECTION, GRAY, 3003790. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK,24AMP,750V,2.5 MM,BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK COVER, FOR USE WITH 175A OPEN STYLE 3 POLE BLOCKS EXCEPT HPB106-3 BLOCK, SHORT CIRCUIT CURRENT RATING UP TO 200 KA, 600 VOLTS AC/DC, 310 AMPS, PANEL MOUNT,... | |
| DISTRIBUTION BLOCK, BASIC TERMINAL BLOCK WITH SUPPLY, 300 V, 50 AMP, 20-8 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, BASIC TERMINAL BLOCK, 17.5 AMP, 450 V, SNAPS INTO DIN RAIL ADAPTER, DIRECT MOUNT WITH FLANGE, FREE-HANGING, BLUE, (1045925). FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, BASIC TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, NUMBER OF CONNECTIONS: 12. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, BLOCK WITH HORIZONTAL ALIGNMENT, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, NUMBER OF CONNECTIONS: 12. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, BLOCK WITH HORIZONTAL ALIGNMENT, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, NUMBER OF CONNECTIONS: 6. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, CONNECTION METHOD: PUSH-IN CONNECTION, LINE CONTACT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK, NOMINAL VOLTAGE: 800 V, NOMINAL CURRENT: 63 A, CONNECTION METHOD: PUSH-IN CONNECTION, LOAD CONTACT, PUSH-IN CONNECTION, LINE CONTACT, MOUNTING TYPE: NS 35/7,5-NS 35/15, COLOR: BLUE. FREE 2 YEAR... | |
| DISTRIBUTION BLOCK, PUSH-IN CONNECTION, NS 35/7.5 - NS 35/15 MOUNTING, WHITE, 10MM^2 RATED CROSS SECTION, (3273626). FREE 2 YEAR RADWELL WARRANTY | |
| DISTRIBUTION BLOCK,(3273946), 32A, 450V, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, (3210596), PROTECTIVE CONDUCTOR, PUSH-IN CONNECTION, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, 3210400, 400V, 16A. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, GRAY, PUSH-IN CONNECTION, (3209604). FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 16 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST AND 2ND LEVEL, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.14 MM 2... | |
| DOUBLE-LEVEL TERMINAL BLOCK, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 22 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, W/ EQUIPOTENTIAL BONDER, PUSH-IN CONNECTION, 1 LEVEL, NS MOUNTING, NOMINAL VOLTAGE: 500 VOLT, NOMINAL CURRENT: 22 AMP, GRAY, (3210211). FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE-LEVEL TERMINAL BLOCK, WITH EQUIPOTENTIAL BONDER, NOM. VOLTAGE: 800 VAC, NOMINAL CURRENT: 20 AMP, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST AND 2ND LEVEL, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14... | |
| EARTH TERMINAL, GROUNND TERMINAL, OT16-40, DR MNT,FOR DOOR MOUNTED SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| EDISON OPEN TERMINAL BLOCK, 310A, 3-POLE, LINE SIDE: 1 OPENING ACCEPTS 350 MCM TO 4 AWG, LOAD SIDE: 6 OPENINGS ACCEPT 4 AWG TO 12 AWG, PANEL MOUNT, UL 1059... | |
| EMI POWER LINE FILTER, 6 AMP, 250 VAC, SINGLE PHASE, 2 STAGE, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| END BRACKET, SCREW FOR 35MM DIN RAILS. FREE 2 YEAR RADWELL WARRANTY | |
| FEED THROUGH TERMINAL BLOCK, 24A, 500V, PLUG IN TERMINATION, GREY, SINGLE LEVEL, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, (3211797), 10MM. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 1000 V, 41 A, PUSH-IN CONNECTION, RATED CROSS SECTION: 6 MM2, CROSS SECTION: 0.5 MM2 - 10 MM2, MOUNTING TYPE: NS 35/7, 5, NS 35/15, COLOR: RED,... | |
| FEED-THROUGH TERMINAL BLOCK, 24 AMP, 800 V NOMINAL, PUSH-IN CONNECTION, 1 LEVEL, RED, (3209512). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 3209594, DIN-RAIL MOUNT, PRICE PER EACH, . FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 500 V, 24 AMP, PUSH-IN/PLUG CONNECTION, 4 CONNECTIONS, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 500V, 24 AMP, PUSH-IN / PLUG CONNECTION, NS 35/7.5, NS 35/15, GRAY COLOR, (3209633). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 600 V, 30 AMP, 24-10 AWG, PUSH-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 600 V, 32 AMP, PUSH-IN CONNECTION, 1 LEVEL, 3 CONNECTIONS, NS 35/7.5 - NS 35/15 MOUNTING, BLUE, (3211775). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 800 V, 24 A, PUSH-IN CONNECTION, 4 CONNECTIONS, 26 - 12 AWG, WIDTH: 5.2 MM, GRAY, NS 35/7. 5 - NS 35/15 MOUNTING, (3209578). FREE 2 YEAR... | |
| FEED-THROUGH TERMINAL BLOCK, 800 V, 24 A, PUSH-IN CONNECTION, MOUNTING TYPE: NS 35/7,5/NS 35/15, ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, 800V, 24A, 2 POS., PUSH-IN CONNECTION, 3209514. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, NOM CURRENT: 24 AMP, NOM VOLT: 800 V, CONN METHOD: PUSH-IN, 1 LEVEL, NUMBER OF CONN: 3, OPEN SIDE PANEL, BROWN COLOR, (3211253). FREE 2 YEAR RADWELL... | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 76 A, NUMBER OF CONNECTIONS: 3, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 16 MM2(3208760) PCB TERMINAL BLOCK. FREE 2 YEAR... | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 17.5 A, NUMBER OF CONNECTIONS: 4, CONNECTION METHOD: PUSH-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, PUSH-IN CONNECTION, MOUNTING TYPE: NS 35/7 / NS 35/15, ORANGE, (3211210). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS... | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A. FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: PUSH-IN CONNECTION, (3211777). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, PLUG-IN TERMINAL BLOCK, 2 CONNECTIONS, 1 ROW, 1 POTENTIAL, 6 KV, 0.77 W, (3210033). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, PUSH-IN CONNECTION, 2.5MM^2 RATED CROSS SECTION, NS 35/7.5 - NS 35/15 MOUNTING, 800V, 24A, YELLOW, (3209553). FREE 2 YEAR RADWELL WARRANTY | |
| FEED-THROUGH TERMINAL BLOCK, VARIOFACE SERIES, 2-CONDUCTOR SCREW CONNECTION, FOR PLC-INTERFACE UNIVERSAL SERIES, 250 VAC, 6 AMPS, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| FORK TERMINAL UCBB 22-10AWG 100/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE MODULAR TERMINAL BLOCK, 6.3 AMP, 500 V, FUSE TYPE: GLASS, NUMBER OF POSITIONS: 1, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2- 6 MM2,... | |
| FUSE MODULAR TERMINAL BLOCK, FLAT FUSE, TYPE F (MINIATURE), 24 VOLT NOMINAL, 10 AMP NOMINAL, PUSH-IN CONNECTION, 4 MM 2 RATED CROSS SECTION, 0.2 MM 2 - 6 MM 2... | |
| FUSE MODULAR TERMINAL BLOCK, PUSH-IN CONNECTION, GLASS/CERMAIC FUSE TYPE, G / 6.3 X 32 FUSE TYPE, 1 LEVEL, 6MM^2 RATED CROSS SECTION, NS 35/7.5 - NS 35/15 MOUNTING, 10A, 630... | |
| FUSE PLUG W/LED, 24VDC ,6.2MM, BLACK, (3036819). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, 24V, 6.3A, BLACK, 820K OHMS, (3036825). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, P-FU SERIES, 6.3 AMP, 500 VAC, TYPE G, PLUG IN MOUNT, (3036806). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, PLUG CONNECTION, 6.3 AMP NOMINAL CURRENT, 250 VOLT, G/5X20 FUSE TYPE, PLUG-IN MOUNT, BLACK COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, PLUG CONNECTION, 6.3A, 500V, 6.2MM, FUSE TYPE: G / 5 X 20, BLACK, (3036807). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, PLUG CONNECTION, 6.3AMP, 250V, 6.2MM FUSE TYPE G, PLUG IN MOUNTING, BLACK (3209248). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE PLUG, TERMINAL BLOCK, 24 VDC, BLACK, 6.3 AMP NOMINAL CURRENT, (3209235). FREE 2 YEAR RADWELL WARRANTY | |
| FUSE TERMINAL BLOCK, MODULAR, 12-30 VAC/DC, .31-.95 MA, 10 AMP, GLASS/CERAMIC FUSE, TYPE G FUSE, PUSH-IN CONNECTION, MOUNTING TYPE NS 35/7.5 & NS 35/15, BLACK. FREE 2 YEAR RADWELL WARRANTY... | |
| FUSED TERMINAL BLOCK, 2 POSITIONS, 24 AWG, 10 AWG, 6 MM, PUSH IN, 6.3 A. FREE 2 YEAR RADWELL WARRANTY | |
| FUSED TERMINAL BLOCK, 2 POSITIONS, 6.3 AMP, 12-30 VAC/DC, 4 KV, 1.02 W, 0.95 MA, 10-12 MM STRIPPING LENGTH, DIN RAIL MOUNT, -5 TO +70 DEGREE C, (3211903). FREE 2... | |
| GROUND BAR ASSEMBLY, QO SERIES, TOP MOUNT, 4TERMINAL, 12-3AWG ALUMINUM, 14-4AWG COPPER. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND BAR KIT, PANELBOARD, INLINE, COPPER/ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND BLOCK 40AMP 1POLE 600V. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND MODULAR TERMINAL BLOCK, CONNECTIONS: 3, PUSH-IN CONNECTION, 1 LEVEL, GREEN-YELLOW, (3213606). FREE 2 YEAR RADWELL WARRANTY | |
| GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 6, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND AND 3RD LEVEL, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING TYPE: NS 35/7,5,... | |
| GROUND TERMINAL BLOCK, (3211942), 2 CONNECTIONS, PUSH-IN CONNECTION, GREEN-YELLOW COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| GROUND TERMINAL BLOCK, 3 CONNECTIONS, 1 LEVEL, 26-12 AWG, 8-10 MM STRIPPING LENGTH, QUICK-CONNECT, DIN RAIL MOUNT, (3209565). FREE 2 YEAR RADWELL WARRANTY | |
| GROUND TERMINAL, TWO CONNECTIONS, PUSH-IN CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5/NS35/15, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, 2 MM, THROUGH HOLE, 50 CONTACTS; PITCH SPACING:2MM; NO. OF CONTACTS:50CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTMM SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. | |
| HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 40 CONTACTS; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:MTSW SERIES ROHS COMPLIANT: YES. | |
| HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 60 CONTACTS; PITCH SPACING:2.54MM; NO. OF CONTACTS:60CONTACTS; GENDER:HEADER; PRODUCT RANGE:MTSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS ROHS COMPLIANT: YES. FREE 2... | |
| HEADER, 8POSITION, 10AMP, 250V . FREE 2 YEAR RADWELL WARRANTY | |
| HEADER, CUTABLE, 16 PIN, 2.54 MM, 1 ROW, 11.17 MM MATING HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| HIGH-CURRENT TERMINAL BLOCK, (3212064), 2 CONNECTIONS, 1 ROW, 125-AMP MAX, NOMINAL 1000 VOLTS, POWER TURN CONNECTION, MOUNTING TYPE: NS 35/15, GRAY, 690 VOLTS, HEIGHT NS 35/15: 77.3MM, HEIGHT NS 35/7,5:... | |
| HIGH-CURRENT TERMINAL BLOCK, 150 AMP NOMINAL CURRENT, 1000 VAC NOMINAL VOLTAGE, POWER TURN CONNECTION, GRAY, (3260050). FREE 2 YEAR RADWELL WARRANTY | |
| INITIATOR/ACTUATOR TERMINAL BLOCK, WITH GREEN LIGHT INDICATOR, 13.5 AMP, 250 V NOMINAL VOLTAGE, 4 CONNECTIONS, PUSH-IN CONNECTION, GREY, (3244436). FREE 2 YEAR RADWELL WARRANTY | |
| INSTALLATION TERMINAL BLOCK, NUMBER OF CONNECTORS: 5, ROWS OF 3, POTENTIALS: 2, CATEGORY: 3, RATE SURGE VOLT: 4KW, MAX POWER DISSIPATION: 1.02W, GRAY, (3213949). FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER 10POLE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, 35 AMP, 10 POLE, EACH. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, 35 AMP, 10 POLE, PK/10, 1SNA173523R1100. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER BAR, COMB STYLE, 9MM WITH INSUL, 10 POINTS, 1SNA210160R1200, 021016012. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, BRIDGES, 10 POLE, BLACK, . FREE 2 YEAR RADWELL WARRANTY | |
| KEYENCE CORP Panel Accessories OP-26751 | |
| KLEMSAN Panel Accessories PEK2.5-BEIGE | |
| KNIFE DISCONNECT TERMINAL BLOCK, WITH TEST SOCKET SCREWS FOR INSERTION OF TEST PLUGS, VOLTAGE RATING 400 V, CURRENT RATING 16 A, CONNECTION METHOD: SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| LATERAL JUMPER BAR, COMB TYPE, 10 PINS, GREY, MAIN CIRCUIT: 30 AMP RATING, FOR DIN RAIL MOUNTING, 1SNA113544R1200. FREE 2 YEAR RADWELL WARRANTY | |
| LATERAL JUMPER BARS GREY, COMB-TYPE JUMPER BAR, ALLOWS THE CONNECTION OF CONSECUTIVE BLOCKS OR NOT BY ONE COMPRESSION CLAMP CONNECTION, MAIN CIRCUIT 35 A,POLYAMIDE (1SNA116537R0600). FREE 2 YEAR RADWELL WARRANTY... | |
| LATERAL JUMPER BARS, 3 POLES, BLACK,MAIN CIRCUIT 50 A,630 V, POLYAMIDE,(1SNA11653 9R1000), (011653910). FREE 2 YEAR RADWELL WARRANTY | |
| LINEAR GUIDE BLOCK, BLACK OXIDE COATING, LOAD F. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FORK TERMINAL, NON-INSULATED, 18- 14 AWG, #8 STUD SIZE, 100/PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKING FORK TERMINAL, NON-INSULATED, 22- 16 AWG, #6 STUD SIZE/ 100/PER PACK. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD BLOCK KIT, BODY CONNECTOR, 06 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD BLOCK, PRS TYPE CODE, 4 POSITION, THROUGH HOLE MOUNT, G1/2 THREAD, ALUMINIUM. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE TERMINAL BLOCK, 4 CONNECTIONS, 2 ROWS, 2 POTENTIALS, 17.5 AMP, 400 V, 4 KV, SCREW CONNECTION, GRAY, -60 TO +105 DEGREES C, (1414129). FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Panel Accessories PS7DW-20V14B-F | |
| MULTI-LEVEL TERMINAL BLOCK, 500 V, 15 AMP, PUSH-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-TIER TERMINAL BLOCK, PUSH IN, 4MM, 400V, 32AMP, DARK BEIGE . FREE 2 YEAR RADWELL WARRANTY | |
| MULTI-TIER TERMINAL BLOCK, PUSH IN, 4MM, 400V, 32AMP, DARK BEIGE. FREE 2 YEAR RADWELL WARRANTY | |
| MULTIPLE TERMINAL BLOCK, 1 INPUT/OUTPUT, LED, 12 V. FREE 2 YEAR RADWELL WARRANTY | |
| NEUTRAL BAR, DUAL RATED, 2 MOUNTING HOLES, 4 CONDUCTOR, 1 POLE, ALUMINUM ALLOY, 600 V, 36 TAP PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NP HMI,5.7 IN MONO,6 KEYS,SLVR. FREE 2 YEAR RADWELL WARRANTY | |
| NX TERMINAL BLOCK, 8 PTS (A+B). FREE 2 YEAR RADWELL WARRANTY | |
| NX TERMINAL BLOCK,8PTS(A+B+FG). FREE 2 YEAR RADWELL WARRANTY | |
| OPTIONAL PLUG-IN CARD, PAX, RS-485 SERIAL COMMUNICATIONS CARD, WITH TERMINAL BLOCK, 7/8 BITS, 50 V. FREE 2 YEAR RADWELL WARRANTY | |
| PANELBOARD GROUND BAR KIT, ALUMINUM, USE WITH SQUARE D HCM - HCW - HCP - HCWM - HCRU, I LINE PANELBOARDS. FREE 2 YEAR RADWELL WARRANTY | |
| PARTITION BOARD PD-BTWP 16. FREE 2 YEAR RADWELL WARRANTY | |
| PATCH PANEL, INDUSTRIAL ETHERNET, 85 V DC, 10/100/1000 MBPS, 125 MHZ, MAX OUTPUT POWER: 60 W, CONNECTION METHOD: RJ45 JACK, DIN RAIL, IP20, (2703018). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, (3211799), 800 V, 24 A, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, (3211896), 800V, 24 A, 3 CONNECTIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, DIN RAIL MOUNT, 2 WAYS, 26 AWG, 12 AWG, 4 MM, PUSH IN, 28 A, (3209536). FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, FUSE TYPE: GLASS/CERAMICS, AWG:20-8 NOMINAL CURRENT, 10A, NOMINAL VOLTAGE: 24V. FREE 2 YEAR RADWELL WARRANTY | |
| PCB TERMINAL BLOCK, GREY, (3210442). FREE 2 YEAR RADWELL WARRANTY | |
| PCMS, JUMPER COMB, 20PTS, RED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOENIX CONTACT Panel Accessories OTTA 6-PE | |
| PHOENIX CONTACT Panel Accessories OTTA 6-T-P/P | |
| PHOENIX CONTACT Panel Accessories OTTA 6 | |
| PHOENIX CONTACT Panel Accessories P-FU 5X20 LA 250 | |
| PHOENIX CONTACT Panel Accessories P-FU 5X20 LED 24-5 | |
| PHOENIX CONTACT Panel Accessories P-FU 5X20 LED 24 | |
| PHOENIX CONTACT Panel Accessories P-FU 5X20-5 | |
| PHOENIX CONTACT Panel Accessories P-FU5X20 | |
| PHOENIX CONTACT Panel Accessories PLC-BSC-120UC/21-21/ SO46 | |
| PHOENIX CONTACT Panel Accessories PT 2 5-QUATTRO | |
| PHOENIX CONTACT Panel Accessories PT 2,5-3L BU | |
| PHOENIX CONTACT Panel Accessories PT 2,5-DIO/L-R | |
| PHOENIX CONTACT Panel Accessories PT 2.5-3L | |
| PHOENIX CONTACT Panel Accessories PT 4-HESILA 250 (5X20) | |
| PHOENIX CONTACT Panel Accessories PT 4-TWIN | |
| PHOENIX CONTACT Panel Accessories PTFIX 6/18X2,5-NS35 RD | |
| PHOENIX CONTACT Panel Accessories PTPOWER 95 | |
| PHOENIX CONTACT Panel Accessories PTTBS 2,5-PE | |
| PHOENIX CONTACT Panel Accessories PTTBS 2,5-PV | |
| PLC BASIC TERMINAL BLOCK, FOR RAILWAY APPLICATIONS, WITH PUSH-IN CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, TEMPERATURE RANGE FROM -25C TO +70C, 1 CHANGEOVER CONTACT, INPUT VOLTAGE 24 VDC, 2900261. FREE... | |
| PLC BASIC TERMINAL BLOCK, WITH SCREW CONNECTION, WITHOUT RELAY, 14MM, DIN RAIL MOUNTING NS 35/7.5, 2PDT, 24VAC/DC INPUT VOLTAGE, NUMERIC PART NUMBER#2967028. FREE 2 YEAR RADWELL WARRANTY | |
| PLC CONNECTOR TERMINAL BLOCK, MIL CONNECTOR, 40 CONNECTOR POLE, 34 TERMINAL BLOCK POLE, M3 TERMINAL BLOCK SCREW, DIN RAIL / DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| PLC INTERFACE, FOR HIGH CONTINUOUS CURRENTS, PLUG-IN MINIATURE RELAY, 10 AMP MAX, 1 CHANGEOVER CONTACT, 24 VDC INPUT, DIN MOUNT, (2900291). FREE 2 YEAR RADWELL WARRANTY | |
| PLC TERMINAL BLOCK, RELAY MODULE, 6 AMP, COIL VOLTAGE: 120 VAC / 110 VDC, SCREW TERMINAL, DIN RAIL MOUNT, PRIMARY POWER RELAY, GRAY OR GREEN, DISPLAY LIGHT: YELLOW LED, 2966197. | |
| PLC-INTERFACE FOR OUTPUT FUNCTIONS, WITH PUSH-IN CONNECTION AND PLUG-IN MINIATURE SOLID-STATE RELAY, FOR MOUNTING ON NS 35/7,5 DIN RAIL, 1 N/O CONTACT, INPUT: 24 V DC, OUTPUT: 3 ... 33... | |
| PLUG-IN BRIDGE, LINERGY TR, 4 POINTS, FOR 2.5MM TERMINAL BLOCKS, RED, 4 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL DISTRIBUTOR, 250 V, 17.5 AMP, PUSH-IN CONNECTION, GRAY, BLUE CONNECTION ELEMENTS, 2 POSITION, 29 CONNECTIONS, 8 ROWS, 3270225. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL DISTRIBUTOR, NOMINAL VOLTAGE: 250 V, CURRENT: 17.5 AMPS, PUSH-IN CONNECTION METHOD, 8 LEVELS, GRAY, BLUE CONNECTION ELEMENTS. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL DISTRIBUTOR, OPTION TO SUPPLY UP TO 6 MM2, 250 V, 17.5 AMP, PUSH-IN CONNECTION, CROSS SECTION 0.14 MM2 - 2.5 MM2, AWG 14-26, GRAY WITH BLACK CONNECTION ELEMENTS, DIN... | |
| POTENTIAL DISTRIBUTORS, PUSH-IN CONNECTION, NS 35/7.5 - NS 35/15 MOUNTING, 1.5MM^2 RATED CROSS SECTION, 8 LEVEL, BLUE BODY, BLACK CONNECTION ELEMENTS, 250V, 17.5A, (3270145). FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK 250AMP 1600V. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, 175 AMP, 600 VAC, 3 POLE, BLACK, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, 175-400 AMP, 1 POLE, 600 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, IP-20 FINGER-SAFE, 600 VOLT AC, 600 VOLTDC, 175A, POWER DISTRIBUTION BLOCK, SINGLE-POLE, SCCR: 200 KA, PANEL, TIN-PLATED ALUMINUM CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER DISTRIBUTION BLOCK, PDB SERIES, 3 POLE, 1 INPUT PER POLE/6 OUTPUTS PER POLE, 175 AMP, 600 VAC, BOX LUG-LINE/LOAD CONNECTION, PANEL MOUNT, 2/0~12 AWG INPUT, 4~14 AWG OUTPUT, THERMOPLASTIC... | |
| POWER TERMINAL BLOCK, FOR THE INPUT OF UP TO FOUR POTENTIALS, FOR MOUNTING ON NS 35/7.5, 32AMP, 250V, . FREE 2 YEAR RADWELL WARRANTY | |
| PRINTED-CIRCUIT BOARD CONNECTOR, 20AMP, 3 POSITION, SCREW CONNECTION WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| PRODUCTIVITY1000 DISCRETE INPUT MODULE, 8-POINT, 120-240 VAC, 2 ISOLATED COMMON(S), 4 POINT(S) PER COMMON. REQUIRES P1-10RTB OR P1-10RTB-1 REMOVABLE TERMINAL BLOCK OR ZIPLINK PRE-WIRED CABLES.. FREE 2 YEAR RADWELL WARRANTY... | |
| PRODUCTIVITY1000 RELAY OUTPUT MODULE, 16-POINT, 6-24 VDC/6-120 VAC, (16) FORM A (SPST) NO-SUPPRESSION, 2 ISOLATED COMMON(S), 8 POINT(S) PER COMMON, 2A/POINT, 8A/COMMON. REQUIRES P2-RTB OR P2-RTB-1 REMOVABLE TERMINAL BLOCK OR... | |
| PRODUCTIVITY2000 TERMINAL BLOCK, 18-PIN SCREW TYPE. FOR USE WITH PRODUCTIVITY1000 AND PRODUCTIVITY2000 I/O MODULES.. FREE 2 YEAR RADWELL WARRANTY | |
| PROTECTIVE CONDUCTOR DOUBLE-LEVEL TERMINAL BLOCK, CONNECTION METHOD: PUSH-IN CONNECTION, CROSS SECTION: 0.2 MM² - 6 MM², AWG: 24 - 10, WIDTH: 6.2 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS 35/7,5, NS... | |
| PROTECTIVE CONDUCTOR UNIVERSAL TERMINAL BLOCK WITH BOLT CONNECTION, CROSS SECTION 0.1 - 2.5 MM², WIDTH 9 MM, COLOR GREEN-YELLOW ( 0790556). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE - TERMINAL BLOCK [WITHOUT RELAY], INPUT VOLTAGE [DC]: 125V, TERMINATION STYLE: SCREW | THREAD - M3, [LED] DISPLAY: 'STATUS', MOUNTING STYLE: DIN RAIL [NS 35/ 7 OR 5]. | |
| RELAY BASE, (2980458), 24 VDC, 6.2 MM PLC BASIC TERMINAL BLOCK WITH PROTECTION AGAINST INTERFERENCE CURRENTS/VOLTAGES ON THE CONTROL SIDE, WITH SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY. FREE 2... | |
| RELAY BASE, 14 MM, PLC BASIC TERMINAL BLOCK, FOR HIGH CONTINUOUS CURRENTS, SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RELAY NS 35/7.5, 1 CHANGEOVER CONTACT, 24... | |
| RELAY BASE, 24 VDC, 10 MM STRIPPING LENGTH, LED DISPLAY, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -40 TO +85 DEGREE C, (2900445). FREE 2 YEAR... | |
| RELAY BASE, INPUT 220VDC, 230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE, SCREW CONNECTION, DIN MOUNT, 1 PDT, 12VDC, (2966896). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE, WITH SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, 6 AMP, 250 VAC, 5 VDC, FOR MOUNTING ON DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BLOCK,OPTOCOUPLER RELAY BLOCK,24VDC,1NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, 2900290, PLC-INTERFACE FOR HIGH CONTINUOUS CURRENTS, 12 VDC INPUT, 1 N.O., 1 N.C. RELAY 16 AMP, 250 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| RELAY MODULE, GENERAL PURPOSE SPDT, 50MA, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, PLC INTERFACE W/PLUG-IN MINI RELAY BLOCK, SCREW TERMINAL BLOCK, 48VDC NOMINAL INPUT, 40.3-60VDC 20MILIAMP INPUT RANGE, 8MS RESPONSE TIME, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, PLC INTERFACE, W/ PLUG IN MINI RELAY, SPDT, DIN RAIL MOUNT, SPRING TERMINAL, 120 VAC, 110 VDC, PRICE/EACH, (2900304). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, PLC-INTERFACE, DIN-RAIL MOUNTABLE TERMINAL BLOCK IN 14MM, WITH PUSH-IN CONNECTION, PLUG-IN RELAY WITH POWER CONTACT, 2 CHANGEOVER CONTACTS, 120VAC / 110VDC INPUT, (2909515). FREE 2 YEAR RADWELL WARRANTY... | |
| RELAY MODULE, PLC-INTERFACE, PLC-BPT.../21-21 BASIC TERMINAL BLOCK, WITH PUSH-IN CONNECTION, PLUG-IN MINIATURE RELAY WITH POWER CONTACT, DIN RAIL NS 35/7.5 MOUNTING, 2 CHANGEOVER CONTACTS, 120V AC/DC INPUT, (2900335). FREE 2... | |
| RELAY MODULE, PLC-INTERFACE, TERMINAL BLOCK W/PUSH-IN CONNECTION, PLUG-IN MINIATURE RELAY W/POWER CONTACT, DIN RAIL MOUNT, 1 CHANGEOVER CONTACT, 24 VDC INPUT, (2900299). FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE, SCREW CONNECTION, PLUG IN, MINIATURE RELAY WITH POWER CONTACT, INPUT VOLTAGE: 230 VAC/220 VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MODULE,2900296,10AMP ,1PDT,120VAC/DC BASIC TERMINAL BLOCK WITH PUSH-IN CONNECTION AND PLUG-IN MINIATURE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY TERMINAL BLOCK, SCREW TERMINAL CONNECTION, DIN RAIL MOUNT, 1NO CONTACT, 5VDC INPUT RATING, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| RF CONNECTOR, 50 OHM, SMA PLUG TO BNC JACK, DC BLOCK INNER FROM 10MHZ TO 3GHZ, 100 V MAX, BRASS MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Panel Accessories NSYTRAP22 | |
| SCHNEIDER ELECTRIC Panel Accessories NSYTRV22PE | |
| SCHNEIDER ELECTRIC Panel Accessories NSYTRV42PE | |
| SCREW TERMINAL, 2PTS, 2,5MM BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, FEED THROUGH, 2 POINTS,. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, FEED THROUGH, 2PTS,4MM. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, FEED THROUGH, 4 POINTS,. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, FEED THROUGH, 4MM WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, FUSED, FOR 6,3X32MM CART. FREE 2 YEAR RADWELL WARRANTY | |
| SCREW TERMINAL, GROUND, 2PTS, 2,5MM. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR TERMINAL BLOCK, 14-26AWG, 1 5/S/3-LED 24 RD. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR/ACTUATOR TERMINAL BLOCK, 250 V, 13.5 AMP, PUSH-IN CONNECTION, DESIGN CROSS-SECTION: 1.5 MM, CROSS-SECTION: 0.14 MM-1.5 MM, GRAY, (3244410). FREE 2 YEAR RADWELL WARRANTY | |
| SEPARATING PLATE, MODULAR PART, 2 MM THICKNESS, FOR PLC TERMINAL STRIP, BLACK COLOR, (2966841). FREE 2 YEAR RADWELL WARRANTY | |
| SEPARATING PLATE, MODULAR PART, 2 MM THICKNESS, FOR PLC TERMINAL STRIP, BLACK COLOR. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Panel Accessories NSYTRAABV35 | |
| SQUARE D Panel Accessories NSYTRAC22 | |
| SQUARE D Panel Accessories NSYTRAPE24 | |
| SQUARE D Panel Accessories NSYTRV162SF | |
| SQUARE D Panel Accessories NSYTRV22 | |
| TERMINAL / BUTT CONNECTOR, SCOTCHLOK, VINYL INSULATED, SEAMLESS, 22-18 AWG, 1.02 INCH LENGTH, 0.031 INCH THICKNESS, 0.125 INCH INSULATION DIAMETER MAX, (EACH). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK / DOUBLE-LEVEL, 22 AMP, 500 V, PUSH-IN CONNECTION, 1ST & 2ND LEVEL, GRAY, (3210583). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 10AMP 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 10AMP 300VAC HORIZONTAL BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK 16POS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK BLANK MARKING CARD USE WITH LINERGY TR SERIES TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK CONNETOR. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK I/O 20SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK PUSH-IN DIN RAIL 4MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK RELAY BASE, 14 MM, 6 AMP 230 VAC/DC,LED INDICATOR, M3 SCREW THREAD, 8 MM STRIPPING LENGTH, 0.14-2.5 MM CROSS SECTION, 26-14 AWG, DIN RAIL MOUNT, -40 TO +85... | |
| TERMINAL BLOCK RELAY BASE, 6.2 MM, OUTPUT FUNCTIONS W/ PUSH-IN CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, 1N/O , 24 VDC, (2900449). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK RIGHT END PLATE,ORANGE, THICKNESS 3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK TUBULAR CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, (0790491) , SINGLE PHASE, 600V,100AMP,18-4 AWG CU,GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 10 POSITION, RIGHT ANGLE, 9.5MM PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 120 VAC/DC, SCREW CONNECTION, LIGHT INDICATION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 13.5AMP, 250V, 5CONNECTIONS, PUSH-IN CONNECTION, GREY, (3244465). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 17.5 AMP, 250 V, 16 WAYS, WIRE SIZE (MAX): 26 AWG, WIRE SIZE (MIN): 14 AWG, 1.5 MM2, PUSH IN, DIN RAIL MOUNT, (3270157). FREE 2 YEAR RADWELL... | |
| TERMINAL BLOCK, 2 CONNECTIONS, PUSH-IN CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5 / NS 35/15, GREEN-YELLOW, DIN RAIL MOUNT, (PRICE/EACH), 3212147. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2 POSITION, 24 V, 6.3 AMP, 12-24 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, WITH RED LED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2.5 MM, 500 VAC, DIN RAIL MOUNT, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 24 VDC. 10 MM STRIPPING LENGTH. 26-14 AWG, PUSH IN CONNECTION, LED INDICATOR, DIN RAIL MOUNT, -40 TO +85 DEGREE C, WITHOUT RELAY, 2900254. FREE 2 YEAR RADWELL... | |
| TERMINAL BLOCK, 25 AMP, 10 AWG, 6 MM, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 26-12AWG, DOUBLE LEVEL PROTECTIVE CONDUCTOR TERMINAL, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 2966061, WITH SCREW CONNECTION, 6 AMP, 250 VAC, 24 VDC, 1NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 4 POSITION, 2.5 MM, 20 AMP, 500 VAC, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 4MM PLC BASE, WITH SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 2 PDTS, INPUT VOLTAGE 12 V DC. FREE 2 YEAR... | |
| TERMINAL BLOCK, 4MM, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 5 AMP, 1000 VOLTS, 2 CONNECTIONS, INTEGRATED P1000M DIODE, PUSH-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 500V, BLUE,. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 600V, 30AMP, SPRING TERMINAL ,4PTS, 4MM, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 600V, W/FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 800 VOLTS, 2,5 MM, FEED-THROUGH, 3210172. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, 800V, 4MM, TAN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DISCONNECT TYPE, GRAY COLOR, 5.2 X 62 X 36.5 DIMENSIONS, 20 AMP MAX, 400 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DOUBLE LEVEL, 20AMP, 300V, 24-12AWG, GRAY/ORANGE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DOUBLE LEVEL, 4POSITION, DIN RAIL MOUNT, PUSH IN, 26 12 AWG, (3209620). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, DOUBLE-LEVEL, 4 CONNECTIONS, 2 ROWS, 16 AMP, 500 V, 1.5 MM CROSS SECTION, 26-16 AWG, PUSH-IN CONNECTION, DIN RAIL MOUNT, -60 TO +110 DEGREES C, (3208511). FREE 2... | |
| TERMINAL BLOCK, DOUBLE-LEVEL, WITH EQUIPOTENTIAL BONDER, 500 V, 30 AMP, PUSH-IN CONNECTION, GREY, 3211825. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, EUROSTYLE, 14POS; CONNECTOR TYPE:EUROSTYLE TERMINAL BLOCK; CONNECTOR MOUNTING:PANEL; PITCH SPACING:13.5MM; NO. OF CONTACTS:14; CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED THROUGH, 1000 V, 57 AMP, PUSH-IN CONNECTION, 3 CONNECTIONS, GREY, 3208746. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED THROUGH, 32 AMP, 800 V, SINGLE LEVEL, CABLE CSA: 0.2..6 MM2, PUSH IN TERMINATION METHOD, COLOUR: GREY, 3211757. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED THROUGH, PUSH IN, 1 LEVEL, 2 CONNECTIONS, 1 POTENTIAL, GRAY, DIN RAIL MOUNTING, (3212120). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH PT SERIES, 3 CONNECTIONS, 24 AMP, 500 V, 0.77 W, 8 KV, 26-12 AWG, GRAY, -25 TO +70 DEGREE C, (3209549). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, 3 CONNECTIONS, 41 AMP, 1000 V, 1.31 W, 8 KV, 10-12 MM STRIPPING LENGTH, 20-10 AWG, -60 TO +105 DEGREE C, 3211929. FREE 2 YEAR RADWELL WARRANTY... | |
| TERMINAL BLOCK, FEED-THROUGH, 4 CONNECTIONS, 1 ROW, 17.5 AMP, 500 V, 0.56 W, 6 KV, 26-16 AWG, DIN RAIL MOUNT, -60 TO +110 DEGREES C, (3208197). FREE 2 YEAR RADWELL... | |
| TERMINAL BLOCK, FEED-THROUGH, 4 PUSH-IN CONNECTIONS, 24 AMP, 800 V, BLACK, (3214424). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, 4 PUSH-IN CONNECTIONS, 24 AMP, 800 V, BLUE, (3209581). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, 4 PUSH-IN CONNECTIONS, 24 AMP, 800 V, RED, (3209580). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, 41AMP, 1000V, 4CONNECTIONS, PUSH-IN CONNECTIONS, BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, 800 V, 28 AMP, 8 KV SURGE RATE, 0.77 WATT, 2.5 MM CROSS SECTION, 1 POSITION, 1 LEVEL, 2 CONNECTIONS, DIN MOUNT, GRAY, (3209510). FREE 2 YEAR... | |
| TERMINAL BLOCK, FEED-THROUGH, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 76 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 16 MM2, CROSS SECTION: 0.5 MM2 - 25 MM2, MOUNTING TYPE: NS... | |
| TERMINAL BLOCK, FEED-THROUGH, PCB, 3211813. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FEED-THROUGH, PUSH-IN CONNECTION, 800 VOLTS NOMINAL VOLTAGE, 24 AMP NOMINAL CURRENT, 2.5 MM2 RATED CROSS SECTION, 0.14 MM2-4 MM2 CROSS SECTION, NS 35/7.5 & NS 35/15 MOUNTING, GREEN,... | |
| TERMINAL BLOCK, FOR ELECTROMECHANICAL OR SOLID STATE RELAY, INPUT 120VAC, OUTPUT OPTIONS 6AMP/60VDC/250VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, FUSE TYPE: FLAT, CONNECTION METHOD: PUSH-IN CONNECTION, 400 V, 10 AMP, 24-10 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND MODULAR, 2 CONNECTIONS, 1.31 W, 8 KV, 10-12 MM STRIPPING LENGTH, 20-10 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -5 TO +70 DEGREE C, (3211822). FREE 2 YEAR RADWELL... | |
| TERMINAL BLOCK, GROUND MODULAR, 2 CONNECTIONS, PUSH-IN CONNECTION, GREEN-YELLOW, 1 ROW, (3211766). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND MODULAR, 2CONNECTIONS, PUSH-IN/PLUG CONNECTION, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND MODULAR, 4 CONNECTIONS, 1 ROW, 6 KV SURGE VOLTAGE, 0.56 WATTS, 3.5 MM WIDTH, 30.5 MM HEIGHT, 63.2 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUND, MODULAR, PUSH IN CONNECTION, 4 CONNECTION, 24-10 AWG, DIN RAIL MOUNT, (3211809). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, GROUNDED, 1 LEVEL, 2 CONNECTIONS, 70 AMP, PUSH IN, FEED THROUGH, GREEN - YELLOW, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HEADER, 4 POSITION, 7.62MM (0.3"), 90DEG, RIGHT ANGLE, THROUGH HOLE, ROHS COMPLIANT, (1804810). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, HIGH-CURRENT, 1000 V, 150 AMP, POWERTURN CONNECTION, SINGLE LEVEL, 10-70 MM CROSS SECTION, NS 35/15 MOUNTING TYPE, BLACK/YELLOW, (3260063). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, INITIATOR/ACTUATOR, 20 AMP, 250 V, 2 CONNECTIONS, PUSH-IN CONNECTION, 3244559. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, KNIFE DISCONNECT, 20 AMP, 3 WAYS, 22 AWG, 12 AWG, 2.5 MM2, PUSH IN, GREY, 3210169. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, KNIFE DISCONNECT, 400 V NOMINAL VOLTAGE, 10 AMP NOMINAL CURRENT, 1 LEVEL, PUSH-IN CONNECTION, 1.5 MM2 RATED CROSS SECTION, 0.14 MM2 - 1.5 MM2 CROSS SECTION, NS 35/7.5... | |
| TERMINAL BLOCK, KNIFE DISCONNECT, NOM. VOLTAGE 400V, PUSH-IN CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, LABEL VERSION, 2-POSITION FEED, 8-22 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, LINERGY TR, FEED THROUGH, 24 AMP, 800 VAC, 4 CONNECTIONS, SPRING TERMINAL, GRAY, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -40 TO +130 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| TERMINAL BLOCK, MULTI-LEVEL, 4 LEVELS, 7 CONNECTIONS, GRAY6 KV SURGE VOLTAGE, 20 AMPS, 800 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, MULTI-LEVEL, PUSH-IN CONNECTION, 500 V, 20 AMP, 26-12 AWG, DIN RAIL MOUNT, GRAY, (3210499). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 6 MM2, CROSS SECTION: 0.5 MM2 - 10 MM2, MOUNTING TYPE: NS 35/7,5,... | |
| TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, MOUNTING TYPE: NS 35/7,5,... | |
| TERMINAL BLOCK, NUMBER OF CONNECTIONS: 3, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW,... | |
| TERMINAL BLOCK, NX SERIES, 16 PTS(A+B). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PCB TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE 500 V, NOMINAL CURRENT 17.5 AMPS, PUSH IN CONNECTION, 3 CONNECT POINTS, CROSS SECTION, 0.14 MM2 TO 1.5 MM2, (3208155). FREE... | |
| TERMINAL BLOCK, PLC - BSC SERIES, 110 VDC, 120 VAC, 6.2 MM, 1 CHANGEOVER CONTACT, SCREW CONNECTION, WITHOUT RELAY OR SOLID-STATE RELAY, DIN RAIL MOUNTING, (2966032), (PRICE/EACH). FREE 2 YEAR... | |
| TERMINAL BLOCK, PNT SERIES, 24 AMP, 500 V, 26-12 AWG, PUSH IN , DIN RAIL MOUNT, BLUE, (3213963). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PRODUCTIVITY2000 SERIES, 18-PIN, SPRING CLAMP, FOR USE WITH PRODUCTIVITY1000 AND PRODUCTIVITY2000 I/O MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, PRODUCTIVITY3000, 18-PIN SCREW TERMINAL, HINGED TERMINAL BLOCK COVER, WIRING LEGEND SHIPS WITH EACH I/O MODULE.. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, RELAY BASE, 24 VDC INPUT, 1 N/O CONTACT, SCREW CONNECTION, M3 THREAD, 26-14 AWG, LED INDICATOR, -40 TO +85 DEGREES C, DIN RAIL MOUNT, (2966058). FREE 2 YEAR... | |
| TERMINAL BLOCK, REVERSE VOLTAGE: 1300 V, MAXIMUM CONTINUOUS CURRENT: 0.5 A., WITH INTEGRATED 1N4007 DIODE, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 0.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED... | |
| TERMINAL BLOCK, SAFE SIGNAL, 250V, 4A. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW CONNECTION, 12 AMP, 600 V, FOR 5X20/25/30 MM FUSES, 2 POINTS, WITH 110/250 V LED, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW TYPE, 10AMP, 250V, 18POS, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, SCREW,6POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, THERMOCOUPLE, SCREW CLAMP, PRICE/EACH, (1SNA146227R2500). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, THERMOELECTRIC VOLTAGE, 10AMP, 300V, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, THERMOELECTRIC, 10.4MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, THERMOELECTRIC,24-12 AWG,1 AMP,400V, 10.4MM WIDE,46MM LENGTH,40MM HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, TWO CONTACTS, 15 AMP, 300 V, 8 MM, PUSH IN CONNECTION, (3208100). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, UNIVERSAL, BOLT CONNECTION, 9 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, W/ SCREW CONNECTION, W/O RELAYS OR SOLID-STATE RELAY, FOR MOUNTING ON DIN RAIL NS 35/7,5, 1 PDT, 24 VDC, (2966016). FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL BLOCK, WITH WIDENED MARKING GROOVES FOR TMT... MATERIALS, NUMBER OF CONNECTIONS: 4, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5... | |
| TERMINAL BUTT SPLICE CRIMP RED 22-16AWG 50/BOX. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL CONNECTOR 12-10AWG STUD-14. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL COVER, KNOCKOUT, 3 POLE, 104640. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL KIT, BOX TERMINAL, SCREW TYPE, 3-POLE, 8-2/0 / 25-6 AWG, 3 PIECE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL RING, PIN HOLDING RETAINER, FOR 15 PIN, BLACK, FOR HP5 AND CX SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SHIELD KIT, N FRAME, PLASTIC, WHITE, 7 INCH HEIGHT, 8 INCH WIDTH, 11 1/2 DEPTH. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SHROUD, 1POLE, CLEAR, PLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL SHROUD, FOR OS200, 3P, SHORT. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP 12AMP 6POS 250VAC GREEN. FREE 2 YEAR RADWELL WARRANTY | |
| TERMINAL STRIP, CARD EDGE, 36 CIRCUIT, GOLD-OVER-NICKLE CONTACT PLATING, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| TEST DISCONNECT TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 30 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/15-NS 35/7.5, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY... | |
| THERMOCOUPLE TERMINAL BLOCKS 500V. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOELECTRIC VOLTAGE TERMINAL BLOCK, TC TYPE T, 400 V, NOMINAL CURRENT 1 AMP, SCREW CONNECTION, 4 CONNECTIONS, 2 POS,AWG 24-12, 10.4 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| TWO-VALVE MANIFOLD BLOCK, 1/2IN FNPT, 6170PSI. FREE 2 YEAR RADWELL WARRANTY | |
| WEIDMULLER Panel Accessories PDU2.5/4/3AN | |
| WIRE-TO-BOARD TERMINAL BLOCK, 5 MM, 3 POSITIONS, 26 AWG, 16 AWG, 1.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |