Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev MBK 5/E-Z

Description
MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 15, COLOR: GRAY, 1402940. FREE 2 YEAR RADWELL WARRANTY
Description
MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 15, COLOR: GRAY, 1402940. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 44641516 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
44641516
Terminal Blk/Strip Wiring Dev 44641516
MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 15, COLOR: GRAY, 1402940. FREE 2 YEAR RADWELL WARRANTY

MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM2, CROSS SECTION: 0.2 MM2 - 6 MM2, MOUNTING TYPE: NS 15, COLOR: GRAY, 1402940. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 44641516
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data