(1402788) MINI GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, CROSS SECTION: 0.2 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 165057352 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp |