Radwell International Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
(0201333) FIXED BRIDGE, PITCH 15MM, NUMBER OF POSITIONS: 2, SILVER. FREE 2 YEAR RADWELL WARRANTY
(0201469) FIXED BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(0202142) INSERTION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(0203328) INSERTION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(0203331), INSERTION BRIDGE,GRAY. FREE 2 YEAR RADWELL WARRANTY
(0203425) FIXED BRIDGE, 6MM PITCH, 3 POSITION, SILVER. FREE 2 YEAR RADWELL WARRANTY
(0203483) FIXED BRIDGE, 2 SCREW JUMPER, PRICE FOR EACH. FREE 2 YEAR RADWELL WARRANTY
(0311171) FIXED BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(0707086) PANEL FEED-THROUGH TERMINAL BLOCK, SCREW CONNECTION, W/ TENSION SLEEVE, 1 POS, 32 AMP, 8.1 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY
(0707879) PANEL FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0708726) PANEL FEED-THROUGH TERMINAL BLOCK, YELLOW/GREEN, 125 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
(0709013) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0709547) PANEL FEED-THROUGH TERMINAL BLOCK W/TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY
(0709806) PANEL FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0711098), PANEL, FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0790608),INSERTION BRIDGE, PITCH 11 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(0801157) INSERTION BRIDGE, 2 POS, FOR STRIP TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0901028), CONTINUOUS PLUG-IN BRIDGE, MOUNTING TYPE PLUG-IN MOUNTING, COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY
(101006551), CONTACT / TERMINAL BLOCK FROM N SERIES (IP69K),. FREE 2 YEAR RADWELL WARRANTY
(1404235) HC-ADV-B24-HHWH-1TGM 32-PL. FREE 2 YEAR RADWELL WARRANTY
(1408339) PANEL MOUNTING BASE , SLEEVE HOUSING FOR SINGLE LOCKING ENGAGEMENT NOSE, LATERAL CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY
(1411448),HEAVYCON EVO SLEEVE HOUSING, EMC VERSION, WITHOUT POWDER COATING, WITH BAYONET FLANGE FOR EVO SCREW CONNECTION, B6, FOR SINGLE LOCKING LATCH, HEIGHT: 64 MM, WITHOUT EVO SCREW CONNECTION. FREE 2...
(1411494), HEAVYCON ADVANCE, IP66, B6 PROTECTIVE COVER, FOR PANEL MOUNTING SIDE, WITH SCREW LOCKING, WITH RETAINING CORD, DIAMETER OF RETAINING CORD EYELET: 3 MM. FREE 2 YEAR RADWELL WARRANTY
(1415777) HEAVYPORT B6 PANEL MOUNTING BASE, WITH SINGLE LOCKING LATCH, WITH PLASTIC PROTECTIVE COVER, WITH STAINLESS STEEL FRONT PLATE CONNECTIONS, 1X D-SUB 9 (FEMALE/TERMINAL BLOCK). FREE 2 YEAR RADWELL WARRANTY...
(1419256),SLEEVE HOUSING D7, FOR SINGLE LOCKING LATCH, MATERIAL: PA, CABLE OUTLETS: 1, STRAIGHT, M25, HEIGHT: 81.8 MM, CABLE GLAND . FREE 2 YEAR RADWELL WARRANTY
(1460023) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1460189) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1460200) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1460256) SLEEVE HOUSING W/ DOUBLE LOCKING LATCH, SCREW CONNECTION, LATERAL CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY
(1460311) COUPLING HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1460330) HEAVYCON B24 COUPLING HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1604870) SLEEVE HOUSING B32,FOR DOUBLE LOCKING LATCH,. FREE 2 YEAR RADWELL WARRANTY
(1604913) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1604972) HC-D 50-TFQ-76/O1M32S. FREE 2 YEAR RADWELL WARRANTY
(1700008) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1700053) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1703034) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1703063) FIXED TERMINAL BLOCK, 1 POSITION, 6.35MM PITCH, 20-10AWG, VERTICAL MOUNTING, SCREW CONNECTION, 26X32MM. FREE 2 YEAR RADWELL WARRANTY
(1717033) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1717732) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1731022) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1731721) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1732733) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1733172) INSERTION BRIDGE, FOR CONNECTORS, WITH 5.0 MM OR 5.08 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
(1733198) INSERTION BRIDGE, FOR CONNECTORS, WITH 5.0 MM OR 5.08 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
(1771150) BOX MOUNTING BASE, WITH SINGLE LOCKING LATCH, HEIGHT 52 MM, WITH SCREW CONNECTION, 1X PG16. FREE 2 YEAR RADWELL WARRANTY
(1771422) BOX MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY
(1771998) BOX MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY
(1772146) HOUSING COLOR, GRAY,HOOD, SIDE ENTRY,(131.50MM X 89.00MM X 96.00MM). FREE 2 YEAR RADWELL WARRANTY
(1775664) SLEEVE HOUSING, HOOD CONNECTOR SIDE ENTRY, DUST TIGHT, WATER RESISTANT, ALUMINUM, DIE CAST, POWDER COATED . FREE 2 YEAR RADWELL WARRANTY
(1775800) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
(1790335) PCB TERMINAL BLOCK, 5.08 PITCH, ROWS 1, POSITIONS 1. FREE 2 YEAR RADWELL WARRANTY
(1790490) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1790513) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1792511) PCB TERMINAL BLOCK, NOM CURRENT: 6 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 0.5 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(2201282) DIN RAIL HOUSING, UPPER HOUSING PART, FLAT DESIGN, CONNECTION OPENING ON ONE SIDE, CONNECTION OPENING ON ONE SIDE, WIDTH: 90.1 MM, HEIGHT: 74.65 MM, DEPTH: 36.95 MM, COLOR: LIGHT...
(2201816) EH 52 5 F-B/ABS GY7035. FREE 2 YEAR RADWELL WARRANTY
(2303158) INSERTION BRIDGE, PITCH: 5.2MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(2303187), FIXED BRIDGE, 5MM, 10 POSITION, COLOR SILVER. FREE 2 YEAR RADWELL WARRANTY
(2303213) FIXED BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(2716046) TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(2716774), INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(2764878) HOUSING COVER,FOR CONNECTION ON BOTH SIDES. FREE 2 YEAR RADWELL WARRANTY
(2861904) INLINE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(2967976) CONTINUOUS PLUG-IN BRIDGE, COLOR: BROWN. FREE 2 YEAR RADWELL WARRANTY
(3000133), FIXED BRIDGE, 6 POSITION, COLOR SILVER. FREE 2 YEAR RADWELL WARRANTY
(3000146) FIXED BRIDGE, COLOR: SILVER, 5 POSITION. FREE 2 YEAR RADWELL WARRANTY
(3000162), FIXED BRIDGE, 5MM, 3 POSITION, COLOR SILVER. FREE 2 YEAR RADWELL WARRANTY
(3000609), FIXED BRIDGE, NUMBER OF POSITIONS: 20, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
(3001591) PLUG-IN BRIDGE, 5.2MM PITCH, 3POSITION , RED,. FREE 2 YEAR RADWELL WARRANTY
(3001592) PLUG-IN BRIDGE, 5.2MM PITCH, 4POSITIONS, RED, . FREE 2 YEAR RADWELL WARRANTY
(3001637) FIXED BRIDGE, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
(3003185), FIXED BRIDGE,PITCH: 8 MM, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
(3006577) BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3006580) BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3009338) INSERTION BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3026081) INSERTION BRIDGE, PITCH: 9 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3026094) INSERTION BRIDGE, PITCH: 9 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3026120) , INSERTION BRIDGE, PITCH: 9 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3030371) PLUG-IN BRIDGE, VERSION, WITH SINGLE- OR DOUBLE-SIDED CUTTING EDGE. PLEASE KEEP IN MIND THE POSSIBLE IMPACT ON TOUCH PROTECTION AS WELL AS AIR CLEARANCES AND CREEPAGE DISTANCES., PITCH: 5.2...
(3032470) PLUG-IN BRIDGE, PITCH 8.2MM, WIDTH 47.5MM, 6 POSITION, RED. FREE 2 YEAR RADWELL WARRANTY
(3032583), PLUG-IN BRIDGE,BLUE. FREE 2 YEAR RADWELL WARRANTY
(3032648), PLUG-IN BRIDGE,GRAY. FREE 2 YEAR RADWELL WARRANTY
(3033802) SHORT-CIRCUIT CONNECTOR, PITCH: 8.2 MM, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(3033803) SHORT-CIRCUIT CONNECTOR, PITCH: 8.2 MM, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(3036945) PLUG-IN BRIDGE, PITCH: 6.2 MM, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY
(3036958) PLUG-IN BRIDGE, 4 POLES, BLUE. FREE 2 YEAR RADWELL WARRANTY
(3038671) PLUG-IN BRIDGE, PITCH: 5.2 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3038972) PLUG-IN BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3038998) PLUG-IN BRIDGE, PITCH: 5.2 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3039007) PLUG-IN BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3118151) INSERTION BRIDGE, PITCH: 8 MM, NUMBER OF POSTIONS: 2, GRAY. FREE 2 YEAR RADWELL WARRANTY
(3213043) PLUG-IN BRIDGE, PITCH: 3.5 MM, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(3213167) PLUG-IN BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3213195) FIXED BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(3213205), FIXED BRIDGE, PITCH: 20 MM, COLOR SILVER. FREE 2 YEAR RADWELL WARRANTY
(PRICE/ PK OF 2) CONTACT BLOCK, REPLACEMENT, 22MM, 1 N.O. CONTACT(S). PACKAGE OF 2. FOR USE WITH GCX AND ECX SERIES PUSHBUTTONS AND SWITCHES.. FREE 2 YEAR RADWELL WARRANTY
.100 TIGER BEAM COST-EFFECTIVE SINGLE BEAM SOCKET STRIP / TUBE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
0203454, FIXED BRIDGE, PITCH: 12 MM, LENGTH: 7.5 MM, WIDTH: 118:4 MM, NUMBER OF POSITIONS: 10, COLOR: SILVER . FREE 2 YEAR RADWELL WARRANTY
0709880 PANEL FEED-THROUGH TERMINAL BLOCK, BOLT/SCREW CLAMP - WIRE ENTRY 90 TO PANEL, 1 POSITION. FREE 2 YEAR RADWELL WARRANTY
0709932,PANEL FEED THROUGH TERMINAL BLOCK, HDFK SERIES, 690 V, 150 AMP, 8 KV SURGE RATED, 3 POSITION, B10 INTERNAL CYLINDRICAL GAGE. FREE 2 YEAR RADWELL WARRANTY
1-POLE 160A IEC / UL DISTRIBUTION BLOCK, AMPS(160)--VOLTS(600 VAC). FREE 2 YEAR RADWELL WARRANTY
14 CIRCUIT GROUND BAR CONSUMER. FREE 2 YEAR RADWELL WARRANTY
1700040 FIXED TERMINAL BLOCK, 1 POSITION, HORIZONTAL, 10 MM PIN SPACING, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1700121 PCB TERMINAL BLOCK, 3 POSITION, 5 MM, THROUGH HOLE, SCREW. FREE 2 YEAR RADWELL WARRANTY
1709025 PCB TERMINAL BLOCK, NOMINAL CURRENT: 24 A, RATED VOLTAGE: 630 V, NOMINAL CROSS SECTION: 2.5 MM. FREE 2 YEAR RADWELL WARRANTY
1754115, PRINTED-CIRCUIT BOARD CONNECTOR, FEMALE PLUG, BLACK, 4AMP, 160V, 2POSITION, PUSH-IN SPRING CONNECTION, TIN CONTACT SURFACE. FREE 2 YEAR RADWELL WARRANTY
1789618 PCB TERMINAL BLOCK, 2 PPS, 120V, 4A, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
2715937, INSERTION BRIDGE, 10 CIRCUITS, GRAY, 6.15MM PITCH. FREE 2 YEAR RADWELL WARRANTY
2966838, CONTINUOUS PLUG-IN BRIDGE, 32 AMP, 500 MM LENGTH, GRAY. FREE 2 YEAR RADWELL WARRANTY
4-DROP MEGABLOCK, WITHOUT SPURGUARD, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM MANIFOLD BLOCK, 1/4 INCH BSP TO 2 INCH BSP, 8 STATION. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM MANIFOLD BLOCK, 1/4 INCH BSP TO 2 INCH BSP, MULTI STATION . FREE 2 YEAR RADWELL WARRANTY
ANALOG INPUT TERMINAL, 2 ANALOG INPUTS, 0 V-10 V, -10 V-10 V, 0 MA- 20 MA, 4 MA -20 MA, -20 MA -20 MA, CONNECTION METHOD 2-WIRE, TRANSMISSION SPEED IN...
ANEL FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, SCREW CONNECTION WITH TENSION SLEEVE, NUMBER OF POSITIONS: 1, LOAD CURRENT: 101 A, CROSS SECTION: 6 MM² - 35...
AUTOMATION DIRECT Panel Accessories ECX1030-2
BASE ENCLOSURE SIDE LOCKING CLAMP ON LOWER SIDE. FREE 2 YEAR RADWELL WARRANTY
BECKHOFF Panel Accessories EL9011
BLOCK, IGBT MODULE, 1200V, 300A, DUAL. FREE 2 YEAR RADWELL WARRANTY
BLOCK. FREE 2 YEAR RADWELL WARRANTY
BRIDGE, PLUG-IN, PITCH: 6.2 MM, GRAY, (3032279). FREE 2 YEAR RADWELL WARRANTY
BRIDGE, TERMINAL BLOCK CONNECTOR, JUMPER, 4 POSITION, RED, PLUG-IN, (3030187). FREE 2 YEAR RADWELL WARRANTY
BUR GK6429 2/0-250 COP GRD CONN. FREE 2 YEAR RADWELL WARRANTY
BUS END COVER, FOR ELXXXX, COVER FOR POWER AND E-BUS CONTACTS, GREY. FREE 2 YEAR RADWELL WARRANTY
BUSBAR END SUPPORT KIT, 3POLE, W/INTERNAL SCREW HOLES . FREE 2 YEAR RADWELL WARRANTY
BUSBAR, 600 VAC, 63 AMP, 72 MM CONNECTION PITCH, 260 MM LENGTH, 3 POLE, 4 TAP-OFF. FREE 2 YEAR RADWELL WARRANTY
C-H END CAP 4 POLE METRIC KIT. FREE 2 YEAR RADWELL WARRANTY
C-H GROUNDING BAR, C-H GROUND BAR KIT, 14 TERMINAL CIRCUITS, 3/4 INCH. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, INTERBUS BRANCH TERMINAL, W/ REMOTE BUS BRANCH, 24 VDC, 29 MA, SPRING-CAGE CONNECTION, -25 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONDUIT OUTLET BODY W/ 6 POINT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTION TERMINAL BLOCK, INERGY RANGE, 63 AMP, 3 POLE, 690 VAC, SCREW CLAMP TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER MALE PIN, THROUGH HOLE, GOLD, 10 POSITION, 2.54MM, SHROUDED, KEYING SLOT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEAVYCON QUICKON SLEEVE HOUSING, 3 POSITION, 10 AMP, 230 V, 4 KV, SINGLE LOCKING LATCH, 18-16 AWG, 6-12 MM EXTERNAL CABLE DIAMETER, -25 TO +80 DEGREE C, I65, 1641510.
CONNECTOR, PCB TERMINAL BLOCK, 4 POSITION, 7.62 MM PITCH, 32 A, 500 V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECEPTACLE, FEMALE SOCKET, 12 POSITION, 2.54 MM, GOLD, SMD. FREE 2 YEAR RADWELL WARRANTY
CONTACT / TERMINAL BLOCK, N SERIES, NORMALLY CLOSED/NORMALLY OPEN CONFIGURATION, SIMULTANEOUS CONTACTS, 250 VAC / 8 AMP RATING, 24 VDC / 5 AMP RATING, IP69K ENCLOSURE. FREE 2 YEAR RADWELL...
CONTACT BLOCK, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, E22 SERIES, 1NO 1NC, 22.5 MM, 600V RATED, TERMINAL TYPE: SCREW. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, REPLACEMENT, 22 MM, 1 N.C. CONTACT(S), FOR USE WITH GCX AND ECX SERIES PUSHBUTTONS AND SWITCHES, (PRICE/PK OF 2). FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, SPST-NC, SWITCH BODY, SCREW TERMINAL, 10A @ 110VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACT DISTRIBUTION BLOCK, 1 IN/12 OUT, 2-POST. FREE 2 YEAR RADWELL WARRANTY
COUPLING HOUSING, W/ DOUBLE LOCKING LATCH, 1 CABLE OUTLET, BLACK, 1407668. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Panel Accessories GBK10
CUTLER HAMMER Panel Accessories GBK1420CS
CUTLER HAMMER Panel Accessories GBK14CS
CUTLER HAMMER Panel Accessories GBKP10
CUTLER HAMMER Panel Accessories HT8A
DEVICE TERMINAL BLOCK, 32 AMP, 500 V, SCREW CONNECTION, CROSS SECTION 0.2 MM2 - 4 MM2, 3 POSITION, FOR DIRECT MOUNTING, GRAY, (2716033). FREE 2 YEAR RADWELL WARRANTY
DEVICE TERMINAL BLOCK, FOR FIRECT MOUNTING, 3 POSITION, GRAY, PRICED PER PIECE, (2716716). FREE 2 YEAR RADWELL WARRANTY
DEVICE TERMINAL BLOCK, GRAY, FOR DIRECT MOUNTING, 2 POSITION, 65A, 600V, (2716703). FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, EX300 SERIAL INTERFACE UNIT, 24VDC, 16POINT, 2AMP, NPN. FREE 2 YEAR RADWELL WARRANTY
DIGITAL MODULE, INLINE ECO, 8 X I, 24VDC, 1 CONDUCTOR, 500KBPS, IP20, (2702792). FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT TERMINAL, INLINE, DIGITAL OUTPUTS: 8, 24 VDC, CONNECTION TECHNOLOGY: 1-CONDUCTOR, TRANSMISSION SPEED IN THE LOCAL BUS: 500 KBPS, IP20. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL HOUSING, UPPER HOUSING PART, FLAT DESIGN, NO CONNECTION OPENING, WIDTH: 52.6 MM, HEIGHT: 74.65 MM, DEPTH: 36.95 MM, COLOR: LIGHT GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, (0707840) PANEL FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ACTUATOR, 6 AMP, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, 4 INPUTS, 0 - 20 MA, 0 - 10 V, IP20 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BARRIER TYPE TERMINAL BLOCK, 8 POLES W/OUT COVER, TERMINALS TIN PLATED BRASS, SCREWS M3.5 NICKEL PLATED STEEL, HOUSING MATERIAL: POLYAMIDE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR INSERT, 16AMP, 500V, MALE, 10PIN, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 440V, 1 POLE, 1 NORMALLY CLOSED, SNAP ON CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, GREEN, 10 AMP, 24 VDC, NORMALLY OPEN, FOR USE WITH GCX/ECX/ECP SERIES PUSHBUTTONS AND SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DECENTRALIZER DRIVER, WIRING UNIT, 8400 MOTEC, FOR MOUNTING ONTO 0.37-0.75 KW MOTORS, IP65. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RAIL TERMINAL BLOCK, 10A, 300V (3131015). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DOUBLE ROW BARRIER TERMINAL BLOCK, 40 AMPS, 600V AC, 9 ROWS, 14MM PITCH, END FLANGES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END CLAMP, MOUNTING ON DIN RAIL NS 32/NS 35, YELLOW, TWO POLE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END STOP FOR DIN-RAIL, TAN, SINGLE SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED BRIDGE, 6.2 MM PITCH, 10 POSITION, SILVER, TIN-PLATED COATING, SCREW MOUNT, 0201184, REPLACED BY FBI 10 6. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED BRIDGE, PITCH: 8 MM, NUMBER OF POSITIONS: 10, COLOR: SILVER, (0202170). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUSE HOLDER, TERMINAL BLOCK, MAXI, 6.3 AMP, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, GROUND BAR KIT, 5POSITION, 14-4AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAVYCON B16 SLEEVE HOUSING, FOR SINGLE LOCKING LATCH, HEIGHT: 76 MM, WITH 1 X PG21 SCREW CONNECTION, STRAIGHT CABLE OUTLET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 8 POSITION, SPRING STYLE, QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 8 POSITION, SPRING STYLE, QUANTITY EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 8 POSITION, SPRING STYLE, RELAY, QUANTITY 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, 8 POSITION, SPRING STYLE, RELAY, QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, WITH DUAL SHIELD, 6 POSITION, SPRING STYLE, QUANTITY 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O TERMINAL STRIP, WITH SHIELD, 6 POSITION, SPRING STYLE, QUANTITY 5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE DIGITAL INPUT TERMINAL BLOCK, WITHOUT ACCESSORIES, 2 INPUTS, 24 V DC, 4-WIRE CONNECTION METHOD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE POWER TERMINAL BLOCK, 24 VDC, 30 MA TYPICAL CONSUMPTION, 4 AMP MAXIMUM CONSUMPTION, POLARITY / SURGE PROTECTION, (2860280), REPLACED BY IB IL 24 PWR IN/2-F-D-PAC. FREE...
DISCONTINUED BY MANUFACTURER, INLINE TEMPERATURE CONTROLLER, WITHOUT ACCESSORIES, 8 THERMOCOUPLE INPUTS, 8 OUTPUTS, 500 KBPS, MODULAR, 2-CONDUCTOR CONNECTOR TECHNOLOGY, 24 VDC, SPRING-CAGE CONNECTION, IP20, DIN RAIL MOUNT, (2819312). FREE 2...
DISCONTINUED BY MANUFACTURER, INLINE TERMINAL, 2.5AMP , 30MA, 24VDC, OVERLOAD PROTECTION, INLINE POTENTIAL DISTRIBUTOR, SUPPLY VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INLINE TERMINAL, 24 VDC, 4 DIGITAL INPUTS, 3 CONDUCTORS, 500KBPS, IP20, (2726214), REPLACED BY IB IL 24 DI 4-PAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT OPTOCOUPLER, INPUT: 24 VDC 9 MA, OUTPUT: 3 - 5.25 VDC 100 MA 3.5 KV, M3 SCREW CONNECTION, -20 TO 50 DEGREES, 2948160. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, INTERBUS INLINE TERMINAL, 24VDC, 0.68-0.85W, 2 ANALOG VOLTAGE OUTPUTS, REPLACED BY 2861467. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SCREW CONNECTION, 20 POSITION, MALE, M3 THREAD, 8 MM STRIPPING LENGTH, 2.54 MM PITCH, 12-24 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT TERMINAL BLOCK, 2POINT, INLINE, DIGITAL, 2AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB TERMINAL CARD, 230-460 V, F7, SPARE PART. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TERMINAL STRIP, 8 POSITION, SPRING STYLE, QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLEEVE HOUSING STRAIGHT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLEEVE HOUSING, FOR DOUBLE LOCKING LATCH, HEIGHT 76 MM, WITH SCREW CONNECTION, 1X PG21, LATERAL CABLE ENTRY, 1771503. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL ANCHOR BLOCK, BLACK, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BASE SCREW, 36 TERMINAL, FIELDPOINT, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK ,400-600V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK END PLATE, YELLOW, 2.8 MM, POLYAMIDE, (0103.062.21), (1SNA103062R2100). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK END STOP, 35MM, GREY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK END STOP, GRAY, WITH SCREW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK INLINE, ANALOG, 2 INPUT, 2-3-4 WIRE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 12 AMP, 300 VAC, 13 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2 OUTPUTS, 0-10V, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 2.5 MM, 600 / 630 VAC, 20 AMP, 24-12 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 24 VDC, 8 DIGITAL INPUTS, (2726227), REPLACED BY IB IL 24 DI 8-PAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 24 VDC/VAC COIL, NO CONTACT, LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 24VDC INLINE, DIGITAL INPUT, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4 POSITION, 20 AMP, 300 VAC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 500MA ,32POINT, 24VDC,2753038. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 6 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 6 POSITION, 6 PIN, 3 TIER, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 6 POSITION, 6 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 6 POSITION, 9 PIN, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 63AMP, 600VAC FOR USE W/GV1G03. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, ANALOG OUTPUT MODULE, D/A RESOLUTION, 13 BIT, 4 OUTPUTS, 0 - 20 MA, 0 - 10 V, (2753054). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, CLAMPING, EARTH, 10MM2 CONDUCTOR AREA, GREEN/YELLOW, 14-6AWG, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, CONNECTOR, 3.5 MM PITCH, 6 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, DIGITAL, INPUT, 500 KBPS, 120 V AC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED THROUGH, SAK SERIES, SCREW CONNECTION, 35MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED-THROUGH, SINGLE LEVEL, 4 MM SCREW CONNECTION, 6 MM WIDTH, 2 CONNECTION, 32 AMP MAX LOAD CURRENT, 8KV RATED SURGE VOLTAGE, 1000 V NOMINAL VOLTAGE,...
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, GRAY, 600-800 V, 20-24 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, INLINE DIGITAL INPUT, 24VDC, 2INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, INLINE, 24VDC, 45MA, 2 ANALOG SINGLE ENDED INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, INLINE, W/O ACCESSORIES, 24 VDC, W/ FUSE, 2727747, REPLACED BY: IB IL 24 SEG/F-PAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL DIODE BLOCK, DIN MOUNT 1, 4 POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL SCREW KIT, 6 SCREWS, PHILLIPS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL STRIP, 63 AMP, 660 VAC, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL UNIT, 2.2AMP, 24VDC, DIN-RAIL MOUNT, FOR TEMPERATURE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, SCREW CONNECTION, D-SUBMINIATURE MALE CONNECTOR, 37 AMP MAX, 125VAC, 25 POSITIONS, 8MM STRIPPING LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VARIOFACE MODULE, WITH TWO EQUIPOTENTIAL BUSBARS (P1, P2) FOR POTENTIAL DISTRIBUTION, FOR MOUNTING ON NS 35/7.5 OR NS 32, 250 V AC/DC, 16 A, DIN RAIL. FREE...
DISCONTINUED BY MANUFACTURER, WIRE TERMINAL KIT, 3 POLE, 600 V, 4 AWG MAX. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTOR BLOCK, 15 MM NOMINAL SIZE, 0-16 BAR PRESSURE RANGE, 3 OUTPUTS, 1 SUPPLY LINE, FEMALE THREAD G3/8 PORTS, DIE-CAST ALUMINIUM, -10 TO +80 DEGREES C, 6703. FREE 2 YEAR...
DISTRIBUTOR BLOCK, MANIFOLD, PNEUMATIC. 8.6MM, 0-16BAR, 8 OUTPUT, 1 SUPPLY LINE. FREE 2 YEAR RADWELL WARRANTY
EATON 5 TERMINAL GROUND BAR - CH/BR PON. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC HOUSING, (2948335). FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC HOUSING, 16 CONNECTIONS, (2946201) . FREE 2 YEAR RADWELL WARRANTY
ENCLOSED POWER DIST BLOCK, 4 POSITION, 14-3/0 AWG; CONNECTOR TYPE:DIN TERMINAL BLOCK; SERIES:-; CONNECTOR MOUNTING:DIN RAIL; NO. OF CONTACTS:5; CONTACT PLATI. FREE 2 YEAR RADWELL WARRANTY
END BLOCK SECTION, SNAP-ON, 3 MM SPACING, GREY, INSULATION MATERIAL: POLYAMIDE. FREE 2 YEAR RADWELL WARRANTY
END BLOCK, EX500 SERIES, FOR USE WITH SERIAL INTERFACE UNIT. FREE 2 YEAR RADWELL WARRANTY
END CLAMP, 6.2 MM WIDTH, GRAY, (1421633). FREE 2 YEAR RADWELL WARRANTY
END CLAMP, 6.2MM WIDTH, GRAY, (1401637). FREE 2 YEAR RADWELL WARRANTY
END CLAMP, 9.5 MM WIDTH, 35.3 MM HEIGHT, 50.5 MM LENGTH, 3 SCREWS, WITH UNIVERSAL FOOT, FOR MOUNTING ON A DIN RAIL NS 32 OR NS 35, GRAY, (1201442). FREE...
END CLAMP, TERMINAL BLOCK WIDTH 29.3MM, JUMPER PITCH 6.2MM. FREE 2 YEAR RADWELL WARRANTY
END COVER / TERMINAL BLOCK, LENGTH: 69.9 MM, WIDTH: 2.2 MM, HEIGHT: 57.5 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
END COVER, 3057445, 2.2MM WIDTH, 86.5MM LENGTH, 49.5MM HIEGHT NS 35/7.5, 57MM HEIGHT NS 35/15, E CLASS, GRAY. FREE 2 YEAR RADWELL WARRANTY
END PLATE COVER GRAY 100.8MMX2.2MMX49.6MM . FREE 2 YEAR RADWELL WARRANTY
END PLATE, 28.5 MM HEIGHT, 105 MM LENGTH, 1.5 MM WIDTH, GREY. FREE 2 YEAR RADWELL WARRANTY
END PLATE, FOR TERMINAL BLOCK, 2.5 MM, GRAY, PRICE / EACH. FREE 2 YEAR RADWELL WARRANTY
END PLATE, GREY, 28 MM HEIGHT, 65 MM LENGTH, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
END SECTION, GREY, 1MM SPACING,1SNA118499R2 300. FREE 2 YEAR RADWELL WARRANTY
END SECTION, GREY, 3MM,(1SNA113065R1500 ). FREE 2 YEAR RADWELL WARRANTY
END SECTION, SNAP ON MOUNT, GRAY, 1 MM THICKNESS, USED WITH TERMINAL BLOCK TYPE: M6/8.D.. FREE 2 YEAR RADWELL WARRANTY
END STOP 35MM RAIL 3 SCREW MOUNT, XBAES35T. FREE 2 YEAR RADWELL WARRANTY
EQUIPMENT GROUNDING BAR 10-32X13/16IN. FREE 2 YEAR RADWELL WARRANTY
EXTENSION BLOCK, PROGRAMMABLE CONTROLLER, 15/36VA, 100/240VAC. FREE 2 YEAR RADWELL WARRANTY
EXTENSION INPUT BLOCK *LQA. FREE 2 YEAR RADWELL WARRANTY
EXTERNAL CONNECTION INTERFACE TERMINAL STRIP, PROVISIONS FOR DIN RAIL MOUNTING, CMDX CABLE IS REQUIRED TO CONNECT TO THE DRIVE (EN, EPSILON, MDS). FREE 2 YEAR RADWELL WARRANTY
FEMALE SCREW TERMINAL INSERT. FOR USE WITH B SERIES.. FREE 2 YEAR RADWELL WARRANTY
FERRULE WIRE END INSUL 10/8MM TURQUOISE PKG/500. FREE 2 YEAR RADWELL WARRANTY
FIELD BUS, LEGACY MEGABLOCK 8 DEVICE, WITH SPURGUARDS, DIN RAIL MOUNTED DEVICE COUPLERS, PLUGGABLE SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE BAR, 15MM PITCH, 3 POSITIONS, SILVER, 3 SCREW HEADS WITH INSULATED COLLAR, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 0201346, PITCH: 20 MM, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 10-POSITIONS, 10MM, 0203276. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 12 MM PITCH, 7.5 MM LENGTH, 118:4 MM WIDTH, 10 POSITION, SILVER COLOR, (0203454). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 20MM PITCH, SILVER COLOR, WITH 3 SCREWS, (0201317). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 5.2 MM PITCH, 10 PIN, (2770639). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 5MM PITCH, 4 POSITION, SILVER COLOR, (3000159). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 8 MM PITCH, 10 POSITION, SILVER, 10 SCREW, COPPER, SILVER. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, 8.2MM, SILVER, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, FOR CROSS CONNECTIONS, 10 POSITION, 5.2 MM PITCH, SILVER, SCREW MOUNTING, 2770642. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, JUMPER, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, NUMBER OF POSITIONS: 2, COLOR: SILVER, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, PITCH 6 MM, NUMBER OF POSITIONS 100, COLOR: SILVER (0201650) . FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, PITCH: 6.2 MM, NUMBER OF POSITIONS: 10. FREE 2 YEAR RADWELL WARRANTY
FIXED BRIDGE, PITCH: 8.2 MM, COLOR: SILVER. FREE 2 YEAR RADWELL WARRANTY
FUSIBLE SHUNT-TRIP SWITCH, 3 POLE, 120 VAC SHUNT TRIP, CLASS J FUSE BLOCK. FREE 2 YEAR RADWELL WARRANTY
GENERAL ELECTRIC Panel Accessories EB25B04
GENERAL ELECTRIC Panel Accessories EB25B06
GENERAL ELECTRIC Panel Accessories EB25B12
GENERAL ELECTRIC Panel Accessories EB27B06S
GROUND BAR KIT, 10-TERMINAL, STANDARD T/CLAMSHELL PACK, MAIN CIRCUIT BREAKER CH, 1.75 IN B/W MOUNTING HOLES, 4.3 IN LENGTH, 0.8 IN HEIGHT, 0.4 IN WIDTH. FREE 2 YEAR RADWELL WARRANTY...
GROUND BAR KIT, 10CIRCUIT, SELF THREADING SCREWS. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, 13 TERMINAL, SCREW TERMINALS, 3/4" SIZE, 1-3/4" MOUNTING HOLE DISTANCE, FOR CH AND BR LOADCENTERS. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, 4 CIRCUIT GROUND BAR, FOR NON-METALLIC ENCLOSURE ONLY, SUITABLE FOR PL0724R AND S3100RN. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, 5 TERMINAL, 2.54IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, CH LOADCENTER & BREAKER ACCESSORY, 10 TERMINALS, (1) #2/0 LUG, PHASING - TO OPPOSITE, CLAMSHELL PACK, 1.75IN BETWEEN MOUNTING HOLES. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, CH SERIES, 21 TERMINAL, 2/0 LUG, 3/4 INCH SIZE, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, CLAMSHELL, 1-3/4" BETWEEN MOUNTING HOLES, 14 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR KIT, GBK SERIES, 10 TERMINAL, 2/0 LUG, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR, 5 TERMINALS, GROUND BAR KIT, FOR CH SERIES CIRCUIT BREAKERS, CLAMSHELL. FREE 2 YEAR RADWELL WARRANTY
GROUND TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
GUIDE BLOCK 13.7MM WIDE 11MM HIGH 52MM LONG. FREE 2 YEAR RADWELL WARRANTY
GUIDE BLOCK, BALL SLIDING, LINEAR, UU SEAL, 70 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
HC-B-24-TFL-76/M1PG2 A, SLEEVE HOUSING, FOR SINGLE LOCKNG LATCH, 76MM HEIGHT, W/ SCREW CONNECTION, 1X PG29, STRAIGHT CABLE ENTRY. FREE 2 YEAR RADWELL WARRANTY
HEATER, TYPE FH, RATED FOR 129-133 AMPS, SUITABLE FOR USE WITH THERMAL OVERLOAD RELAYS. FREE 2 YEAR RADWELL WARRANTY
HEAVYCON B6 SLEEVE HOUSING, FOR SINGLE LOCKING LATCH, HEIGHT: 56 MM, WITH 1 X PG13.5 GLAND, STRAIGHT CABLE OUTLET, (1460340) SLEEVE HOUSING. FREE 2 YEAR RADWELL WARRANTY
HEAVYCON EVO SLEEVE HOUSING, PLASTIC, W/ BAYONET FLANGE, FOR EVO SCREW CONNECTION, FOR DOUBLE LOCKING LATCH, B10 SALES KEY, (1407629). FREE 2 YEAR RADWELL WARRANTY
HEAVYCON EVO SLEEVE HOUSING, PLASTIC, WITH BAYONET FLANGE FOR EVO SCREW CONNECTION, B24, FOR DOUBLE LOCKING LATCH, HEIGHT: 87.5 MM, WITHOUT EVO SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
HEAVYCON TERMINAL ADAPTER FEMALE INSERT 6 POS 1772803. FREE 2 YEAR RADWELL WARRANTY
HEAVYCONTERMINAL ADAPTER BLOCK, 1772900, 16 POLE. FREE 2 YEAR RADWELL WARRANTY
I/O BUS TERMINAL MODULE, 24VDC, 8INPUT, 8OUTPUT. FREE 2 YEAR RADWELL WARRANTY
I/O RELAY SOCKET MODULE ,14AWG ,5AMP, 250VDC. FREE 2 YEAR RADWELL WARRANTY
IDEC Panel Accessories HW-G01
IDEC Panel Accessories HW-U01
IEC Panel Accessories EN60947-7-1
INLINE CONNECTOR, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
INLINE OUTPUT TERMINAL, 8 DIGITAL OUTPUTS, 24 VDC, 500 MA, 500 KBPS, 4-CONDUCTOR, DIN RAIL MOUNT, IP20, (2861289), REPLACEMENT FOR IB IL 24 DO 8. FREE 2 YEAR RADWELL WARRANTY...
INLINE POWER TERMINAL, 30 MA, 4 AMP, 24 VDC, OVERLOAD PROTECTION, SHORT-CIRCUIT PROTECTION IN THE MAIN/SEGMENT CIRCUITS, REVERSE POLARITY PROTECTION, SURGE PROTECTION, INLINE DATA JUMPER, INLINE LOCAL BUS, (2862152), REPLACEMENT...
INLINE TERMINAL BLOCK 0-10V 0-20MA 4-20MA. FREE 2 YEAR RADWELL WARRANTY
INLINE TERMINAL, ANALOGUE INPUT, 8 CHANNELS, 500 KBPS TRANSMISSION SPEED, RTD, 2-3 WIRE CONNECTION METHOD, DIN RAIL MOUNT, 2863915. FREE 2 YEAR RADWELL WARRANTY
INPUT EXTENTION BLOCK, 24 VDC, 5 MA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
INPUT OPTICAL COUPLER, 230VAC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
INPUT TERMINAL MODULE, INLINE, IP20, 500 KBPS / LOCAL BUS TRANSMISSION SPEED, 4 DIGITAL INPUT, 250 MA / 24 VDC, 3 CONDUCTOR CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
INSERTION BRIDE, PITCH: 8 MM, 3 POLE, GRAY, 0202141. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, (1733208), FOR CONNECTORS, WITH 5.0MM OR 5.08MM PITCH, 6 POSITIONS, 1 ROW. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, (3006137) , PITCH 12MM, 10 POSTIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 10 POSITION, 5.2 MM PITCH, SCREW MOUNTING, COPPER, GRAY, 2303132. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 10 POSITION, 5.2MM. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 11.1 MM PITCH, 10 POSITION, GRAY, (0790420). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 17.8MM PITCH, 2 POSITION, LIGHT GRAY, (3009300). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 5.2 MM PITCH, 2 POSITIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 6.2 MM PITCH, 10 POSITION, COPPER-ZINC MATERIAL, NICKEL-PLATED, GRAY COLOR, 0201139. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 6.2MM PITCH, 2 POSITIONS, GRAY. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 6.2MM PITCH, GRAY, (0201142). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, 7.5 MM PITCH, GRAY, (1948048). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, FOR CONNECTORS WITH 5.0 MM OR 5.08 MM PITCH, 1733169. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, FOR PLUG WITH 3.81 MM PITCH, EBP SERIES. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PACK OF 10, 10 PIN, 8 MM, GREY. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH 31 MM, 2 POISTION, GREY, (0201388). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: (0202138), 8 MM, NUMBER OF POSITIONS: 10, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 10 MM, COLOR: GRAY, 10 PINS, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 10 MM, NUMBER OF POSITIONS: 2, COLOR: GRAY, 0203153. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 25 MM, COLOR: RED, STEEL. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 36 MM, COLOR: GRAY, MATERIAL: COPPER, INSULATING MATERIAL: PVC, (0201401). FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 6.15 MM, 5 POSITIONS, BLUE, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 10, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 6.15 MM, NUMBER OF POSITIONS: 4, COLOR: RED, 10 PACK. FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 6.2 MM, NUMBER OF POSITIONS: 80, BLUE, (2715940) . FREE 2 YEAR RADWELL WARRANTY
INSERTION BRIDGE, PITCH: 6.2 MM, NUMBER OF POSITIONS: 80, RED, (2715953) . FREE 2 YEAR RADWELL WARRANTY
INSERTION BRUDE, PITCH: 8 MM, 2 POLE, GRAY, 0202154. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR, BUSBAR, PLUG-IN, 3 POLE, 8.2 MM PITCH, RED, 3030297. FREE 2 YEAR RADWELL WARRANTY
JUMPER BAR, PLUG-IN BRIDGE, 24 AMP, 50 POSITIONS, 5.2 MM PITCH, RED, PLUG IN MOUNT, 3038930. FREE 2 YEAR RADWELL WARRANTY
LIGHT UNIT CONTACT BLOCK, 120V AC/DC ,YELLOW LED. FREE 2 YEAR RADWELL WARRANTY
LIGHTING PANEL ACCESSORIES, GROUND BUS KIT, CU GROUND BUS 44 CONNECTIONS, 1 PIECE. FREE 2 YEAR RADWELL WARRANTY
LINEAR GUIDE, FLANGE BLOCK, 55MM RAIL SIZE. FREE 2 YEAR RADWELL WARRANTY
LOVATO Panel Accessories G232
LUG-IN BRIDGE, PITCH 4.2 MM, 20 POSITIONS, RED. FREE 2 YEAR RADWELL WARRANTY
MEGABLOCK, PASSIVE HUB, MTL FIELDBUS, DIN RAIL MOUNT, SPURGUARD SHORT CIRCUIT PROTECTION, GENERAL PURPOSE, ZONE/DIVISION 2, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
MODULE EXTENSION BLOCK, FX2N SERIES, 16-POINT, 2-AMP, 30 VDC, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
MODULE, VARIOFACE, SCREW CONNECTION, 37 POSITION. FREE 2 YEAR RADWELL WARRANTY
MORSETTITALIA Panel Accessories EURO-D4-2/BK
MULITPLEXER 16CHANNEL I/O BOARD. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Panel Accessories EBK-05-B
OUTPUT INTERFACE 24V (0010 036.10). FREE 2 YEAR RADWELL WARRANTY
OUTPUT TERMINAL BLOCK, INLINE, -25 TO +55 DEGREE C, 28-16 AWG, AUTO RESTART, DIGITAL / 4 OUTPUT, 500 MA / 2 AMP / 24 VDC, 8 MM STRIPPING LENGTH, SPRING-CAGE...
PANEL FEED-THROUGH TERMINAL BLOCK , SCREW CONNECTION, W/ TENSION SLEEVE, 1 POS, 32 AMP, 8.1 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
PANEL FEED-THROUGH TERMINAL BLOCK, 57 AMP, 400 V, 6 KV, SCREW CONNECTION W/ TENSION SLEEVE, -40 TO +70 DEGREE C, 0707073. FREE 2 YEAR RADWELL WARRANTY
PANEL FEED-THROUGH TERMINAL BLOCK, 690V, 150AMP, SCREW CONNECTION WITH TENSION SLEEVE, 1 POSITION, GREY. FREE 2 YEAR RADWELL WARRANTY
PANEL FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF POSITIONS: 1, LOAD CURRENT: 125 A, 0707743. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD ASSEMBLY, NEUTRAL, FOR USE ON TYPE HCN/HCM INTERIOR, I-LINE, 225 AMP. FREE 2 YEAR RADWELL WARRANTY
PATCH PANEL, NEXTSPEED, CAT6, 48 PORT, UNIVERSAL WIRING. FREE 2 YEAR RADWELL WARRANTY
PCB TERMINAL BLOCK, 3 POTENTIALS, SINGLE ROW, 3 POSITIONS, RATED 630 VOLTS, 24 AMPS, 7.62 MM PITCH, 300V 10 AMP, SCREW TERMINALS, 2.5 MM 2 CROSS SECTION, (1731734). FREE 2...
PCB TERMINAL BLOCK, 630V, 12AMP, 3 POSTIONS, SCREW CONNECTION WITH TENSION SLEVE, WAVE SOLDERING, GREEN, LINEAR PINNING, M3 SCREW THREAD. FREE 2 YEAR RADWELL WARRANTY
PCB TERMINAL BLOCK, NOM CURRENT: 15 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER...
PHOENIX CONTACT Panel Accessories E/UK
PHOENIX CONTACT Panel Accessories EB 2- DIK RD
PHOENIX CONTACT Panel Accessories EB 80- DIK BU
PHOENIX CONTACT Panel Accessories EBP 6- 5
PHOENIX CONTACT Panel Accessories EBS 10- 8
PHOENIX CONTACT Panel Accessories FBS 10-3,5
PHOENIX CONTACT Panel Accessories FBS 10-5
PHOENIX CONTACT Panel Accessories FBS 2-10
PHOENIX CONTACT Panel Accessories FBS 2-5 GY
PHOENIX CONTACT Panel Accessories FBS 2-5
PHOENIX CONTACT Panel Accessories FBS 2-8
PHOENIX CONTACT Panel Accessories FBSR 10-6
PHOENIX CONTACT Panel Accessories FBST 500-PLC GY
PHOENIX CONTACT, FBI 4- 8, (0200046) FIXED BRIDGE, PITCH 8MM, 4POSITION, SILVER. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT,HC-A 16-EBUS-32,1677047, HEAVYCON FEMALE INSERT, A16 SERIES, 16-POS., SCREW CONNECTION, NUMBERING FROM 17-32. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT,HC-KA-B-24-B U/PER,HCKAB24BUPER,H EAVCONTERMINAL BLOCK,24 POLE PHOENIX. FREE 2 YEAR RADWELL WARRANTY
PLC DIRECT Panel Accessories ECX-1040-EACH
PLC MODULE, FX SERIES, EXPANSION BLOCK, 8-CHANNEL, 24 VDC INPUT, 5 MA, TRANSISTOR/SYNC OUTPUT. FREE 2 YEAR RADWELL WARRANTY
PLUG IN BRIDGE, 3 POSITION, RED, 5.2MM PITCH, 22.7MM LENGTH, 3MM HEIGHT, (3030174). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 10 POSITIONS, 3.5 MM PITCH, BLUE, (3213125). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 10 POSITIONS, 41 AMP MAX LOAD CURRENT, PITCH: 8.2 MM, BLUE COLOR, 80.36 MM X 29.6 MM X 8,2 MM, (3032606). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 10 POSITIONS, PITCH 6.2 MM, GRAY, (3032253). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 10.2 MM PITCH, 2 POSITION, COPPER, RED COLOR, 3005947. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 2 POSITION, 16 MM PITCH, RED, COPPER MATERIAL, 3005963. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 20 POSITION JUMPER, (3032208). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 20 POSITION, 20 AMP, 3.5 MM, PLUG IN MOUNT RED, (3213069). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 20 POSITION, 5.2 MM PITCH, 24 AMP, RED, PLUG IN MOUNT, 3030226. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 3 POLE, 3.5 MM PITCH, 17.5 AMP, COPPER PINS, RED, (3213027). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 3 POSITIONS, 3.5 MM PITCH, BLUE, (3213099). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 3030145, PITCH: 4.2 MM, NUMBER OF POSITIONS: 5, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 32 AMP MAX LOAD, 1 POSITION, 3 MM LENGTH, 3032185. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 32 AMP, 20 POSITIONS, 6.2 MM PITCH, 122.3 MM WIDTH, 23 MM HEIGHT, RED, PLUG IN MOUNT, 3030365. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 32 AMP, 6.2 MM PITCH, 5 POSITIONS, 5 PINS, GRAY, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 4 POLE, 3.5 MM PITCH, 17.5 AMP, COPPER PINS, RED, (3213030). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 4 POLE, 41 AMP, 8.2 MM PITCH, COPPER, RED, PLUG IN MOUNT, RED, (3030307). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 4.2 MM PITCH, GRAY (3030354). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 41 AMP, 8.2 MM PITCH, 29.6 MM HEIGHT, 80.3 MM WIDTH, 10 POSITIONS, COPPER CORE, RED, 3030323. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 50 POINT, BLUE, 12 INCH LENGTH, (3032211). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 50 POSITION, 24 A, BLUE, COPPER, 3032114. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, 50 POSITIONS, 24 A, GRAY, COPPER, 3032127. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, CONTINUOUS PLUG-IN BRIDGE, LENGTH 500 MM, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, CONTINUOUS, 500 MM LENGTH, RED, (2966786). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, FBS SERIES, PITCH: 12 PITCH, 2 POSITION, RED, (3005950). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, JUMPER BAR, 5 PIN, 24 AMP, 5.2 MM PITCH, RED, COPPER MATERIAL, (3030190). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, JUMPER BUSBAR CONNECTOR, 24 A MAXIMUM LOAD, 10 POSITION, 5.20 MM PITCH, 23 MM LENGTH, RED, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH 3.5 MM, NUMBER OF POSITIONS 50, RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH 6.2MM, WIDTH 60.3MM, NUMBER OF POSITIONS 10, COLOR BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH 6.2MM, WIDTH 60.3MM, NUMBER OF POSITIONS 10, COLOR RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH-3.5 MM, 20 POSITION, BLUE, (3213138). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 3.5 MM, COLOR: BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 3.5 MM, COLOR: GRAY, 10 PIN CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 3.5 MM, NUMBER OF POSITIONS: 50, COLOR: BLUE, (3000708). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 4.2MM, 10 POSITIONS, 17.5 AMP MAXIMUM CURRENT RATING, COPPER PINS, BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 4.2MM, 10 POSITIONS, 17.5 AMP MAXIMUM CURRENT RATING, COPPER PINS, RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 4.2MM, 20 POSITIONS, 17.5 AMP MAXIMUM CURRENT RATING, COPPER PINS, BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 5.2 MM, COLOR: BLUE, (3036916). FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 5.2 MM, NUMBER OF POSITIONS: 3, COLOR: BLUE, 3036880. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 5.2 MM, PIN ASSIGNMENT: 1,2,4, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 6.2 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 6.2 MM, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PITCH: 6.2 MM, LENGTH: 308.3 MM, NUMBER OF POSITIONS: 50, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, PROTECTIVE CAP, 3012325. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, RED, 5-POSITIONS, 5.2MM PITCH, 3001593. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGE, SINGLE, BLUE, 2966812. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN BRIDGEPITCH, 10.2 MM, NUMBER OF POSITIONS 5, COLOR RED, 3005948. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 1 POSITION, 24AWG, 10AWG, 4MM, SCREW (0709026) . FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, 1200V, 1200AMP, SINGLE. FREE 2 YEAR RADWELL WARRANTY
POWER DISTRIBUTION BLOCK, 175 AMP, 3-POLE, LINE SIDE: 1 OPENING ACCEPTS 2/0AWG TO 8AWG, LOAD SIDE: 4 OPENINGS ACCEPT 4AWG TO 14AWG, PANEL MOUNT, UL 1953 LISTED.. FREE 2 YEAR...
POWER LINE FILTER EMC/RFI 0HZ TO 60HZ,130AMP, 480VAC, TERMIANL BLOCK FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 36A, 32.7MA, GENERAL PURPOSE, 520VAC, 36A, THREE PHASE, 1 STAGE, TERMINAL BLOCK, PRODUCT RANGE:FN 351 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, 64 AMP, 3 PHASE, 440 VAC, 0-60 HZ, CHASSIS MOUNT, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 520 VAC, 55 AMP, 3 PHASE, 1 STAGE, CHASSIS MOUNT, TERMINAL BLOCK, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
PROXIMITY SWITCH AMPLIFIER UNIT, 3 WIRE, NO/NC SELECTABLE, NPN, TERMINAL BLOCK MODELS, 12-24VDC, RED DETECTION INDICATOR. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE RELAY, SINGLE PHASE, 25A, SS R, 480VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL 16 NPN O. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL BLOCK, 16 INPUTS, 16 OUTPUTS, MIL RIBBON CABLE CONNECTOR, SCREW CLAMP TERMINAL, DIRECT CONNECT. FREE 2 YEAR RADWELL WARRANTY
REMOTE TERMINAL BLOCK, W/ MIL RIBBON CABLE CONNECTOR, 24 VDC, 0.5 AMP, 5 - 30 VDC OUTPUT, 16 POINT OUTPUT, 16 LED INDICATORS, SCREW CLAMP TERMINALS, DIN RAIL MOUNTING. FREE...
RETAINING PLATE, 82X86MM, FOR TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL RED VINYL INSULATED 18AMP 100/BOX. FREE 2 YEAR RADWELL WARRANTY
SCHMERSAL CONTACT BLOCK, PLASTIC, (1) N.C. CONTACT(S), MOUNTING POSITION 1. FOR USE WITH N SERIES PUSHBUTTONS AND SWITCHES. NOT SUITABLE FOR E-STOP DEVICES NDRZ50RT/NDRZ50RT-29 05-1.. FREE 2 YEAR RADWELL WARRANTY...
SCHMERSAL CONTACT BLOCK, PLASTIC, (1) N.O./(1) N.C. CONTACT(S), MOUNTING POSITION 3. FOR USE WITH N SERIES PUSHBUTTONS AND SWITCHES. NOT SUITABLE FOR E-STOP DEVICES NDRZ50RT/NDRZ50RT-29 05-1.. FREE 2 YEAR RADWELL...
SCHMERSAL Panel Accessories EF03.1
SCHMERSAL Panel Accessories EF10.2
SCHMERSAL Panel Accessories EF103.1
SCHMERSAL Panel Accessories EF220.2
SCHMERSAL Panel Accessories EF220.3
SCHMERSAL Panel Accessories EF303.1
SI UNIT NPN, FOR WITHOUT EX9 OUT BLOCK. FREE 2 YEAR RADWELL WARRANTY
SINGLE PLUG-IN BRIDGE, 2966825, LENGTH: 6 MM, NUMBER OF POSITIONS: 2, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
SLEEVE HOUSING B6, FOR SINGLE LOCKING LATCH, MATERIAL: DIE-CAST ALUMINUM, SALT WATER RESISTANT, CABLE OUTLETS: 1, STRAIGHT, 1X M25, HEIGHT: 72 MM, CABLE GLAND: NONE, STANDARD. FREE 2 YEAR RADWELL...
SLEEVE HOUSING D50, FOR DOUBLE LOCKING LATCH, MATERIAL: DIE-CAST ALUMINUM, SALT WATER RESISTANT. FREE 2 YEAR RADWELL WARRANTY
SLEEVE HOUSING FOR DOUBLE LOCKING LATCH H=76MM. FREE 2 YEAR RADWELL WARRANTY
SLEEVE HOUSING, FOR SINGLE LOCKING LATCH, HEIGHT: 72 MM, WITH 1 X M32 THREAD, STRAIGHT CABLE OUTLET, (1460056). FREE 2 YEAR RADWELL WARRANTY
SPACER, EMPTY CLADDING SERIES 20 000, . FREE 2 YEAR RADWELL WARRANTY
SPADE TERMINAL, TOGGLE SWITCH, SPST, MOMENTARY, 6A/125V AC, 3A/250V AC, QUICK-CONNECT, 0.25 IN. TAB, GENERAL PURPOSE, BUSHING L: 0.69 IN., 5.00 IN. H X 0.60 IN. D X 4.00 IN.
TERMINAL BLOCK 10MM VDE0171 YELLOW/GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 14POS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 25AMP 5CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 4POSITION 1.5MM 500V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK ADAPTER, 24 X 48 , 6 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONNECTOR FEMALE 10AMP 250V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK END CAP, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK END COVER,GRAY,CIRCUIT SEPARATORS . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK FOR 32/6 POINTS I/O MODULE,40 TERMINALS,TERMINAL SCREW M3×6L,RATING 1AMP 125V, WIRE SIZE 22-16AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK HC-KA-B 16-BU/,16 POLE PHOENIX. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK INLINE 2INPUT 24VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK INLINE DIGITAL W/O ACCESSORIES 4 RELAY PDT CONTACTS GOLD CONTACTS OUTPUT 3AMP 5-253VAC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK JUMPER, PLUG-IN BRIDGE, 2 POSITION, 5.2 MM PITCH, 22.7 MM LENGTH, 9 MM WIDTH, RED, (3030161). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PLUG, 8A, 1.5MM2, 1 ROW, 3 POSITION, 3.81MM, FREE HANGING, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (2716127), 1 LEVEL, 12 POSITIONS, 24 CONNECTIONS, 4 MM2 NOMINAL CROSS SECTION, GRAY, 6KV, 1.02 W, 32 A, WIDTH 92 MM, LENGTH 22 MM, HEIGHT 24 MM. FREE...
TERMINAL BLOCK, 12POINT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 16 POINT ,INLINE DIGITAL INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2 POSITION, WIRE TO BOARD, HORIZONTAL WITH BOARD, 5.08MM, THROUGH HOLE, 300 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 20AMPS, 600V, 24-12AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 POLE, 63 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 POLE, E TYPE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 POLE, FEMALE, 6 CONTACTS, RIGHT ANGLE BODY ORIENTATION (10 PCS/PK). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 30AMP, 12 POLE, 600V, 10 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 4 POLE, 600 V, 30 AMP, W/O COVER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 5 POS, 10.16MM, SCREW PLUG, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 6 TERMINAL, DOUBLE ROW, 30 AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 600/800V, 30A, 10-24AWG, 4MM, BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 600/800V, 30A, 10-24AWG, 4MM, MAROON. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 600/800V, 30A, 10-24AWG, 4MM, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 8 INPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL MOUNT, 2 WAY, 22 AWG, 10 AWG, 4 MM², SCREW, 2 POSITION, GROUND, EARTH GREEN, YELLOW, 8-20 AWG . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 10MM, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DISCONNECT, 41 AMP, 24-48 VAC/DC, 6 MM CROSS SECTION, M4 THREAD, SCREW CONNECTION, -60 TO +130 DEGREE C, (3121025). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE ROW, 8 POLE, 30 AMP, 600V, 22-10 WIRE SIZE, M4 STUD SCREW, . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, EF SERIES, 10 AMP, 300 VAC, NO/NC, SCREW CONNECTION, FRONT MOUNT, -25 TO +80 DEGREE C, IP20, 101006547. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, F-SERIES, 300 V, 25 AMPS, TEMPERATURE RANGE: -30C TO 130C. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FIXED BRIDGE, 8 MM PITCH, 3 POSITIONS, SILVER, (0200059). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FOR DIRECT MOUNTING, 6 POSITION, (2716062) . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GRAY, 65 AMPS, 600 VOLTS, 4 POSITION, 1.2 KA SHORT TIME CURRENT, SCREW MOUNT M4 THREAD. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, INPUTS 16, OUTPUTS 16, 24VDC, 220V, 2A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PANEL FEED-THROUGH, (0710785). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SCREW CONNECTIONS, DIRECT MOUNT, 4MM2, (0356560000). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BOARD, 4 CIRCUIT, SHORT CIRCUITING STRIP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR 1POLE ORANGE 5562.6. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR MALE 100/BOX. FREE 2 YEAR RADWELL WARRANTY
TERMINAL COVER, 90 DEG. CONDUIT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL EXPAN 4 NPN OUT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL FERRULE 14AWG BLUE-SOLD PER 50 PC STRIP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL FERRULE, 18AWG, RED, PRICED PER STRIP(1 STRIP=50 FERRULES). FREE 2 YEAR RADWELL WARRANTY
TERMINAL MODULE, 24VDC, 9POSITION, D-SUB. FREE 2 YEAR RADWELL WARRANTY
TERMINAL PLATE, 300AMP, 3POLE,10-2/0AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL RELAY, DIN RAIL MOUNT, FOR GENERAL PURPOSE USE, SOCKET INCLUDED, SCREW TERMINAL, NON LATCHING, 4X SPDT, 5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP, MOTOR CONNECTION, X105 FOR I550, (10 PACK). FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, 37PIN, D-SUB CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, SAK SERIES, 800 V, 6 MM CROSS SECTION, 20-8 AWG WIRE SIZE, SCREW TYPE TERMINAL, GREEN YELLOW, -50 TO +100 DEGREES C, DIN RAIL MOUNT, 0661260000. FREE 2 YEAR...
TRANSFORMER, LOW PROFILE, FL SERIES, RATED INPUT VOLTAGE - 2 X 115 V AC, 14 VA, RATED OUTPUT VOLTAGE - 2 X 18 V AC. FREE 2 YEAR RADWELL WARRANTY...
VERTICAL POTENTIAL BRIDGE, CONNECT UPPER AND LOWER LEVEL, (3216263). FREE 2 YEAR RADWELL WARRANTY
VERTICAL POTENTIAL BRIDGE, TO CONNECT THE UPPER AND LOWER LEVEL, (3047358). FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Panel Accessories EW 35
WEIDMULLER Panel Accessories H0.34/12-TK
WIRE TERMINAL KIT 100704 1P LB6AWG. FREE 2 YEAR RADWELL WARRANTY
WRONG PART NUMBER. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>