Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev MSDB 2,5-F

Description
(3244232) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING TYPE: ON MOUNTING PLATE, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(3244232) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING TYPE: ON MOUNTING PLATE, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89757188 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89757188
Terminal Blk/Strip Wiring Dev 89757188
(3244232) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING TYPE: ON MOUNTING PLATE, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(3244232) MINI FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM 2, MOUNTING TYPE: ON MOUNTING PLATE, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89757188
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details