Multicomp, Inc. Terminal Blk/Strip Wiring Dev MC002086

Description
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; PITCH SPACING:10MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:9POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; PITCH SPACING:10MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:9POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 108879612 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
108879612
Terminal Blk/Strip Wiring Dev 108879612
TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; PITCH SPACING:10MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:9POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 9POS, 22-14AWG; PITCH SPACING:10MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:9POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:14AWG; RATED CURRENT:20A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 108879612
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.065 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details