TDK U.S.A. Corporation RFI/EFI/EMI Noise Filter MC1210DIN

Description
EMI POWER LINE FILTER, 10A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:10A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
EMI POWER LINE FILTER, 10A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:10A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RFI/EFI/EMI Noise Filter - 40115580 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
40115580
RFI/EFI/EMI Noise Filter 40115580
EMI POWER LINE FILTER, 10A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:10A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

EMI POWER LINE FILTER, 10A, 1MA; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; CURRENT RATING:10A; NO. OF PHASES:SINGLE PHASE; NO. OF STAGES:1 STAGE; FILTER INPUT TERMINALS:TERMINAL BLOCK; PRODUCT RANGE:MC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 40115580
Product Name RFI/EFI/EMI Noise Filter
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.115 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers