PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact KDS10/SO

Description
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact - 32AC7583 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact
32AC7583
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact 32AC7583
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12434223 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12434223
Terminal Blk/Strip Wiring Dev 12434223
(1704059) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: KDS10, PITCH: 10 MM, CONNECTION METHOD: SCREW CO. FREE 2 YEAR RADWELL WARRANTY

(1704059) PCB TERMINAL BLOCK, NOM CURRENT: 76 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 10 MM 2, NUMBER OF POTENTIALS: 1, NUMBER OF ROWS: 1, NUMBER OF POSITIONS PER ROW: 1, PRODUCT RANGE: KDS10, PITCH: 10 MM, CONNECTION METHOD: SCREW CO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 32AC7583 12434223
Product Name Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details