Radwell International Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
(0503057) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(0920397) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1071045), TERMINAL BLOCK, PCB. FREE 2 YEAR RADWELL WARRANTY
(1078999) FEED-THROUGH TERMINAL BLOCK, 800 VOLTAGE, 24 AMP, PUSH-IN CONNECTION METHO, 1 LEVEL, GRAY. FREE 2 YEAR RADWELL WARRANTY
(1079059) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM...
(1413230) SWITCHING BRIDGE. FREE 2 YEAR RADWELL WARRANTY
(1713037) PCB TERMINAL BLOCK, NOM CURRENT: 24 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 2.5 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1720033) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1720046) PCB TERMINAL BLOCK, NOM CURRENT: 32 A, RATED VOLTAGE (III/2): 630 V, NOMINAL CROSS SECTION: 4 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1728336) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 7, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1728352) SMKDS 1/ 9-3 81. FREE 2 YEAR RADWELL WARRANTY
(1733583) PC BOARD TERMINAL BLOCK, NOMINAL CURRENT 17.5A, PITCH 5.08MM, NUMBER OF POSITIONS 3, CONNECTION METHOD SCREW CONNECTION WITH TENSION SLEEVE, . FREE 2 YEAR RADWELL WARRANTY
(1733677) PCB TERMINAL BLOCK, NOM CURRENT: 17.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 12, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1751109) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1751112) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1751125) SMKDS 1/ 5-3 5. FREE 2 YEAR RADWELL WARRANTY
(1751154) SMKDS 1/ 8-3 5. FREE 2 YEAR RADWELL WARRANTY
(1751167) SMKDS 1/ 9-3 5. FREE 2 YEAR RADWELL WARRANTY
(1751170) PCB TERMINAL BLOCK, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 200 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 10, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1752227) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1752256) PCB TERMINAL BLOCK, NOM CURRENT: 9 A, RATED VOLTAGE (III/2): 320 V, NOMINAL CROSS SECTION: 1 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1869101) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1869253) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 6, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(1869279) PCB TERMINAL BLOCK, NOM CURRENT: 13.5 A, RATED VOLTAGE (III/2): 400 V, NOMINAL CROSS SECTION: 1.5 MM 2, NUMBER OF POTENTIALS: 8, NUMBER OF ROWS: 1, NUMBER OF POSITIONS...
(2823722) RELAY CONNECTOR, 1 NO, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
(3008096), SEPARATING PLATE, LENGTH: 50 MM, WIDTH: 7.5 MM, HEIGHT: 52 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
(3031144) GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 3, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, CROSS SECTION: 0.08 MM 2 - 1.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15,...
(3031429) COMPONENT TERMINAL BLOCK, 300-500V, 30A, 10-20AWG, 4MM. FREE 2 YEAR RADWELL WARRANTY
(3031555) STTB 2 5-DIO/O-U. FREE 2 YEAR RADWELL WARRANTY
(3031563) COMPONENT TERMINAL BLOCK, THE MAX. CURRENT IS DETERMINED BY THE DIODE. INSTALLED: DIODE 1N 4007, REVERSE VOLTAGE: 1300 V, MAXIMUM CONTINUOUS CURRENT: 0.5 A., WITH INTEGRATED DIODE, NOM. VOLTAGE:...
(3031571) COMPONENT TERMINAL BLOCK, W/ INTEGRADED DIODE, GRAY, 500 V, NOMINAL CURRENT 22 AMP, SPRING CAGE CONNECTION, AWG 28-12, 67.5 MM LENGTH, 5.2 MM WIDTH, NS 35/7.5, NS 35/15. FREE...
(3031584), COMPONENT TERMINAL BLOCK, 1N 4007 DIODE INSTALLED, MAX CONTINUOUS CURRENT 0.5 AMPS. FREE 2 YEAR RADWELL WARRANTY
(3031694) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3031995) ,FEED-THROUGH TERMINAL BLOCK, 24A, 800V, RED, CONNECTION METHOD - SPRING-CAGE , PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
(3032130) INSTALLATION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3035056) DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3035140) LEVER-TYPE DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 20 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 - 6...
(3035700) TEST DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOM CURRENT: 30 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 6 MM 2, CROSS SECTION: 0.2 MM 2 - 10...
(3036068) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3036071) FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, 6 CROSS SECTION,. FREE 2 YEAR RADWELL WARRANTY
(3036330), DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK , NOM. VOLTAGE 500 V, NOMINAL CURRENT 22 A, CONNECTION METHOD SPRING-CAGE CONNECTION, 1ST AND 2ND LEVEL, COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY
(3036408) TERMINAL BLOCK, FEED THROUGH, COLOR BLUE. FREE 2 YEAR RADWELL WARRANTY
(3036495) FUSE TERMINAL BLOCK, WITH LED, FOR MOUNTING ON NS 35, FOR MINIATURE CIRCUIT BREAKERS, TERMINAL WIDTH: 8.2 MM, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY
(3036521) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3036576), TERMINAL BLOCK, 300-400V, 16A, 12-26AWG, 2.5MM. FREE 2 YEAR RADWELL WARRANTY
(3036990) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, 1 LEVEL, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 -...
(3037038) GROUND MODULAR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3037177) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 32 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, RATED CROSS SECTION: 4 MM 2, CROSS SECTION: 0.08 MM 2 -...
(3037261) FEED-THROUGH TERMINAL BLOCK, 500 V, 17.5 A, SPRING CAGE CONNECTION, YELLOW. FREE 2 YEAR RADWELL WARRANTY
(3037371) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3037449) ST 2 5-QUATTRO WH. FREE 2 YEAR RADWELL WARRANTY
(3037452) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.08 MM 2 - 4 MM...
(3037805) DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3038147) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
(3038451) TERMINAL BLOCK, 400V, 20 A, SPRING CAGE CONNECTION, GREY. FREE 2 YEAR RADWELL WARRANTY
(3038480) DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3038545) DOUBLE-LEVEL TERMINAL BLOCK, WITH EQUIPOTENTIAL BONDER, NOM. VOLTAGE: 500 V, NOM CURRENT: 22 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1ST AND 2ND LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS...
(3038642) INSTALLATION GROUND TERMINAL BLOCK, 400 VAC, 20 AMP, SPRING CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
(3038765) LEVER-TYPE FUSE TERMINAL BLOCK, FOR 6.3 X 32MM CARTRIDGE FUSE-LINKS, WITH LED FOR 24VAC/DC, COLOR BLACK,. FREE 2 YEAR RADWELL WARRANTY
(3039887) ST 4-HESI (5X20) BU. FREE 2 YEAR RADWELL WARRANTY
(3040025) SPRING CAGE GROUND TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, CONNECTION METHOD: SPRING-CAGE/PLUG-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, CROSS SECTION: 0.08 MM 2 - 4 MM 2, 1ST LEVEL CONNECTION...
(3040258) SP 2 5/ 1. FREE 2 YEAR RADWELL WARRANTY
(3042094) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3042133) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3043019) PLUG, 500V, 24A, SPRING CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
(3047251) REDUCING BRIDGE, 9.5MM PITCH, RED. FREE 2 YEAR RADWELL WARRANTY
(3047264), REDUCING BRIDGE, PITCH: 9.5 MM, COLOR: RED. FREE 2 YEAR RADWELL WARRANTY
(3049013) BOLT CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3049123) DIN RAIL TERMINAL, RT SERIES, 2 CONNECTIONS, 1000V, 41 A, BOLT TERM, BLUE . FREE 2 YEAR RADWELL WARRANTY
(3049521) TEST DISCONNECT TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3050073), FEED-THROUGH TERMINAL BLOCK, 600V, 10A, 16-24AWG. FREE 2 YEAR RADWELL WARRANTY
(3050138), FEED-THROUGH TERMINAL BLOCK, 600V, 10A, 16-26AWG. FREE 2 YEAR RADWELL WARRANTY
(3050407), FEED-THROUGH TERMINAL BLOCK, 400V, 1.5MM. FREE 2 YEAR RADWELL WARRANTY
(3058130) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3075870) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3100240) TP-UDMTK 5-TWIN. FREE 2 YEAR RADWELL WARRANTY
(3205048), FEED-THROUGH TERMINAL BLOCK, 600V, 10A, 16-24AWG. FREE 2 YEAR RADWELL WARRANTY
(3205080) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 17.5 A, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, RATED CROSS SECTION: 1.5 MM 2, CROSS SECTION: 0.25 MM 2 -1.5...
(3205103) FEED-THROUGH TERMINAL BLOCK, 400 V, 17.5 A, 24 - 16 AWG. FREE 2 YEAR RADWELL WARRANTY
(3205129) PROTECTIVE CONDUCTOR DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3205132) PROTECTIVE CONDUCTOR DOUBLE-LEVEL TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3205145) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3205213) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3205226), TERMINAL BLOCK, KNIFE DISCONNECT, 20 AMP NOMINAL CURRENT, 400 VAC NOMINAL VOLTAGE, QUICK CONNECTION, BLUE. FREE 2 YEAR RADWELL WARRANTY
(3206445) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3206446) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3206448) GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 4, CONNECTION METHOD: QUICK CONNECTION, CROSS SECTION: 0.5 MM 2 -2.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/7,5, COLOR: GREEN-YELLOW. FREE...
(3206500) FEED-THROUGH TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3209044) SENSOR/ACTUATOR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3209515) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3209519),FEED-THROU GH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, CONNECTION METHOD:...
(3214016) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(3240212) SHIELD CONNECTION TERMINAL BLOCK, FOR APPLYING THE SHIELD TO BUSBARS. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PC) RSM 16O/R 18-32DC GEM-. FREE 2 YEAR RADWELL WARRANTY
.100 SURFACE MOUNT TERMINAL STRIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
0.635 MM Q2 SHIELDED GROUND PLANE TERMINAL STRIP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
1713723, FIXED TERMINAL BLOCK, 2 POS, 5.08 MM, 35DEG, 24 A, 400 V, SCREW, THROUGH OLE. FREE 2 YEAR RADWELL WARRANTY
1713736, TERMINAL BLOCK, GREEN, 3 POSITION, 5.08MM PITCH, 24 AMP, 400V, 35 DEGREE ANGLE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
19810 - MULTI-BEAM: 3/4 WIRE SCANNER BLOCK - EMITTER, RANGE: 9M, INPUT: DEPENDS ON POWER BLOCK, OUTPUT: DEPENDS ON POWER BLOCK, INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
2702322 DIN RAIL TERMINAL BLOCK, CLIPLINE SERIES, ORANGE, 4 POSITION, SCREW SLIP ON. FREE 2 YEAR RADWELL WARRANTY
3037106, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
3042104 FEED-THROUGH TERMINAL BLOCK, PLUG, 3POS, 5.2MM, BLUE, 500V, 24A. FREE 2 YEAR RADWELL WARRANTY
3240210, SHIELD CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
3240217, SHIELD CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
53394 - MULTI-AXIS MOUNTING BLOCK; INCLUDES: 3/64 IN HEX WRENCH AND 4 SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Panel Accessories RA7572801
ASI CONTROLS Panel Accessories IMDS25F
BALL CARRIER, RAIL RUNNER BLOCK, 25 MM ,W/O PRELOAD. FREE 2 YEAR RADWELL WARRANTY
BALL RAIL RUNNER BLOCK, SIZE 15, STEEL, SLIMLINE, 2% PRELOAD (C1), H ACCURACY. FREE 2 YEAR RADWELL WARRANTY
BARRIER TERMINAL ACCESSORY KIT, BARRIER, KBIC SERIES BT KIT, FOR USE WITH KB AUXILIARY HEATSINK. FREE 2 YEAR RADWELL WARRANTY
BLOCK INK RETURN. FREE 2 YEAR RADWELL WARRANTY
BLOCK, (2264093), 19" PLUG-IN CARD BLOCK, NUMBER OF POSITIONS: 48, PITCH: 5.08 MM, COLOR: GREEN. FREE 2 YEAR RADWELL WARRANTY
BLOCK, S66, M SERIES 4X50, 50 PAIR, FIELD TERMINATED, 500 CLIPS. FREE 2 YEAR RADWELL WARRANTY
BLOCK. FREE 2 YEAR RADWELL WARRANTY
BOLT CONNECTION TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: BOLT CONNECTION, 1 LEVEL. FREE 2 YEAR RADWELL WARRANTY
BOLT CONNECTION TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
BTX TECHNOLOGIES Panel Accessories CD-MX9M
CABLE TERMINATION BLOCK, RAIL MOUNTED, 815557. FREE 2 YEAR RADWELL WARRANTY
CARD BLOCK PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER PUSH-IN TERMINAL KIT (3 WIRE). FREE 2 YEAR RADWELL WARRANTY
CIRCUIT SEPARATOR FOR M4/6, END SECTION, GREY, UNIV DIN RAIL MOUNTING, 1SNA118707R0300. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT TERMINAL, GREY. FREE 2 YEAR RADWELL WARRANTY
CONNECTIOM RAIL, (3213182), 3 POSTIONS, SILVER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 8-8 MODULAR JACK LOWPROFILE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BLOCK ASSEMBLY, 4 PORT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MARKER POLYAMIDE 20/PK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 28 12 AWG, 3 POS, DIN RAIL MOUNT, SPRING CAGE. FREE 2 YEAR RADWELL WARRANTY
CONTA CLIP Panel Accessories RK2.5-4-BU
CONTA CLIP, STK-1/LED, STK1LED, TERMINAL BLOCK, W/LED, RED, 4MM, 6.3A, BEIGE,. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL MOUNT TERMINAL BLOCK, 3 POSITIONS, 28 AWG, 12 AWG, 4 MM², CLAMP, 24 A. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL TERMINAL BLOCK, MFR # 3031283, WIRE TO WIRE, 4 POSITION, 22 AMP, 500 VOLT, SPRING CAGE CONNECTION, BLUE, BULK PACKAGING. FREE 2 YEAR RADWELL WARRANTY
DISCONNECT TERMINAL BLOCK, 2 CONNECTIONS, 20 AMP, 400 V, SPRING CAGE CONNECTION, 2.5 MM CROSS SECTION, -60 TO +105 DEGREE C, 3038435. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/12/2023, GROUND CIRCUITS, 18 TERMINAL POSITIONS PER STRIP, IP20, (PRICE PER 5 PIECES). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2022, TERMINAL BLOCK, SAK SERIES, FEED-THROUGH TERMINAL BLOCK, SCREW CONNECTION, 2.5 MM2, 24 AMP, 800 V, 2 CONNECTIONS, 1 LEVELS, MEDIUM YELLOW, (0380420000). FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, BASE TERMINAL BLOCK, 600 V, 15 A, GREY, 20 - 14 AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, MECHANICAL ACTUATION, 150VAC/125VDC STANDARD DUTY, 1NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIN RAIL MOUNT TERMINAL BLOCK, 2, 550 V, 28 A, 22 AWG, 12 AWG, 4 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ECHELON EOL TERMINATOR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, END BLOCK, CLAMP FOR TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FUSE TERMINAL, BLACK CAP, FOR 6.3X32MM FUSE, 10 MM, SCREW CONNECTION, DIRECT MOUNTING, 600 V, 10 AMP, 22 TO 10 AWG, PRICE/EA. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, HEADER MARKER, SELF-ADHESIVE, U/V/W/N. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONNECTOR, IN-LINE, COLOR CODED, SPRING TERMINAL, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 64 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 1SNA610132R2300, RB121A-110VAC-DC, 110-220 V AC/DC SUPPLY VOLTAGE, 50/60 HZ, 8 AMPS, 1 C/O CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR TERMINAL, 800V, 6MM, SNAP-ON MOUNTING, 36 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOUTING BLOCK CONNECTOR, 1723470000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24VDC, 16 POINT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHASE BARRIER KIT, FOR 140G-G, 140G-H, 140G-I, 140G-J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG-IN CARD BLOCK, 19 INCH BLOCK, 1 AMP NIMINAL CURRENT, 64 POSITIONS, 2.54 MM PITCH, SCREW CONNECTION W/ TENSION SLEEVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TERMINAL BLOCK, 16 POINTS, TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL ASSY, 90-140VDC INPUT, 2AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK 3POLE 2.5MM 6PIN 5.08MM PITCH 90DEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK END PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK FUSE HOLDER, WITHOUT BLOWN FUSE INDICATOR, DIRECT MOUNT, 6.3AMP, 250V / 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK INTERFACE MODULE, 10 INPUTS, 10 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK INTERFACE MODULE, 20 INPUTS, 20 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK MARKER, BLANK CARD, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK MODULAR FEED-THRU 4MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 20A, 600V, EURO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 25 AMP, 500 VAC, 10 MM, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 3204081, 2.6 MM2,20-14 AWG, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 48VAC 68VDC RATING, BLACK PLASTIC MATERIAL, DIN RAIL MOUNT W/ SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 4MM, 750/420V, WIDTH:6.5 MM, HEIGHT:42 MM, DEPTH:47.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 600V, 10A, 10MM, BEIGE, PRICE PER EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 750 VAC, 35 MM, FEED THROUGH TERMINAL, RATED CROSS -SECTION, SCREW CONNECTION, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, DIN-RAIL, 22-10 AWG, 4 MM, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, DOUBLE LEVEL, SCREW CONNECTION, 2X2MM, 500 V, 24 AMP, 300V 20A, AWG 22-12, DIN-RAIL, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FEED THROUGH, FNFP, 192 AMP, 1000 V, DIN RAIL /S NAP-ON MOUNT, (0340820000), ALTERNATIVE: WDU 70N/35 (9512190000). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, FUSE HOLDER, 10 AMP, 300 VAC, SIZE 0. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, HIGH VOLTAGE, SCREW TERMINAL CONNECTION, 26-16 AWG, 2 AMP MAX PER CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, INTERFACE UNIT, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, PLUGGABLE, STRAIGHT, 6 POSITION, 7.62MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SURGE PROTECTION, 24 VDC, 17 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK/STRIP, FOR 16 POINTS, NON-INCENDIVE INSTRUMENTATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCKS, DIN RAIL MOUNT, SCREW TYPE, END BRACKET, 35MM, INTERNATIONAL CONNECTOR, BEIGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL FUSE BLOCK, 30 AMP, 600/750 V, 20-6AWG, GRAY, **WITHOUT LED INDICATORS**, (43434-H). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL INTERFACE, 50POS, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL KIT, BARRIER, SCREW TERMINAL, KBIC BT KIT, 9 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL STRIP, 15AMP, 660V, 6POSITION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL STRIP, HORIZONTAL, 1-10, 10 PER SHEET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINATION BLOCK, HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL DEVICE CIRCUIT BREAKER, PLUGGABLE INFUSE TERMINAL BLOCK, 8.2 MM WIDTH, 24.4 MM HEIGHT, 44.5 MM DEPTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL MINIATURE CIRCUIT BREAKER, PLUG IN SCREW-TYPE FUSE TERMINAL BLOCK, 2 AMP, 250V AC, 65V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,I/O MODULE, DIN-RAIL MOUNT, HIGH DENSITY, 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L BLOCK FUSE, MODULAR, 8 AMP, 250 VAC, 65 VDC. FREE 2 YEAR RADWELL WARRANTY
DISTRIBUTION CABLE TERMINAL BLOCK, 11 INCH, 600 VAC / 125-250 VDC. FREE 2 YEAR RADWELL WARRANTY
DOUBLE LEVEL TERMINAL, SCREW CONNECTION, MOUNTING TYPE: MOUNTING RAIL TS 35/7.5, RATED CROSS-SECTION:4MM2, WIDTH: 6MM, COLOUR: BEIGE, 30AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DOUBLE-LEVEL SPRING CAGE TERMINAL BLOCK, GRAY, 500V, 17.5 AMP, PRICE/EACH, (3031526). FREE 2 YEAR RADWELL WARRANTY
DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK, 3038477. FREE 2 YEAR RADWELL WARRANTY
DUCT TEMPERATURE SENSOR, WITH HOUSING, 10K TYPE 2 THERMISTOR, 1/4 PROBE DIAMETER, 4 FLYING LEADS WITH TERMINAL BLOCK, 4 INCH LEAD LENGTH, 8 INCH PROBE LENGTH, NEMA 1, RESISTANCE OUTPUT.
EATON 12P DOUBLE ROW TERM BLOCK 30A 600V 12P DOUBLE ROW. FREE 2 YEAR RADWELL WARRANTY
EATON 1P TERMINAL BLOCK 90A 600V #2-18AWG. FREE 2 YEAR RADWELL WARRANTY
EATON 3P TERMINAL BLOCK 30A 600V 10-22 AWG-WHITE. FREE 2 YEAR RADWELL WARRANTY
EATON FUSE BLOCK 30A 600V 8-22 AWG 13/32 FUSE BLOCK 30A. FREE 2 YEAR RADWELL WARRANTY
ELMEX Panel Accessories KUT4-RED
END BARRIER, GRAY. FREE 2 YEAR RADWELL WARRANTY
END BLOCK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
END OF LIFE 06/30/2023, 19" PLUG-IN CARD BLOCK, GREEN, 32 POLE, RANGE SKBI 32, PITCH: 5.08 MM. FREE 2 YEAR RADWELL WARRANTY
END PIECE, FOR TERMINATING THE RIBBON CABLE, (PRICE FOR EACH0). FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH MODULAR TERMINAL BLOCK, (3035662), 1000 V, 57 A, 2 CONNECTION, SPRING-CAGE, RED. FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH TERMINAL BLOCK, 41AMP, 8200V, SPRING CAGE CONNECTION, 2 CONNECTIONS, GRAY, (3038150) . FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH TERMINAL BLOCK, MULTI-LEVEL, 24 A, 300 VAC, 24 AWG TO 12 AWG, 6 MM (0.236 "), GRAY, 9 MM (0.35 "), THREE LEVEL FEED THROUGH TERMINAL BLOCK, PUK...
FEED-THROUGH TERMINAL , GRAY, 1000 VOLTS, 125 AMP, SPRING-CAGE CONNECTION, 3036178. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, (3037151), 800 V, 4 MM, RED . FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, (3058127), BOLT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, (3206429), 800 V, 24 A, QUICK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 1000 VDC, 41 AMP, 8 KVOLT SURGE VOLTAGE, OPEN SIDE PANEL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 15 AMP, 600 V, 20-14 AWG. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 24 AMP, 800 V, 0.77 W, 8 KV, SPRING-CAGE CONNECTION, 2.5 MM CROSS SECTION, 4 CONNECTIONS, 28-12 AWG, DIN RAIL MOUNT, -5 TO +70 DEGREE C, 3031746.
FEED-THROUGH TERMINAL BLOCK, 500V, 24A, SPRING CAGE/PLUG-IN CONNECTION, 2.5MM^2 RATED CROSS SECTION, NS 35/7.5 - NS 35/15 MOUNTING, GRAY, 3042117. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 57 AMP, 1000 V, 1.82 W, 8 KV, 10 MM CROSS SECTION, 16-6 AWG, BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036123. FREE 2 YEAR...
FEED-THROUGH TERMINAL BLOCK, 600 VOLTS, 24 AMPS, NUMBER OF CONNECTIONS 2, SPRING-CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 600V, 20A, 12-26AWG, 2.5MM, ORANGE, (3037070). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 800 V, 32 A, SPRING-CAGE CONNECTION, 4 CONNECTIONS, BLUE, NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 800 V, 32 A, SPRING-LOADED CONNECTION, 3 CONNECTIONS, BLUE. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 800 VDC, 24 AMP, 0.77 WATTS, SPRING-CAGE CONNECTION, 1 LEVEL. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, 800 VOLT NOMINAL, 24 AMP NOMINAL, SPRING-CAGE CONNECTION, 2.5 MM 2 RATED CROSS SECTION, 0.08 MM 2 -4 MM 2 CROSS SECTION, MOUNTING TYPE: NS 35/7, 5,...
FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 2.5 MM² - 35 MM², AWG: 14 - 2, WIDTH: 16 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS...
FEED-THROUGH TERMINAL BLOCK, GREY, (3031681). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, MULTI-CONDUCTOR, 4 CONNECTIONS, 24 AMP, 800 V, SPRING CAGE CONNECTION, 28-12 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -5 TO +70 DEGREE C, 3031746. FREE 2 YEAR RADWELL WARRANTY...
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOM CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 -4 MM...
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, 1 LEVEL, BLUE. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 800 V, NOMINAL CURRENT: 30 A, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 4, BLACK. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, RATED CROSS-SECTION 95 MM², SCREW CONNECTION, MEDIUM YELLOW,1000V. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, SCREW CONNECTION, 24 - 12 AWG, 6.2 MM WIDTH, NS 32 MOUNTING, CERAMIC MATERIAL, (0501059). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, 1 LEVEL, NS 35/7.5 - NS 35/15 MOUNTING, 10MM^2 RATED CROSS SECTION, 1000V, 57A, (3035288). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, 1 LEVEL, NS 35/7.5 - NS 35/15 MOUNTING, 500V, 17.5A, GRAY, (3213124). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, 2.5MM^2 RATED CROSS SECTION, 800V, 24A, 1 LEVEL, GREEN, (3037465). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, NS 35/7.5 - NS 35/15 MOUNTING, 2.5MM^2 RATED CROSS SECTION, 800V, 24A, ORANGE, (3037423). FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, 36 AMP, 600 V, AWG 26 TO 10, 4 MM², SCREW CONNECTION, POLYAMIDE, GREY,TS 35 + TS 32. FREE 2 YEAR RADWELL WARRANTY
FEED-THROUGH TERMINAL, SCREW CONNECTION, MOUNTING RAIL TS 35/7.5 AND TS 32, BEIGE, (1005.2). FREE 2 YEAR RADWELL WARRANTY
FUSE BLOCK, CLASS H, 100 AMP, 3 POLE, 600 VAC, THERMOPLASTIC INSULATOR MATERIAL, 10 KA SC WITHSTAND. FREE 2 YEAR RADWELL WARRANTY
FUSE BLOCK, SINGLE POLE, 30 AMP, 600 VAC, BOX LUG TERMINALS, W/ SPRING CLIPS, 10 AWG, FOR CLASS H FUSES. FREE 2 YEAR RADWELL WARRANTY
FUSE DISCONNECT LEVER 6.3AMP 24V 5X20MM. FREE 2 YEAR RADWELL WARRANTY
FUSE MODULAR TERMINAL BLOCK, 3036369, FOR ASSEMBLY ON NS 35, FOR 5 X 20 CARTRIDGE FUSE INSERTS, 6.3A, 500 V, SPRING CAGE, SINGLE LEVEL, 2 CONNECTIONS, NOMINAL CROSS SECTION: 4...
FUSE PLUG, 45.4MM LENGTH, 9.9MM WIDTH, 10A, BLACK, (0920326). FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK, 3036372, FLAT TYPE, 30 AMP, 400 VAC, SPRING-CAGE CONNECTION, 26-10 AWG, BLACK. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK, LEVER-TYPE, BLACK, FOR 5 X 20 MM G FUSE INSERTS, WITH LED FOR 24 V DC, (3050374). FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL BLOCK, LEVER-TYPE, BLACK, FOR 5 X 20 MM G FUSE INSERTS, WITH LED FOR 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
FUSE TERMINAL, ORDER NO: 0502120000, SAK SERIES, TYPE: SAKS 5/35, RATED CROSS-SECTION: 16 MM2, SCREW CONNECTION, MEDIUM YELLOW, DIRECT MOUNTING, 63 AMP, 380V 16 MM2, 63 AMP 600V 14 TO...
GROUND MODULAR FEED-THROUGH TERMINAL BLOCK, SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 3, CROSS SECTION: 0.2 MM - 10 MM, AWG: 24 - 8, WIDTH: 8.2 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS...
GROUND MODULAR TERMINAL BLOCK, 2 CONNECTIONS, 8 KV, 1.82 W, 10 MM CROSS SECTION, 18 MM STRIPPING LENGTH, 24-6 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036136.
GROUND MODULAR TERMINAL BLOCK, 4 CONNECTIONS, 8 KV, 0.7 W, 2.5 MM CROSS SECTION, 8-10 MM STRIPPING LENGTH, 28-14 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3031322.
GROUND MODULAR TERMINAL BLOCK, 4 CONNECTIONS, 8 KV, 1.02 W, 4 MM CROSS SECTION, 8-10 MM STRIPPING LENGTH, 12 AWG, GREEN/YELLOW, DIN RAIL MOUNT, -60 TO +105 EGREE C, 3031461.
GROUND MODULAR TERMINAL BLOCK, 8 KVOLT SURGE VOLTAGE, 2 CONNECTIONS, L LEVEL, SPRING-CAGE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
GROUND MODULAR TERMINAL BLOCK, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 1, CONNECTION METHOD: QUICK CONNECTION, 1 LEVEL, CROSS SECTION: 0.5 MM2 - 2.5 MM2, MOUNTING TYPE: NS 35/7, 5,...
GROUND TERMINAL BLOCK, W/BOLT CONNECTION, CROSS SECTION 0.1 - 2.5 MM, AWG: 26 - 14, WIDTH 12.3 MM, COLOR: GREEN-YELLOW, (3049411). FREE 2 YEAR RADWELL WARRANTY
GUIDE RAIL, RUNNER BLOCK, BALL CARRIAGE. FREE 2 YEAR RADWELL WARRANTY
HORIZONTAL MARKER CARD 21-30. FREE 2 YEAR RADWELL WARRANTY
HORIZONTAL MARKER CARD 31-40. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 5-60 VDC, W/ LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
IMO Panel Accessories ER-2.5
INDUSTRIAL POWER Panel Accessories PRSL0503PI
INLINE POWER MODULE, 24 VOLTS DC, WITHOUT FUSE, CONNECTION PLUG AND LABELING FIELD, BRC R911170789. FREE 2 YEAR RADWELL WARRANTY
INTERFACE MODULE, 9 PIN FEMALE, 150 VOLT RATING, 1.5 AMP RATING, D-SUBCABLE PLUG/SCKET INTERFACE. FREE 2 YEAR RADWELL WARRANTY
INTERFACE TERMINAL BLOCK, D-SUB CONNECTOR, ACC TO IEC 60807 / DIN 41652, 45 MM WIDE, 9 POLE, FEMALE, SCREW CONNECTION, P/N 8003911001. FREE 2 YEAR RADWELL WARRANTY
INTERFACE UNIT 42POLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
INTERFACE UNIT, RSSD, D SUB PLUG CONNECTOR, 37 POLE, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
JUMPER TERMINAL BLOCK, FOR SAK16 10POS QL, 0471000000. FREE 2 YEAR RADWELL WARRANTY
KIMUDEN Panel Accessories TS-809
LEVER-TYPE FUSE TERMINAL BLOCK, COLOR: BLACK, FOR 5 X 20 MM G FUSE INSERTS, WITH LED FOR 250VAC,(3036563) . FREE 2 YEAR RADWELL WARRANTY
LINE REACTOR, 4 AMP, 9 MH, 2/3 HORSEPOWER, 3 PHASE, IP20, PANEL MOUNT, TERMINAL BLOCK CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
LINE REACTOR, RL SERIES, OPEN, 5MH, 8 AMP, 3 PHASE, 480VAC 3/5HP, 5.000MH, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
LINE SURGE PROTECTION, TERMIAL BLOCK, QUICK CONNECT, TSP SERIES, 4WIRE. FREE 2 YEAR RADWELL WARRANTY
LINEAR CAGED BALL CARRIAGE, FOR PROFILE RAIL, SHS-C SERIES, FLANGED BLOCK, TOP OR BOTTOM MOUNT, 15MM RAIL, STATIC CAPACITY: 24.2 KN. FREE 2 YEAR RADWELL WARRANTY
LINEAR GUIDE BLOCK, CAGED BALL, LM GLIDE, BLOCK TYPE C, END/SIDE/INNER SEAL, ACCURACY GRADE NOMINAL. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD BLOCK, AIR, NO TIE ROD, NO FIT. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD, BLOCK CASSETTE. FREE 2 YEAR RADWELL WARRANTY
MANIFOLD, BLOCK TIE ROD. FREE 2 YEAR RADWELL WARRANTY
MARKER CARD, HORIZONTAL BLANK, PRICE/EACH, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
METZ Panel Accessories ASP0510506
MODICON TM5, TERMINAL BLOCK, 16 CONTACTS, WHITE, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
MODULE TERMINAL BLOCK, 8 KV, .77 WATTS, 4 CONNECTIONS, 1 ROW, 1 POTENTIAL. FREE 2 YEAR RADWELL WARRANTY
MOTOR TERMINAL BLOCK, 7 CONNECTIONS, 20 AMP, 800 VAC, 28-12 AWG, SPRING CAGE CONNECTION, 0.08 MM CROSS SECTION, DIN RAIL MOUNT, -25 TO +60 DEGREE C, 3036055. FREE 2 YEAR...
MOUNTING BASE. FREE 2 YEAR RADWELL WARRANTY
MULTI-BEAM, 3/4 WIRE, HIGH SPEED GLASS FIBER; RANGE: DEPENDS ON FIBER; INPUT ON POWER BLOCK; OUTPUT: DEPENDS ON POWER BLOCK; INTERCONNECTING PINS. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Panel Accessories SPJ-K-F
PARTITION PLATE, 2 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
PARTITION PLATE, 2MM WIDTH, 80MM LENGTH, 70MM HEIGHT, GRAY, (0706647). FREE 2 YEAR RADWELL WARRANTY
PC BOARD INTERFACE TERMINAL CONNECTOR FEMALE 32D. FREE 2 YEAR RADWELL WARRANTY
PC TERMINAL BLOCK 3POS SCREW CONNECTION GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB TERMINAL BLOCK, 9A, PITCH 5MM, 320V, 24-16AWG. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Panel Accessories PTV 4-QUATTRO
PHOENIX CONTACT Panel Accessories QTC 1 5-TWIN
PHOENIX CONTACT Panel Accessories RBO 10-HC
PHOENIX CONTACT Panel Accessories RT 3-PE
PHOENIX CONTACT Panel Accessories RT 3
PHOENIX CONTACT Panel Accessories RT 5
PHOENIX CONTACT Panel Accessories RT 8
PHOENIX CONTACT Panel Accessories SSK 0525 KER-EX
PHOENIX CONTACT Panel Accessories ST 4-HESI (5X20)
PHOENIX CONTACT Panel Accessories ST 4-HESILA 250 (6,3X32)
PHOENIX CONTACT Panel Accessories ST 6-TWIN
PHOENIX CONTACT Panel Accessories ST 6
PHOENIX CONTACT Panel Accessories ST4-FSI/C
PHOENIX CONTACT Panel Accessories STTB 2,5-DIO/U-O
PLUG, 2 POSITION, SPRING CAGE CONNECTION, 24 AMP, 500 V, GRAY, (3040261). FREE 2 YEAR RADWELL WARRANTY
PLUG, 500 V, 17.5 AMPS, QUICK CONNECTION, 3051043. FREE 2 YEAR RADWELL WARRANTY
PLUG, 500VAC, 24 AMP, 0.77 WATT, 28-12 AWG, SPRING CAGE CONNECTION, 1 POSITION, OPEN CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY
PLUG, GNYE SERIES, 500 VDC, 24 AMP, 0.77 WATTS, 6 KVOLT SURGE RATING. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CARD BLOCK, 19 INCH, 32 POSITION, 5.08 MM PITCH, GREEN, 2261054. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CARD BLOCK, NUMBER OF POSITIONS PER ROW: 32, PRODUCT RANGE: SKBI 32, PITCH: 5.08 MM, TYPE OF PACKAGING: PACKED IN CARDBOARD, 19 INCH. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CONNECTOR TERMINAL, INTERFACE, 4 AMP, 250 V, FEMALE, 32D, SCREW CONNECTION, 0 TO +50 DEGREES C, (0586761001). FREE 2 YEAR RADWELL WARRANTY
PNEUMADYNE Panel Accessories TB10-125-4
PORT BLOCK ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL COLLECTIVE TERMINAL, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 105 A, CONNECTION METHOD: SCREW CONNECTION, PUSH-IN CONNECTION, NUMBER OF CONNECTIONS: 11. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL COLLECTIVE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK 15AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, 15 VDC, 5 WATT, ENCAPSULATED, PCB, DIP MOUNT, OPERATING TEMP: -25 TO +70C W. DERATE, NO. OF OUTPUTS: 1, FREQUENCY RANGE: 47-63HZ, INPUT VOLTAGE RANGE: 90-264. FREE 2...
POWER BLOCK, 25696 - MAXI-BEAM:, RANGE: DEPENDS ON SENSOR, INPUT: 105-130 V AC, OUTPUT: NOT APPLICABLE - FOR EMITTERS, WIRING CHAMBER. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, MAXI-BEAM, 105-130 V AC, SPST, SOLID-STATE, 2 WIRE, WIRING CHAMBER, 26485. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY
POWER TERMINAL BLOCK, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 30 A, NUMBER OF CONNECTIONS: 4, CONNECTION METHOD: SPRING-CAGE CONNECTION, (3209196). FREE 2 YEAR RADWELL WARRANTY
POWER TERMINAL, UNI WIRE, 24 V. FREE 2 YEAR RADWELL WARRANTY
PRINTABLE LABEL SHEET MARKER ADHESIVE 11-20. FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE CONDUCTOR, DOUBLE-LEVEL, TERMINAL BLOCK, (3050196). FREE 2 YEAR RADWELL WARRANTY
RAIL MOUNT TERMINAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
REDUCING BRIDGE, (3047277), 11 MM PITCH, 2 POS., RED. FREE 2 YEAR RADWELL WARRANTY
REDUCING BRIDGE, 2PIN, (3047086), . FREE 2 YEAR RADWELL WARRANTY
RELAY BASE, 12-24 VDC INPUT RANGE, 250 VAC/DC (CONTACT SIDE), 8 AMP NOMINAL CURRENT, PUSH IN CONNECTION, 24-16 AWG, -40 TO +85 DEGREES C, (2901873). FREE 2 YEAR RADWELL WARRANTY...
RELAY BASE, FOR MINIATURE POWER RELAY, 1 PDT, OR SOLID-STATE RELAYS OF SAME DESIGN, PUSH-IN CONNECTION, FOR MOUNTING ON NS 35/7,5, (2900958). FREE 2 YEAR RADWELL WARRANTY
RELAY CONNECTOR, (2861014). FREE 2 YEAR RADWELL WARRANTY
RELAY CONNECTOR, W/MINIATURE SWITCHING RELAY, 24VAC/DC INPUT, 6AMP, 250V, OUTPUT, LIGHT INDICATOR, 1 N/O CONTACT, WITH LIGHT INDICATOR. FREE 2 YEAR RADWELL WARRANTY
RELAY TERMINAL, 16-POLE, 24 VDC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL 16-22AWG 1/4 STUD. FREE 2 YEAR RADWELL WARRANTY
ROOM TEMPERATURE SENSOR, PT RTD, 1K OHM, 385A OUTPUT SIGNAL, 32 DEGREE - 122 DEGREE FAHRENHEIT (0 DEGREE - 50 DEGREE CELSIUS) TEMPERATURE, CONNECTION TYPE: TERMINAL BLOCK, NO DISPLAY, REPLACEMENT...
RSF INTERFACE UNIT 40-POLE. FREE 2 YEAR RADWELL WARRANTY
RUNNER BLOCK, SIZE 25, PRE-LUBRICATED, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
RUNNER BLOCK, SLIMLINE, FOR 15 MM RAIL WIDTH, 5 M/S TRAVEL SPEED, 500 M/SEC(SQ) ACCELERATION, CARBON STEEL MATERIAL, (KWD-015-SNS-C1-N-1) . FREE 2 YEAR RADWELL WARRANTY
RUNNER BLOCK. FREE 2 YEAR RADWELL WARRANTY
SAFETY CODED, TERMINAL BLOCK, 12 CONTACTS, RED. FREE 2 YEAR RADWELL WARRANTY
SCREW TERMINAL BLOCK KIT, M172, 18 I/OS. FREE 2 YEAR RADWELL WARRANTY
SCREW, WORKS WITH 800T-X CONTACT BLOCKS. FREE 2 YEAR RADWELL WARRANTY
SEGMENT TERMINAL, 24V, 8 POSITION. FREE 2 YEAR RADWELL WARRANTY
SENSOR/ACTUATOR TERMINAL BLOCK, 250 V, 18 AMP, SPRING-CAGE CONNECTION, DIN RAIL MOUNT, GRAY, (3209015). FREE 2 YEAR RADWELL WARRANTY
SEPARATING PLATE, 2 MM WIDTH, 70.1 MM HEIGHT, 103 MM LENGTH, PARTITION PLATE, GRAY, (3100266). FREE 2 YEAR RADWELL WARRANTY
SEPARATING PLATE, WIDTH: 0.8 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
SEPERATING PLATE 110 X 2 X 69MM GRAY. FREE 2 YEAR RADWELL WARRANTY
SHIELD CONNECTION TERMINAL BLOCK, FOR APPLYING THE SHIELD TO BUSBARS, 1-1/8 INCHES LONG, INCH WIDTH, STEEL, STEEL SPRING. FREE 2 YEAR RADWELL WARRANTY
SHIELD TERMINAL FOR COLLECTOR BAR 10-17MM DIA.. FREE 2 YEAR RADWELL WARRANTY
SHIELD TERMINAL FOR COLLECTOR BAR 16-24 DIAMETER. FREE 2 YEAR RADWELL WARRANTY
SHIELD TERMINAL FOR COLLECTOR BAR 5-11MM DIA.. FREE 2 YEAR RADWELL WARRANTY
SHORT BAR 6.2MM 3POLE BLUE 32A. FREE 2 YEAR RADWELL WARRANTY
SHORT BAR, 6.2 MM, 4 POLE, YELLOW, 32 AMP, PIN TERMINATION, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
SHORT BAR, 6.2MM, 10 POLE, YELLOW, 32-AMP. FREE 2 YEAR RADWELL WARRANTY
SMARTEYE HIGH INTENSITYTHRU-BEAM LIGHT SOUCE WITH F1 OPTICAL BLOCK., SENSING RANGE DEPENDS ON FIBEROPTIC. NPN/PNP OUTPUT., 2 TO 24 VDC POLARITY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
SOCKET DIN REEL MTD. FREE 2 YEAR RADWELL WARRANTY
SPARE PART KIT,ENCODER TERMINAL BLOCK KIT,POWERFLEX 700S. FREE 2 YEAR RADWELL WARRANTY
SPLICER REDUCER. FREE 2 YEAR RADWELL WARRANTY
SPRING CAGE GROUND TERMINAL BLOCK, 3 CONNECTIONS, SPRING-CAGE CONNECTION, 1 LEVEL, NS 35/7.5 - NS 35/15 MOUNTING, GREEN-YELLOW, (3035302). FREE 2 YEAR RADWELL WARRANTY
SPRING CAGE GROUND TERMINAL BLOCK, SPRING-CAGE/PLUG-IN CONNECTION, GREEN-YELLOW, NS35/7.5 - NS 35/15 MOUNTING, 2.5MM^2 NOMINAL CROSS SECTION, (3042120). FREE 2 YEAR RADWELL WARRANTY
STITT Panel Accessories T33
STRIPED TIES BROWN/BLACK 50/PACK. FREE 2 YEAR RADWELL WARRANTY
STTBS 4 BU, (3035069) DOUBLE-LEVEL SPRING-CAGE TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL 4MM 6.3A W/O LED BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL ASSY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BASE, 28-PINS, 16-CHANNELS, 10VDC MIN OUTPUT, 32VDC MAX OUTPUT, MIN 1MA PER OUT PUT, MAX 0.5AMPS PER OUT PUT, W/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK , BEIGE , 2.5 MM , 800 V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK , DIN MOUNT , 4 MM2 , 800V , BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK , FEED-THROUGH MODULAR TERMINAL , 750 VAC, 10 MM2 , 14-6AWG , BEIGE, 0443760000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK , V-0, 5VA, 690V, 66A, 16MM, 4AWG, 14AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 1000/1200V, 0637420000. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 32AMP 800V 2.5MM GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 4MM 32AMP 500VAC BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 6MM RED PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 80AMP 3POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 9POS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK ACCESSORY, CROSS SECTION, 10 POLE, 9MM, PLUG-IN, FOR USE WITH WSI 4/2 TERMIANL BLOCKS, (PRICE/PK OF 10). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CROSS CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK DIN RAIL 22-16AWG 6.2MM GREEN/YELLO. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK GROUND MODULAR CHROME. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK GROUP MARKER, POLYAMID, BEIGE, 9.5MM W X 44.5MM L X 46MM H. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK JUMPER 10WAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK MARKER, BLANK WHITE, 100MARKER/CARD. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK MOUNTING BRACKET ORANGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK RAIL MOUNTED 50WAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK STANDARD 2POSITION 0.2INCH BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK STRIP 3P SCREW TYPE PCB MT 100/PCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (3031416), GROUND MODUALR, SPRING-CAGE CONNECTION, 3 CONNECTIONS, AWG 28-10, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (3042719), FEED-THROUGH, GRAY, 600 V, 30 A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (3049042), BOLT CONNECTION, 125AMP, 10000V, 2 CONNECTIONS, 35MM² , GRAY, . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (3206678), FEED-THROUGH, 20A, 500V, 2 CONNECTIONS . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 10 AMP, 400 V, 4 MM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 1000 V, 41 AMP, BOLT CONNECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 12 PIN, 240VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2 POSITION, FEED-THROUGH, 1 CIRCUIT, 90 AMP, 800 V, 4-24 AWG, GREY, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036149. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 20 AMP, 500 VAC, 6 POLE, 3 LEVEL, SPRING-CAGE CONNECTION, 28-14AWG WIRE SIZE, GRAY POLYAMIDE BODY, DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 230AMP, 600V, 4/2-0AWG, BIEGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 2POS, 4MM, SCREW CONNECTION, BEIGE, /EA. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3 POLE, 600 VOLTS, 14-8 AWG-CU. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 35MM, 800V, 125AMP, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 3POLE, FE/CO/SH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 4 CONNECTIONS, QUICK CONNECTION, GREEN/YELLOW, GROUND MODULAR, CROSS SECTION: 0.25 MM TO 1.5 MM, (3205093). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 4 MM, SCREW TERMINALS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 40 AMP, 2 POSITIONS, 28 AWG, 10 AWG, 6 MM², CLAMP, DIN RAIL MOUNT, YELLOW/GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 40 AMP, 3 POLE, 600 V, 8-22 AWG, TBA RAIL MOUNT, NEMA MODULAR STANDARD. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 400 V, 20 AMP, 1 LEVEL, SPRING-CAGE CONNECTION METHOD, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 50 AMP, 600-800 V, 8-24 AWG, FEED-THROUGH, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 50 VDC, 10 AMP, SCREW TERMINATION, CHASSIS MOUNT, RIPPLE NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 500 VOLTS, 17.5 AMPS, SPRING CAGE CONNECTION, GRAY, FEED THROUGH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 57AMP, 10MM, 800V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 600 V, 30 AMP, 28-10 AWG, GREY, 2 WAYS, DIN RAIL MOUNT, FEED-THROUGH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 750V, 2CONNECTOR, 22/8AWG, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 76AMP, 800VAC, 16MM, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 800 VOLT, 32 AMP, SPRING-CAGE CONNECTION, 1 LEVEL, NS 35/7 MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 800V, 4MM 2, GREY,. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BOLT CONNECTION METHOD, 309 AMP, 1000 V, 1 LEVEL, GRAY, (3244614). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, BOLT CONNECTION, 45 AMP, 600 V, FEED THROUGH, 13 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DISCONNECT, 4MM2, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE DIODE CIRCUIT, FOR LAMP TESTING, 400VAC 10A. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE LEVEL, GREEN AND YELLOW, 4 POSITION, CABLE MOUNT, CROSS SECTION: 0.08 MM² - 4 MM², AWG: 28 - 12. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE LEVEL, SCREW CONNECTION, 30 AMP, 500 V, 0.2 MM-4 MM CROSS SECTION, 6 KV SURGE VOLTAGE, GRAY, 5 CONNECTIONS, 0461018. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE LEVEL, SPRING CAGE/PLUG IN, 500 V, 22 AMP, 0.77 W, 4 CONNECTIONS, OPEN SIDE, DIN RAIL MOUNT, 3040054. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE-LEVEL, 500 V, 17.5 AMP, 4 CONNECTIONS, 2 LEVELS, 24AWG-16AWG WIRE SIZE, GREY, DIN-RAIL MOUNTED, (3205116). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE-LEVEL, SPRING CAGE, GRAY, 3031157. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE-LEVEL, SPRING-CAGE CONNECTION, 500 V, 22 AMP, 10 MM STRIPPING LENGTH, 4 CONNECTIONS, ORANGE, 3035373. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE-LEVEL, SPRING-CAGE, (3038464). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DOUBLE-LEVEL, SPRING-CAGE, 12-28 AWG, 22 AMP, 500 V, 2.5 MM CROSS SECTION, GRAY, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THOUGH, 800 VDC, 24 AMP, 4 CONNECTIONS, 1 LEVEL, SPRING-CAGE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED THROUGH , 24A, SPRING CAGE CONNECTION, 3 CONNECTIONS, CROSS SECTION: 0.08MM² -4MM², AWG: 28-12, 5.2MM WIDTH, GRAY, MOUNTING TYPE: NS 35/7.5, NS 35/15. FREE 2 YEAR RADWELL...
TERMINAL BLOCK, FEED THROUGH, 2 CONNECTIONS, 125 AMP, 1000 V, 4.06 W, 8 KV, 35 MM CROSS SECTION, SPRING-CAGE CONNECTION. BLUE, DIN RAIL MOUNT, -60 TO +105 DEGREE C, 3036181.
TERMINAL BLOCK, FEED THROUGH, 4 CONNECTIONS, 32 AMP, 800 V, 8 KV, 1.02 W, 8-10 MM STRIPPING LENGTH, 4 MM CROSS SECTION, SPRING CAGE CONNECTION, 28-12 AWG, DIN RAIL OUNT,...
TERMINAL BLOCK, FEED THROUGH, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 17.5 AMP, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 4, COLOUR: BLUE, MOUNTING TYPE: 35/7,5 NS 35/15. FREE 2 YEAR...
TERMINAL BLOCK, FEED-THROUGH BLOCK, 32 AMP, 800 V, SPRING CAGE CONNECTION, 28-10 AWG, SINGLE LEVEL, BLUE, 3031377. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 17.5 AMP, 500V, SPRING CAGE CONNECTION, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 2 CONNECTIONS, 76 AMP, 1000 V, 2.43 W, 8 KV, 16 MM CROSS SECTION, 18 MM STRIPPING LENGTH, -60 TO +105 DEGREE C, 3036152. FREE 2 YEAR...
TERMINAL BLOCK, FEED-THROUGH, 2.5 MM, 15 AMP, 600 V, (3206416). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 20 AMP, 550 VAC, 2.5 MM, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 20 AMP, 550 VAC, 2.5 MM, WHITE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 20 AMP, 550 VAC, 2.5 MM, YELLOW/GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 20 AMP, 600 VAC, 2.5 MM, BLUE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 24 AMP, 800 V, GRAY, SPRING CAGE CONNECTION, 1 ROW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 300-400 V, 4 MM, 15 A, (3036385). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 600 V, 10 A, (3205019). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 65 AMP, 600-80 0V, 6-16 AWG, 10 MM CROSS SECTION, DIN RAIL MOUNT, -25 TO +60 DEGREE C, 3036110. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, 800 V, 24 A, PUSH-IN CONNECTION, 1 LEVEL, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: QUICK CONNECTION, NUMBER OF CONNECTIONS: 4, CROSS SECTION: 0.25 MM² - 1.5 MM², AWG: 24 - 16,...
TERMINAL BLOCK, FEED-THROUGH, NUMBER OF CONNECTIONS: 2, 24 AMP, 800 VAC, SPRING-CAGE CONNECTION, RATED CROSS SECTION: 2.5 MM2 / CROSS SECTION: 0.08 MM 2-4 MM2, MOUNTING TYPE / NS 35/7.5...
TERMINAL BLOCK, FEED-THROUGH, PLUG-IN, 500 V, 24 AMP, 2.5MM, GRAY (RAL 7042), (3040012). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FEED-THROUGH, SCREW CONNECTION, 800 V NOMINAL, 17.5 AMP NOMINAL, 1 LEVEL CONNECTION METHOD, QUICK CONNECT, 1.5 MM RATED CROSS SECTION, 0.25 MM - 1.5 MM CROSS SECTION, 16-26...
TERMINAL BLOCK, FEED-THROUGH, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 1000 V, 41 AMP, 1 LEVEL, AWG 24-8, WIDTH 8.2 MM, GRAY, (3036466). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FOR COLLECTOR BAR, 35MM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, FUSED, QTC SERIES, 2 WAYS, 6.3 AMP, 60 VDC, LED, POLYAMIDE MATERIAL, QUICK CONNECT, PANEL MOUNT, (3050293). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, GREY, SEPARATOR END SECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, KNIFE DISCONNECT, NOMINAL VOLTAGE: 400V, NOMINAL CURRENT: 20 AMP, SPRING CAGE CONNECTION, COLOUR: GREY, MOUNTING: NS 35/7,5 NS 35/15. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, KNIFE-DISCONNECT, 500 V, 28 AMPS, SPRING-CAGE CONNECTION, GRAY, (3035470). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, KNIFE-DISCONNECT, FEED-THROUGH, 400 V, 20 AMP, SPRING-CAGE CONNECTION, BLUE, (3037818). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MODICON TM5, 12 CONTACTS, 24 VDC, WHITE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MODICON TM5, 12 CONTACTS, GREY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, MODULAR, GROUNDED, 2 CONNECTION, QUICK CONNECT, SINGLE LEVEL, 0.25-1.5 MM CROSS SECTION, GREEN-YELLOW, (PRICE/EACH), (3205035). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PARTITION PLATE, DIRECT MOUNTING, YELLOW, USED BETWEEN TERMINALS. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SAK 4/EN, RED. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SAK SERIES, FEED-THROUGH, MODULAR, 70 MM2, 1000 V, BEIGE, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SPRING CAGE CONNECTION, 2 CONNECTIONS, COLOUR: YELLOW AND GREEN, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SPRING CAGE GROUND, 2.5MM SQUARED, GRAY, (3036097). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 28-10 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, ST SERIES, 800 V, 24 AMP, 4 POSITION, 28 TO 12 AWG WIRE SIZE, DIN RAIL MOUNT, WIRE TO WIRE, SPRING CAGE CONNECTION METHOD. FREE 2 YEAR RADWELL...
TERMINAL BLOCK, TERMINAL STRIP, RK SERIES, MOLDED GENERAL PURPOSE PHENOLIC BASE, 2CIRCUIT W/PLATED SCREWS, 30 AMPS, 4 POLES, 300 VAC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, WITH WIDENED MARKING GROOVES FOR TMT... (3031076) GROUND MODULAR, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK,(3037342) ,FEED-THROUGH, BLACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK,TERMINAL STRIP, RK SERIES, MOLDED GENERAL PURPOSE PHENOLIC BASE, 8 CIRCUITS WITH PLATED SCREWS, 30 AMP, 300 V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCKS, DIN RAIL, 16PTINP, 24 PIN, 12 MAX INPUTS, 1.2 V MAX. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BOARD, SMART LINK, XGB SERIES, 40-POINT, 1 A, 125 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL CONNECTOR 300AMP 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL FUSE BLOCK, GRAY, 30 AMP, 750/600 V, 20-6 AWG. FREE 2 YEAR RADWELL WARRANTY
TERMINAL GUARD FOR TH-Q SERIES 5/PK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL KIT FOR PULL-OUT. FREE 2 YEAR RADWELL WARRANTY
TERMINAL KIT, LUG, CURRENT LIMIT-R, CLASSIC MINING SERVICE, TYPE T, 1 BARREL, 350 MCM, COPPER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG, 4-350MCM, J-FRAME, 250A MAX, TERMINAL ALUMINUM, 4AWG MIN, 350AWG MAX, CONDUCTOR COPPER/ALUMINUM, 1/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL MARKER, DIN RAIL, POLYMIDE, BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL SHROUD, 1 POLE, USE W/ R5 A-FRAME, PRICED/PKG OF 2. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP DUAL ROW 14POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP DUAL ROW 22POLE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP NUMBER MARKER 100/SHEET. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP, 0.50 INCH PITCH, 0.18 INCH DIAMETER POST, 8GBPS PERFORMANCE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP, 12 POLE, 300V, 8MM, EUROSTRIP, 40.012. FREE 2 YEAR RADWELL WARRANTY
TERMINAL STRIP. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, 40POSITION, SLIDE LINK, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, RING TONGUE, 10, CRIMP, RED; CONNECTOR TYPE:RING TONGUE; SERIES:HIGHLAND; INSULATOR COLOR:RED; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:10; W. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, RING TONGUE, 10, CRIMP; CONNECTOR TYPE:RING TONGUE; SERIES:HIGHLAND; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:10; WIRE SIZE (AWG):12-10; CONT, 50 PER PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, RING TONGUE, 6 STUD, 22-18AWG, CRIMP, VINYL RED; CONNECTOR T. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR, TERMINAL BLOCK, 24 VDC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, K TYPE, RCPT, GENDER:RECEPTACLE, THERMOCOUPLE TYPE:K, PRODUCT RANGE:SPJ SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
TOPAZ, SIGNATUREGEM LCD 1X5 (HID USB) ELECTRONIC SIGNATURE PAD, WITH SOFTWARE, 3-YEAR FACTORY WARRANTY. FREE 2 YEAR RADWELL WARRANTY
ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, BLOCK STYLE, 35.0 SENSING FACE DIAMETER, 12-24 VDC, 50.8 - 635.0 MM SENSING RANGE, SWITCHABLE NO/NC CIRCUIT, NPN/PNP, 80 MA MAX LOAD, 200 HZ SONIC...
WEIDMULLER , SAKS-2/35, SAKS235, FUSE TERMINAL BLOCK, 10AMP, 500V. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Panel Accessories SAK 35 KRG
WEIDMULLER Panel Accessories SAK-16
WEIDMULLER Panel Accessories SAK-6N-KRG
WEIDMULLER Panel Accessories SAKK-4
WEIDMULLER Panel Accessories SAKS-4
WEIDMULLER Panel Accessories SCHT-5
WEIDMULLER,RSF40L4, CONNECTOR TERMINAL BOARD . FREE 2 YEAR RADWELL WARRANTY
WIRE LUGS. FREE 2 YEAR RADWELL WARRANTY
WIRING TERMINALAGED MODULE CONVERTER, SINGLE-MODE SC CONNECTOR, -40 TO 75°C. FREE 2 YEAR RADWELL WARRANTY
WOERTZ Panel Accessories 3424
WOERTZ Panel Accessories 45306T/2

<< Prev Next >>