Multicomp, Inc. Terminal Blk/Strip Wiring Dev MC002089

Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; PITCH SPACING:11MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; PITCH SPACING:11MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 108881587 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
108881587
Terminal Blk/Strip Wiring Dev 108881587
TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; PITCH SPACING:11MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS ; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 5POS, 22-12AWG; PITCH SPACING:11MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:5POSITIONS; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:12AWG; RATED CURRENT:25A; RATED VOLTAGE:300V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 108881587
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PBE Turret Terminal Board - 604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 3
Body Material Phenolic, XP
View Details
PCB Terminal Blocks with Wire Guard - MSMXX057 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details