Automationdirect.com Terminal Blk/Strip Wiring Dev KN-T2GRY

Description
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 12 - 2 AWG, GRAY, 115 AMP, 600V RATED (UL), PACKAGE OF 40, FOR USE WITH JUMPERS KN-2J2 / KN-3J2 / KN-4J2 AND KN-10J2. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 12 - 2 AWG, GRAY, 115 AMP, 600V RATED (UL), PACKAGE OF 40, FOR USE WITH JUMPERS KN-2J2 / KN-3J2 / KN-4J2 AND KN-10J2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 42289913 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42289913
Terminal Blk/Strip Wiring Dev 42289913
SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 12 - 2 AWG, GRAY, 115 AMP, 600V RATED (UL), PACKAGE OF 40, FOR USE WITH JUMPERS KN-2J2 / KN-3J2 / KN-4J2 AND KN-10J2. FREE 2 YEAR RADWELL WARRANTY

SINGLE-LEVEL TERMINAL BLOCK, ACCEPTS WIRE SIZE 12 - 2 AWG, GRAY, 115 AMP, 600V RATED (UL), PACKAGE OF 40, FOR USE WITH JUMPERS KN-2J2 / KN-3J2 / KN-4J2 AND KN-10J2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 42289913
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 115 amps
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PBE Turret Terminal Board - 15121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Screwless Terminal Blocks - 645-1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details