PHOENIX CONTACT USA Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact KDS10

Description
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact - 32AC7582 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact
32AC7582
Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact 32AC7582
TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 1POS, 20-6AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:65A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 10996887 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
10996887
Terminal Blk/Strip Wiring Dev 10996887
PCB TERMINAL BLOCK, 1 POSITION, 57 AMP, 250 V, 10 MM PITCH, LINEAR PINNING, SCREW CONNECTION, GREEN, -40 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

PCB TERMINAL BLOCK, 1 POSITION, 57 AMP, 250 V, 10 MM PITCH, LINEAR PINNING, SCREW CONNECTION, GREEN, -40 TO +100 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 32AC7582 10996887
Product Name Tb, Wire To Board, 1Pos, 20-6Awg; Pitch Spacing Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 20 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1372/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX00T-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details