Monolithic Power Systems, Inc. Fixed Inductors MPL-AY3020-8R2

Description
8.2µH Unshielded Molded Inductor 1.4A 345mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2µH Unshielded Molded Inductor 1.4A 345mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY3020-8R2TR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Unshielded Molded Inductor 1.4A 345mOhm 2-SMD, J-Lead

8.2µH Unshielded Molded Inductor 1.4A 345mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 8.2Uh, Shielded, 1.4A; Inductance Monolithic Power Systems (Mps) - 80AH9761 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, Shielded, 1.4A; Inductance Monolithic Power Systems (Mps)
80AH9761
Power Inductor, 8.2Uh, Shielded, 1.4A; Inductance Monolithic Power Systems (Mps) 80AH9761
POWER INDUCTOR, 8.2UH, SHIELDED, 1.4A; Inductance:8.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.95A; Product Range:MPL-AY; DC Resistance Max:0.395ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 8.2UH, SHIELDED, 1.4A; Inductance:8.2µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.95A; Product Range:MPL-AY; DC Resistance Max:0.395ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY3020-8R2TR-ND 80AH9761
Product Name Fixed Inductors Power Inductor, 8.2Uh, Shielded, 1.4A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.3450 ohms 0.3950 ohms
Rated DC Current 1950 milliamps 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details