4.7µH Shielded Multilayer Inductor 1A 225mOhm Max 1008 (2520 Metric)
FIXED IND 4.7UH 1A 225 MOHM SMD Product overview: MPH252012S4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 225 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 225 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPH252012S4R7MT can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 1A 225 MOHM SMD
900mA 4.7uH ±20% 1008 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-MPH252012S4R7MTTR-ND | 71-MPH252012S4R7MT | MPH252012S4R7MT | MPH252012S4R7MT |
| Product Name | Fixed Inductors | SMD 4.7UH 1A 225 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |