KEMET Electronics Corporation 1uH 100KHz 7.4A Inductor and Choke MPLCG0530L1R0

Description
Inductor Power Wirewound 1uH 20% 100KHz Metal 7.4A 0.0146Ohm DCR T/R Product overview: MPLCG0530L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0530L1R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 1uH 20% 100KHz Metal 7.4A 0.0146Ohm DCR T/R Product overview: MPLCG0530L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0530L1R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 100KHz 7.4A Inductor and Choke - 71-MPLCG0530L1R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100KHz 7.4A Inductor and Choke
71-MPLCG0530L1R0
1uH 100KHz 7.4A Inductor and Choke 71-MPLCG0530L1R0
Inductor Power Wirewound 1uH 20% 100KHz Metal 7.4A 0.0146Ohm DCR T/R Product overview: MPLCG0530L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0530L1R0 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 1uH 20% 100KHz Metal 7.4A 0.0146Ohm DCR T/R Product overview: MPLCG0530L1R0 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 7.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 7.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MPLCG0530L1R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1080127-MPLCG0530L1R0
Inductors, Coils, Chokes - Fixed Inductors 1080127-MPLCG0530L1R0
Win Source Part Number: 1080127-MPLCG0530L1R 0 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MPLCG Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 14.6mOhm Max Temperature Range - Operating: -20°C ~ 120°C Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Alternative Parts (Cross-Reference): ASPI-0520LR-1R0M-T2; FDSD0630-H-1R0M=P3; ASPI-0530HI-1R0M-T2; ASPI-0804T-1R0M-T; SRP5030T-1R0M; SDR1005-1R0ML; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: KEMET Other Names: 399-10981-6,399-1098 1-2,UPIE0530L1R000,3 99-10981-1 Base Product Number: MPLCG0530 Current - Saturation (Isat): 5.6A

Win Source Part Number: 1080127-MPLCG0530L1R0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MPLCG
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 14.6mOhm Max
Temperature Range - Operating: -20°C ~ 120°C
Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm)
Alternative Parts (Cross-Reference): ASPI-0520LR-1R0M-T2; FDSD0630-H-1R0M=P3; ASPI-0530HI-1R0M-T2; ASPI-0804T-1R0M-T; SRP5030T-1R0M; SDR1005-1R0ML;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: KEMET
Other Names: 399-10981-6,399-10981-2,UPIE0530L1R000,399-10981-1
Base Product Number: MPLCG0530
Current - Saturation (Isat): 5.6A

Buy Now Datasheet
Fixed Inductors - 399-10981-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10981-2-ND
Fixed Inductors 399-10981-2-ND
1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10981-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10981-6-ND
Fixed Inductors 399-10981-6-ND
1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-10981-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-10981-1-ND
Fixed Inductors 399-10981-1-ND
1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 7.4A 14.6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Mplcg Series, 1 H, 20%, Shielded, 0.0146 Ohm, 7.4 A Rohs Compliant Kemet - 19X1792 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mplcg Series, 1 H, 20%, Shielded, 0.0146 Ohm, 7.4 A Rohs Compliant Kemet
19X1792
Surface Mount Power Inductor, Mplcg Series, 1 H, 20%, Shielded, 0.0146 Ohm, 7.4 A Rohs Compliant Kemet 19X1792
Surface Mount Power Inductor, MPLCG Series, 1 H, 20%, Shielded, 0.0146 ohm, 7.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, MPLCG Series, 1 H, 20%, Shielded, 0.0146 ohm, 7.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MPLCG0530L1R0 1080127-MPLCG0530L1R0 399-10981-2-ND 19X1792
Product Name 1uH 100KHz 7.4A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Mplcg Series, 1 H, 20%, Shielded, 0.0146 Ohm, 7.4 A Rohs Compliant Kemet
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -20 to 120 C (-4 to 248 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers