5.6µH Unshielded Molded Inductor 2.45A 97mOhm Nonstandard
5.6µH Unshielded Molded Inductor 2.45A 97mOhm Nonstandard
POWER INDUCTOR, 5.6UH, SHIELDED, 2.45A; Inductance:5.6µH; RMS Current (Irms):2.45A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AY4020-5R6CT-ND | 80AH9763 |
| Product Name | Fixed Inductors | Power Inductor, 5.6Uh, Shielded, 2.45A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0970 ohms | 0.1160 ohms |
| Rated DC Current | 2600 milliamps | 2450 milliamps |