4.7µH Unshielded Molded Inductor 11.5A 9.5mOhm 2-SMD, J-Lead
POWER INDUCTOR, 4.7UH, SHIELDED, 11.5A; Inductance:4.7µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-AY1050-4R7TR-ND | 80AH9739 |
| Product Name | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 11.5A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0095 ohms | 0.0107 ohms |
| Rated DC Current | 15000 milliamps | 11500 milliamps |