Monolithic Power Systems, Inc. Fixed Inductors MPL-SE6040-150

Description
15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE6040-150CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE6040-150TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

15µH Semi-Shielded Inductor 2.8A 70mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - MPL-SE6040-150 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-SE6040-150
Fixed Inductors MPL-SE6040-150
FIXED IND 15UH 2.8A 70 MOHM SMD

FIXED IND 15UH 2.8A 70 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE6040-150CT-ND MPL-SE6040-150
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details