Monolithic Power Systems, Inc. Power Inductor, 1.8Uh, Shielded, 20A; Inductance Monolithic Power Systems (Mps) MPL-AY1265-1R8

Description
POWER INDUCTOR, 1.8UH, SHIELDED, 20A; Inductance:1.8µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPL-AY; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 1.8UH, SHIELDED, 20A; Inductance:1.8µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPL-AY; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 1.8Uh, Shielded, 20A; Inductance Monolithic Power Systems (Mps) - 80AH9746 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.8Uh, Shielded, 20A; Inductance Monolithic Power Systems (Mps)
80AH9746
Power Inductor, 1.8Uh, Shielded, 20A; Inductance Monolithic Power Systems (Mps) 80AH9746
POWER INDUCTOR, 1.8UH, SHIELDED, 20A; Inductance:1.8µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:MPL-AY; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1.8UH, SHIELDED, 20A; Inductance:1.8µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:MPL-AY; DC Resistance Max:0.0037ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 80AH9746
Product Name Power Inductor, 1.8Uh, Shielded, 20A; Inductance Monolithic Power Systems (Mps)
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers