KEMET Electronics Corporation Fixed Inductors MPX1D0520L4R7

Description
4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-20634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20634-2-ND
Fixed Inductors 399-20634-2-ND
4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20634-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20634-6-ND
Fixed Inductors 399-20634-6-ND
4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-20634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-20634-1-ND
Fixed Inductors 399-20634-1-ND
4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.4A 96.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet - 03AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet
03AH4280
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet 03AH4280
INDUCTOR, 4.7UH, 0.1OHM, 3.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.1OHM, 3.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet - 03AH4281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet
03AH4281
Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet 03AH4281
INDUCTOR, 4.7UH, 0.1OHM, 3.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

INDUCTOR, 4.7UH, 0.1OHM, 3.4A, SMD; Inductance:4.7µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:MPX Series; Inductor Case / Package:2020 [5050 Metric]; Product Length:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-20634-2-ND 03AH4280
Product Name Fixed Inductors Inductor, 4.7Uh, 0.1Ohm, 3.4A, Smd; Inductance Kemet
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details