KEMET Electronics Corporation Fixed Inductors MPEV1D1040L220

Description
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-MPEV1D1040L220TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 399-MPEV1D1040L220CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

22µH Shielded Inductor 4.7A 76.1mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 22Uh, Shielded, 4.7A Rohs Compliant Kemet - 30AJ5371 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 4.7A Rohs Compliant Kemet
30AJ5371
Power Inductor, 22Uh, Shielded, 4.7A Rohs Compliant Kemet 30AJ5371
POWER INDUCTOR, 22UH, SHIELDED, 4.7A ROHS COMPLIANT: YES

POWER INDUCTOR, 22UH, SHIELDED, 4.7A ROHS COMPLIANT: YES

Supplier's Site
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet - 38AJ1078 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet
38AJ1078
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet 38AJ1078
POWER INDUCTOR, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPEV Series; DC Resistance Max:0.0761ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPEV Series; DC Resistance Max:0.0761ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet - 38AJ1102 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet
38AJ1102
Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet 38AJ1102
POWER INDUCTOR, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:MPEV Series; DC Resistance Max:0.0761ohm; Inductance Tolerance:± 20%

POWER INDUCTOR, 22UH, SHIELDED, 4.7A; Inductance:22µH; RMS Current (Irms):4.7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:MPEV Series; DC Resistance Max:0.0761ohm; Inductance Tolerance:± 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-MPEV1D1040L220TR-ND 30AJ5371 38AJ1078
Product Name Fixed Inductors Power Inductor, 22Uh, Shielded, 4.7A Rohs Compliant Kemet Power Inductor, 22Uh, Shielded, 4.7A; Inductance Kemet
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers