Monolithic Power Systems, Inc. Fixed Inductors MPL-AL6060-150

Description
15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL6060-150CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL6060-150DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

Buy Now Datasheet
Fixed Inductors - 1589-MPL-AL6060-150TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

15µH Unshielded Molded Inductor 5.8A 35mOhm 2-SMD

Buy Now Datasheet
Surface Mount Inductors - 337358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337358
Surface Mount Inductors 337358
MPS MPL-AL6060-150

MPS MPL-AL6060-150

Supplier's Site
Surface Mount Inductors - 337357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337357
Surface Mount Inductors 337357
MPS MPL-AL6060-150

MPS MPL-AL6060-150

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL6060-150CT-ND 337358
Product Name Fixed Inductors Surface Mount Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.0350 ohms
Rated DC Current 5500 milliamps 5800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers