1.5µH Semi-Shielded Inductor 6.8A 11.5mOhm Nonstandard, 2 Lead
POWER INDUCTOR, 1.5UH, SEMISHIELD, 6.8A; Inductance:1.5µH; RMS Current (Irms):6.8A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1589-MPL-SE6040-1R5TR-ND | 80AH9790 |
| Product Name | Fixed Inductors | Power Inductor, 1.5Uh, Semishield, 6.8A; Inductance Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Configuration | Fixed | |
| DCR | 0.0115 ohms | 0.0130 ohms |