Monolithic Power Systems, Inc. Fixed Inductors MPL-SE5040-1R5

Description
1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE5040-1R5TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-1R5CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE5040-1R5DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

1.5µH Semi-Shielded Inductor 6.2A 14mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 1.5Uh, Semishield, 6.2A; Inductance Monolithic Power Systems (Mps) - 80AH9783 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, Semishield, 6.2A; Inductance Monolithic Power Systems (Mps)
80AH9783
Power Inductor, 1.5Uh, Semishield, 6.2A; Inductance Monolithic Power Systems (Mps) 80AH9783
POWER INDUCTOR, 1.5UH, SEMISHIELD, 6.2A; Inductance:1.5µH; RMS Current (Irms):6.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):9.3A; Product Range:MPL-SE; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, SEMISHIELD, 6.2A; Inductance:1.5µH; RMS Current (Irms):6.2A; Inductor Construction:Semishielded; Saturation Current (Isat):9.3A; Product Range:MPL-SE; DC Resistance Max:0.017ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE5040-1R5TR-ND 80AH9783
Product Name Fixed Inductors Power Inductor, 1.5Uh, Semishield, 6.2A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0140 ohms 0.0170 ohms
Rated DC Current 9300 milliamps 6200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details