Monolithic Power Systems, Inc. Fixed Inductors MPL-AL6060-4R7

Description
4.7µH Unshielded Molded Inductor 10A 12mOhm 2-SMD
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 10A 12mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL6060-4R7TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Molded Inductor 10A 12mOhm 2-SMD

4.7µH Unshielded Molded Inductor 10A 12mOhm 2-SMD

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 10A; Inductance Monolithic Power Systems (Mps) - 80AH9719 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 10A; Inductance Monolithic Power Systems (Mps)
80AH9719
Power Inductor, 4.7Uh, Shielded, 10A; Inductance Monolithic Power Systems (Mps) 80AH9719
POWER INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0144ohm RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 10A; Inductance:4.7µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0144ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL6060-4R7TR-ND 80AH9719
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 10A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0120 ohms 0.0144 ohms
Rated DC Current 9000 milliamps 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details