4.7µH Unshielded Molded Inductor 7.5A 16.5mOhm 2-SMD
4.7µH Unshielded Molded Inductor 7.5A 16.5mOhm 2-SMD
4.7µH Unshielded Molded Inductor 7.5A 16.5mOhm 2-SMD
FIXED IND 4.7UH 7.5A 16.5MOHM SM
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 337354 | 1589-MPL-AL6050-4R7CT-ND | MPL-AL6050-4R7 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors |
| Inductance Range | 4.7 microH | 4.7 microH | |
| Rated DC Current | 7500 milliamps | 11000 milliamps | 7500 milliamps |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 155 C (-40 to 311 F) | -40 to 155 C (-40 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |