Monolithic Power Systems, Inc. Fixed Inductors MPL-SE2512-R68

Description
680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE2512-R68CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE2512-R68DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE2512-R68TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

680nH Semi-Shielded Inductor 3.9A 28mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Surface Mount Inductors - 337402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337402
Surface Mount Inductors 337402
MPS MPL-SE2512-R68

MPS MPL-SE2512-R68

Supplier's Site
Surface Mount Inductors - 337401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
337401
Surface Mount Inductors 337401
MPS MPL-SE2512-R68

MPS MPL-SE2512-R68

Supplier's Site
Power Inductor, 680Nh, Semishield, 3.8A; Inductance Monolithic Power Systems (Mps) - 80AH9767 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Nh, Semishield, 3.8A; Inductance Monolithic Power Systems (Mps)
80AH9767
Power Inductor, 680Nh, Semishield, 3.8A; Inductance Monolithic Power Systems (Mps) 80AH9767
POWER INDUCTOR, 680NH, SEMISHIELD, 3.8A; Inductance:680nH; RMS Current (Irms):3.8A; Inductor Construction:Semishi elded; Saturation Current (Isat):4.3A; Product Range:MPL-SE; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 680NH, SEMISHIELD, 3.8A; Inductance:680nH; RMS Current (Irms):3.8A; Inductor Construction:Semishielded; Saturation Current (Isat):4.3A; Product Range:MPL-SE; DC Resistance Max:0.04ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE2512-R68CT-ND 337402 80AH9767
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 680Nh, Semishield, 3.8A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0280 ohms 0.0400 ohms
Rated DC Current 5000 milliamps 3900 milliamps 3800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details