Monolithic Power Systems, Inc. Fixed Inductors MPL-SE2512-100

Description
10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-SE2512-100TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead

10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 1589-MPL-SE2512-100CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead

10µH Semi-Shielded Inductor 1.1A 410mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Power Inductor, 10Uh, Semishielded, 1.1A; Inductance Monolithic Power Systems (Mps) - 80AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Semishielded, 1.1A; Inductance Monolithic Power Systems (Mps)
80AH9770
Power Inductor, 10Uh, Semishielded, 1.1A; Inductance Monolithic Power Systems (Mps) 80AH9770
POWER INDUCTOR, 10UH, SEMISHIELDED, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:MPL-SE; DC Resistance Max:0.455ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SEMISHIELDED, 1.1A; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:MPL-SE; DC Resistance Max:0.455ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-SE2512-100TR-ND 80AH9770
Product Name Fixed Inductors Power Inductor, 10Uh, Semishielded, 1.1A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.4100 ohms 0.4550 ohms
Rated DC Current 1300 milliamps 1100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details