Monolithic Power Systems, Inc. Fixed Inductors MPL-AY1265-2R2

Description
2.2µH Unshielded Molded Inductor 17A 3.7mOhm 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 17A 3.7mOhm 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AY1265-2R2TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Molded Inductor 17A 3.7mOhm 2-SMD, J-Lead

2.2µH Unshielded Molded Inductor 17A 3.7mOhm 2-SMD, J-Lead

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 17A; Inductance Monolithic Power Systems (Mps) - 80AH9747 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 17A; Inductance Monolithic Power Systems (Mps)
80AH9747
Power Inductor, 2.2Uh, Shielded, 17A; Inductance Monolithic Power Systems (Mps) 80AH9747
POWER INDUCTOR, 2.2UH, SHIELDED, 17A; Inductance:2.2µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):26.5A; Product Range:MPL-AY; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, SHIELDED, 17A; Inductance:2.2µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):26.5A; Product Range:MPL-AY; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MPL-AY1265-2R2 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MPL-AY1265-2R2
Fixed Inductors MPL-AY1265-2R2
FIXED IND 2.2UH 17A 3.7 MOHM SMD

FIXED IND 2.2UH 17A 3.7 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AY1265-2R2TR-ND 80AH9747 MPL-AY1265-2R2
Product Name Fixed Inductors Power Inductor, 2.2Uh, Shielded, 17A; Inductance Monolithic Power Systems (Mps) Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
DCR 0.0037 ohms 0.0043 ohms 0.0037 ohms
Rated DC Current 26500 milliamps 17000 milliamps 17000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details