Monolithic Power Systems, Inc. Fixed Inductors MPL-AL5050-6R8

Description
6.8µH Unshielded Molded Inductor 6.1A 25mOhm 2-SMD
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 6.1A 25mOhm 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1589-MPL-AL5050-6R8TR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Molded Inductor 6.1A 25mOhm 2-SMD

6.8µH Unshielded Molded Inductor 6.1A 25mOhm 2-SMD

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 6.1A; Inductance Monolithic Power Systems (Mps) - 80AH9710 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 6.1A; Inductance Monolithic Power Systems (Mps)
80AH9710
Power Inductor, 6.8Uh, Shielded, 6.1A; Inductance Monolithic Power Systems (Mps) 80AH9710
POWER INDUCTOR, 6.8UH, SHIELDED, 6.1A; Inductance:6.8µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0287ohm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, SHIELDED, 6.1A; Inductance:6.8µH; RMS Current (Irms):6.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:MPL-AL; Inductor Case / Package:-; DC Resistance Max:0.0287ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1589-MPL-AL5050-6R8TR-ND 80AH9710
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 6.1A; Inductance Monolithic Power Systems (Mps)
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
DCR 0.0250 ohms 0.0287 ohms
Rated DC Current 7600 milliamps 6100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520100KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details